location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE AJ866A disk array Rack (5U) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AJ866A
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AJ866A
Category:
Group of two or more hard discs used to increase performance and enables fault tolerance.
Disk Arrays Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70657
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Feb 2021 21:38:21
The date of the most recent change of the data-sheet in Icecat's system
Long product name HPE AJ866A disk array Rack (5U) Black :
The short editorial description of HPE AJ866A disk array Rack (5U) Black

HP StorageWorks 600 Modular Disk System with Dual I/O Modules Disk System
More>>>
Short summary description HPE AJ866A disk array Rack (5U) Black:
This short summary of the HPE AJ866A disk array Rack (5U) Black data-sheet is auto-generated and uses the product title and the first six key specs.

HPE AJ866A, Serial Attached SCSI (SAS), 145.1 lbs (65.8 kg), Rack (5U), Black

Long summary description HPE AJ866A disk array Rack (5U) Black:
This is an auto-generated long summary of HPE AJ866A disk array Rack (5U) Black based on the first three specs of the first five spec groups.

HPE AJ866A. Storage drive interface: Serial Attached SCSI (SAS). Chassis type: Rack (5U). Number of storage drives supported: 70, Supported storage drive types: HDD. Width: 19" (482.6 mm), Depth: 36.9" (936.8 mm), Height: 8.63" (219.2 mm), Weight: 145.1 lbs (65.8 kg). Product color: Black