location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

DICOTA Top Traveller PRO 15.6" Toploader bag Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DICOTA Check ‘DICOTA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Top Traveller PRO 14-15.6
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
D30843
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7640158660515 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘DICOTA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DICOTA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58130
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DICOTA Top Traveller PRO 15.6" Toploader bag Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Lockable and cushioned notebook compartment with fitall system and anti slip technology
  • - Maximum security thanks to Memory Foam and EVA frame protection
  • - EVA moulded slip pocket (Nylex material) for tablets up to 10.5""
  • - Spacious front pocket with zip-pocket, key holder and workstation for accessories
  • - Additional front pocket for power supply unit and cable
  • - Trolley belt can be turned into an additional document compartment
  • - Adjustable carry strap with comfortable shoulder padding and anti slip technology
  • - Comfortable carry handles (real leather)
  • - Waterproof material at the bottom
Guarantee: Lifetime / 30 years
Long product name DICOTA Top Traveller PRO 15.6" Toploader bag Black :
The short editorial description of DICOTA Top Traveller PRO 15.6" Toploader bag Black

Top Traveller PRO 14-15.6
More>>>
Short summary description DICOTA Top Traveller PRO 15.6" Toploader bag Black:
This short summary of the DICOTA Top Traveller PRO 15.6" Toploader bag Black data-sheet is auto-generated and uses the product title and the first six key specs.

DICOTA Top Traveller PRO, Toploader bag, 15.6", Shoulder strap, 3.09 lbs (1.4 kg)

Long summary description DICOTA Top Traveller PRO 15.6" Toploader bag Black:
This is an auto-generated long summary of DICOTA Top Traveller PRO 15.6" Toploader bag Black based on the first three specs of the first five spec groups.

DICOTA Top Traveller PRO. Case type: Toploader bag, Maximum screen size: 15.6", Carrying handle(s), Shoulder strap. Weight: 3.09 lbs (1.4 kg). Surface coloration: Monochromatic

Source Testseek summary Average rating
Reviews
Updated:
2015-09-11 14:51:31
Uk has collected 2 expert reviews for DICOTA Top Traveller PRO 14-15.6 and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Brand Image Article code product Stock Price from
DICOTA

DICOTA Top Traveller Base 13-14.1 14.1" Messenger case Black
(show image)
D31324 Top Traveller Base 13-14.1 0.00
(excl. VAT)
0 (incl. VAT)
DICOTA

DICOTA Top Traveller Base 15-15.6 15.6" Messenger case Black
(show image)
D31325 Top Traveller Base 15-15.6 0.00
(excl. VAT)
0 (incl. VAT)
DICOTA

DICOTA Slim Case 13.3" Briefcase Blue
(show image)
D31239 Slim Case 0.00
(excl. VAT)
0 (incl. VAT)
DICOTA

DICOTA Slim Case 13.3" Briefcase Gray
(show image)
D31241 Slim Case 0.00
(excl. VAT)
0 (incl. VAT)
DICOTA

DICOTA Slim Case 13.3" Briefcase Red
(show image)
D31214 Slim Case 0.00
(excl. VAT)
0 (incl. VAT)
DICOTA

DICOTA D31213 laptop case 11.6" Briefcase Red
(show image)
D31213 D31213 0.00
(excl. VAT)
0 (incl. VAT)
DICOTA

DICOTA Slim Case 13.3" Briefcase Gray
(show image)
D31211 Slim Case 0.00
(excl. VAT)
0 (incl. VAT)
DICOTA

DICOTA Slim Case 11.6" Briefcase Gray
(show image)
D31210 Slim Case 0.00
(excl. VAT)
0 (incl. VAT)
DICOTA

DICOTA Slim Case EDGE 15.6" Messenger case Black
(show image)
D31209 Slim Case EDGE 14-15.6 black 0.00
(excl. VAT)
0 (incl. VAT)
DICOTA

DICOTA Slim Case 13.3" Briefcase Black
(show image)
D31208 Slim Case 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)