Trust logo

Trust SpotLight Pro webcam 1.3 MP 640 x 480 pixels USB 2.0 Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
387349
Info modified on:
08 Feb 2024, 13:49:15
Bullet Points Trust SpotLight Pro webcam 1.3 MP 640 x 480 pixels USB 2.0 Black:
  • - 1.3 megapixel (1280 x 1024) sensor resolution
  • - Perfect for use with Skype, Cortana, etc.: just plug in and start
  • - Integrated dimmable LED lights for recording in low light conditions
  • - Built-in microphone for clear sound quality
  • - Smart stand, ideal for both laptop screens and flat surfaces
Guarantee:
2 years
Long product name Trust SpotLight Pro webcam 1.3 MP 640 x 480 pixels USB 2.0 Black:

SpotLight Pro Webcam with LED lights

Trust SpotLight Pro webcam 1.3 MP 640 x 480 pixels USB 2.0 Black:

1.3 Megapixel webcam with built-in microphone and integrated LED lights

In the spotlight
With the Trust Spotlight Webcam Pro, you can keep in touch with your friends and relatives all over the world. Thanks to the built-in microphone, you can now talk to each other as if you’re in the same room. Simply plug in the USB cable and without having to install any drivers, you can start sharing those special moments.



Share your world
The Spotlight Webcam Pro comes with a 1.3 megapixels (1280x1024) sensor resolution. It is made for online video chats using for example Skype, YouTube or other video platforms. The integrated dimmable LED lights make sure you have a clear image whether you’re using the camera during daylight or in the evening. Capture those special moments!



Stand strong

The stylish design of this webcam also features a smart stand. You can put the webcam on top of your laptop screen or simply place the webcam on a flat surface for stable and secure video imaging.

Short summary description Trust SpotLight Pro webcam 1.3 MP 640 x 480 pixels USB 2.0 Black:

Trust SpotLight Pro, 1.3 MP, 640 x 480 pixels, VGA, 30 fps, USB 2.0, Black

Long summary description Trust SpotLight Pro webcam 1.3 MP 640 x 480 pixels USB 2.0 Black:

Trust SpotLight Pro. Megapixel: 1.3 MP, Maximum video resolution: 640 x 480 pixels, Camera HD type: VGA. Interface: USB 2.0, Product color: Black, Mounting type: Clip/Stand. Width: 2.09" (53 mm), Depth: 2.95" (75 mm), Height: 2.09" (53 mm). Package weight: 9.81 oz (278 g). Minimum system requirements: Windows Vista or XP. USB port (USB 2.0 recommended).

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.