location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust EasyClick Wireless mouse RF Wireless Optical

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EasyClick Wireless Mouse
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
16536 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8713439165364
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 177449
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Feb 2024 14:13:37
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Trust EasyClick Wireless mouse RF Wireless Optical
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 5 button wireless optical mouse with high 1000 dpi optical technology and micro size USB receiver
  • - 2.4 GHz wireless operation for smooth and immediate mouse response with a range up to 6 meters
  • - Smart link technology: easy automatic wireless connection
  • - Extra long battery life due to latest power saving technology
  • - Side buttons for easy web exploring (page back/forward)
  • - Ultra small USB receiver: Plug it in once and never take it out again
Guarantee: 2 years
Long product name Trust EasyClick Wireless mouse RF Wireless Optical :
The short editorial description of Trust EasyClick Wireless mouse RF Wireless Optical

EasyClick Wireless Mouse
More>>>
Trust EasyClick Wireless mouse RF Wireless Optical:
The official marketing text of Trust EasyClick Wireless mouse RF Wireless Optical as supplied by the manufacturer

Wireless optical mouse with micro size USB receiver

Short summary description Trust EasyClick Wireless mouse RF Wireless Optical:
This short summary of the Trust EasyClick Wireless mouse RF Wireless Optical data-sheet is auto-generated and uses the product title and the first six key specs.

Trust EasyClick Wireless Mouse, Optical, RF Wireless

Long summary description Trust EasyClick Wireless mouse RF Wireless Optical:
This is an auto-generated long summary of Trust EasyClick Wireless mouse RF Wireless Optical based on the first three specs of the first five spec groups.

Trust EasyClick Wireless Mouse. Movement detection technology: Optical, Device interface: RF Wireless, Buttons quantity: 5

Mouse
Device interface *
RF Wireless
Movement detection technology *
Optical
Scroll
Yes
Buttons quantity *
5
Frequency band
2.4 GHz
Ergonomics
Wireless range
315" (8 m)
System requirements
Mac operating systems supported
No
Weight & dimensions
Weight
6 oz (170 g)
Packaging data
Package weight
7.76 oz (220 g)
Logistics data
Harmonized System (HS) code
84716070
Other features
Compatible operating systems
Win Vista, XP
Minimum system requirements
Windows Vista or XP. USB port.
Contents
Wireless optical mouse. Micro USB receiver. 2x AA batteries. User's guide.
Package dimensions (WxDxH)
4.53 x 1.97 x 6.3" (115 x 50 x 160 mm)
Source Testseek summary Average rating
Reviews
Updated:
2012-03-08 12:33:21
Uk has collected 3 expert reviews for Trust EasyClick Wireless mouse RF Wireless Optical and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Brand Image Article code product Stock Price from
Trust MultiColour Mini mouse USB Type-A Optical Trust MultiColour Mini mouse USB Type-A Optical
(show image)
16638 MultiColour Mini Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Trust Compact mouse USB Type-A Optical Trust Compact mouse USB Type-A Optical
(show image)
16489 Compact Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Trust MI-7700R US mouse RF Wireless Laser 800 DPI Trust MI-7700R US mouse RF Wireless Laser 800 DPI
(show image)
15544 MI-7700R US 0.00
(excl. VAT)
0 (incl. VAT)
Trust Optical mouse USB Type-A Trust Optical mouse USB Type-A
(show image)
16591 Optical Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Trust Wireless Mini Travel mouse RF Wireless Optical 1000 DPI Trust Wireless Mini Travel mouse RF Wireless Optical 1000 DPI
(show image)
16343 Wireless Mini Travel Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Trust Eqido mouse RF Wireless Optical 1000 DPI Trust Eqido mouse RF Wireless Optical 1000 DPI
(show image)
16557 Eqido 0.00
(excl. VAT)
0 (incl. VAT)
Trust Slimline Wireless Mini mouse RF Wireless Optical Trust Slimline Wireless Mini mouse RF Wireless Optical
(show image)
16256 Slimline Wireless Mini Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Trust Wireless Mini Travel mouse RF Wireless Optical 1000 DPI Trust Wireless Mini Travel mouse RF Wireless Optical 1000 DPI
(show image)
16558 Wireless Mini Travel Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Trust Wireless mouse RF Wireless Optical 1000 DPI Trust Wireless mouse RF Wireless Optical 1000 DPI
(show image)
16592 Wireless Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Trust EasyClick mouse USB Type-A Optical 1000 DPI Trust EasyClick mouse USB Type-A Optical 1000 DPI
(show image)
16535 EasyClick Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)