Epson logo

Epson ELP-DC06 document camera White 1/3" CMOS USB 2.0

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82367
Info modified on:
21 Oct 2022, 10:14:32
Long product name Epson ELP-DC06 document camera White 1/3" CMOS USB 2.0:

DC06 Document Camera

Epson ELP-DC06 document camera White 1/3" CMOS USB 2.0:

Take learning to a whole new level with the easy, affordable Epson DC-06 document camera. This portable performer makes it easy to display documents or 3D objects as part of any classroom presentation. With a 10.7x14.3 capture area, you can share information from text books, models and more. And, with XGA resolution and an LED light source, you get vivid color reproductions, even in lowlight conditions. So, your students are sure to see every detail.

Designed to easily enrich the learning experience, the DC-06 offers a host of user-friendly features. Use the USB connection to quickly attach your computer or an Epson projector1. With such easy setup, you'll be up and running in no time. And, with one-touch auto focus, you can quickly capture every detail. Best of all, with easy image rotation, you can capture whiteboards or 3D objects, or display items in landscape or portrait view. The DC-06 works with leading interactive whiteboards and their respective software applications to create videos, and view, capture and edit images for later use.

Thanks to its cleverly compact design, the DC-06 is ideal in classrooms where space is at a premium. And, because it's so small, it can be moved from room to room, allowing multiple teachers to take advantage of this valuable tool. Best of all, the DC-06 comes with everything you need, including a 10-foot USB cable and soft carrying case. And, it's available at a truly remarkable value, so it's easy to transform any educational assignment into an exciting and engaging experience.

Short summary description Epson ELP-DC06 document camera White 1/3" CMOS USB 2.0:

Epson ELP-DC06, 1/3", CMOS, 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1600 x 1200 (UXGA), 320 x 288 (QVGA), 640 x 480 (VGA), 800 x..., 1.92 MP, 15 fps, Auto

Long summary description Epson ELP-DC06 document camera White 1/3" CMOS USB 2.0:

Epson ELP-DC06. Optical sensor size: 1/3", Sensor type: CMOS, Supported graphics resolutions: 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1600 x 1200 (UXGA), 320 x 288 (QVGA), 640 x 480 (VGA), 800 x.... Maximum focal length (f): 0.161" (4.1 mm), Digital zoom: 4x, Shooting area (WxD): 10.7 x 14.3" (271.8 x 363.2 mm). Interface: USB 2.0, USB connector type: USB Type-B. Power consumption (typical): 2.5 W, Operating voltage: 5 V, Power consumption: 500 mA. Windows operating systems supported: Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home..., Minimum RAM: 512 MB, Minimum storage drive space: 300 MB

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.