location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust MultiCover Chat webcam 1.3 MP 640 x 480 pixels USB White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MultiCover Chat Webcam
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
16490 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8713439164909
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69743
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Feb 2024 14:13:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Trust MultiCover Chat webcam 1.3 MP 640 x 480 pixels USB White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1.3 MP 640 x 480 pixels
  • - Built-in microphone
  • - Interface: USB
  • - White
Guarantee: 2 years
Long product name Trust MultiCover Chat webcam 1.3 MP 640 x 480 pixels USB White :
The short editorial description of Trust MultiCover Chat webcam 1.3 MP 640 x 480 pixels USB White

Stylish webcam with 3 changeable front covers in 3 trendy colours to match the webcam with your personal style
More>>>
Trust MultiCover Chat webcam 1.3 MP 640 x 480 pixels USB White:
The official marketing text of Trust MultiCover Chat webcam 1.3 MP 640 x 480 pixels USB White as supplied by the manufacturer

Stylish webcam with 3 changeable front covers in 3 trendy colours to match the webcam with your personal style. High 640x480 hardware resolution, 1.3 megapixel snapshot resolution and VGA (640x480) video recording quality. Ideal for Live Messenger, MSN Messenger, Skype or other messenger services. Built-in microphone for clear sound quality. With snapshot button to quickly take a picture. Integrated clamping system to attach the webcam to your notebook screen, flat panel display or place on flat surfaces.

Short summary description Trust MultiCover Chat webcam 1.3 MP 640 x 480 pixels USB White:
This short summary of the Trust MultiCover Chat webcam 1.3 MP 640 x 480 pixels USB White data-sheet is auto-generated and uses the product title and the first six key specs.

Trust MultiCover Chat Webcam, 1.3 MP, 640 x 480 pixels, 2x, USB, White, 2.47 oz (70 g)

Long summary description Trust MultiCover Chat webcam 1.3 MP 640 x 480 pixels USB White:
This is an auto-generated long summary of Trust MultiCover Chat webcam 1.3 MP 640 x 480 pixels USB White based on the first three specs of the first five spec groups.

Trust MultiCover Chat Webcam. Megapixel: 1.3 MP, Maximum video resolution: 640 x 480 pixels, Digital zoom: 2x. Interface: USB, Product color: White. Weight: 2.47 oz (70 g). Package weight: 6.56 oz (186 g). Minimum system requirements: Windows Vista or XP. USB port.

Performance
Megapixel *
1.3 MP
Maximum video resolution *
640 x 480 pixels
Snapshot button
Yes
Digital zoom
2x
Design
Built-in microphone *
Yes
Interface *
USB
Product color *
White
Weight & dimensions
Weight
2.47 oz (70 g)
Packaging data
Package weight
6.56 oz (186 g)
System requirements
Minimum system requirements
Windows Vista or XP. USB port.
Other features
Mac compatibility
No
USB required
Yes
Compatible operating systems
Win Vista, XP
Package dimensions (WxDxH)
5.12 x 3.15 x 5.12" (130 x 80 x 130 mm)
Contents
Webcam. 3 front covers. CD-ROM with software. User's guide.
Brand Image Article code product Stock Price from
Trust MultiCover Widescreen HD webcam USB 2.0 Trust MultiCover Widescreen HD webcam USB 2.0
(show image)
16588 MultiCover Widescreen HD 0.00
(excl. VAT)
0 (incl. VAT)
Trust SlimLine Pro webcam 1.3 MP 1280 x 1024 pixels USB 2.0 Black, Silver Trust SlimLine Pro webcam 1.3 MP 1280 x 1024 pixels USB 2.0 Black, Silver
(show image)
16476 SlimLine Webcam Pro 0.00
(excl. VAT)
0 (incl. VAT)
Trust SpotLight Pro webcam 1.3 MP 640 x 480 pixels USB 2.0 Black Trust SpotLight Pro webcam 1.3 MP 640 x 480 pixels USB 2.0 Black
(show image)
16428 SpotLight Pro 0.00
(excl. VAT)
0 (incl. VAT)
Trust Spotlight webcam 640 x 480 pixels USB 2.0 Black Trust Spotlight webcam 640 x 480 pixels USB 2.0 Black
(show image)
16429 Spotlight Webcam 0.00
(excl. VAT)
0 (incl. VAT)
Trust Chat webcam 640 x 480 pixels USB Black Trust Chat webcam 640 x 480 pixels USB Black
(show image)
16430 Chat Webcam 0.00
(excl. VAT)
0 (incl. VAT)