location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Memorex Mi1111 2.1 channels 25 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Memorex Check ‘Memorex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mi1111
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MI1111-BLKUK
Category:
A speaker to which a mobile music device such as MP3 player can be directly connected and then used to play the music on the device.
Docking Speakers Check ‘Memorex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Memorex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45048
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Memorex Mi1111 2.1 channels 25 W Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2.1 channels
  • - 25 W
  • - FM radio
  • - Black
Long product name Memorex Mi1111 2.1 channels 25 W Black :
The short editorial description of Memorex Mi1111 2.1 channels 25 W Black

2.1 Channel Audio System for iPod
More>>>
Short summary description Memorex Mi1111 2.1 channels 25 W Black:
This short summary of the Memorex Mi1111 2.1 channels 25 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

Memorex Mi1111, 2.1 channels, 25 W, Black, Power, 15.2" (385 mm), 7.99" (203 mm)

Long summary description Memorex Mi1111 2.1 channels 25 W Black:
This is an auto-generated long summary of Memorex Mi1111 2.1 channels 25 W Black based on the first three specs of the first five spec groups.

Memorex Mi1111. Audio output channels: 2.1 channels, RMS rated power: 25 W. Product color: Black, LED indicators: Power. Package width: 15.2" (385 mm), Package height: 7.99" (203 mm). Dimensions (WxDxH): 13.4 x 9.61 x 5.98" (340 x 244 x 152 mm), Package length: 10.9" (27.6 cm)