location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Pro CP1025 Color 600 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro CP1025
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CF346A+UX453E
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 106082
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP LaserJet Pro CP1025 Color 600 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser Color
  • - 600 x 600 DPI
  • - A4 16 ppm
  • - Maximum duty cycle: 15000 pages per month
  • - Total input capacity: 150 sheets Total output capacity: 50 sheets
  • - Internal memory: 8 MB 264 MHz
Guarantee: One-year, limitedproduct exchange.and support options vary by product, country and local legal requirements.
Long product name HP LaserJet Pro CP1025 Color 600 x 600 DPI A4 :
The short editorial description of HP LaserJet Pro CP1025 Color 600 x 600 DPI A4

LaserJet Pro CP1025 Color Printer + UX453E
More>>>
HP LaserJet Pro CP1025 Color 600 x 600 DPI A4:
The official marketing text of HP LaserJet Pro CP1025 Color 600 x 600 DPI A4 as supplied by the manufacturer

Add high-quality color using an affordable, wireless and Ethernet-connected HP LaserJet. HP's smallest colour laser printer is also one of the planet's most energy efficient. Print from virtually anywhere with HP ePrint.

Home office and small business customers who need a low-priced, compact colour laser printer with wireless and Ethernet connectivity.

Features

Affordable colour with a wireless connection.
- Print from anywhere in the office and share on a network, using built-in wireless and Ethernet.
- Save money, save space—HP's smallest, lowest-priced colour laser printer.
- Ensure bold text and smooth color with HP ImageREt 2400 and Original HP cartridges with ColorSphere toner.
- Confirm your cartridge is Original HP for reliable performance, using HP Cartridge Authentication software.

Stay on task—easy mobile printing, fast setup.
- HP ePrint—now you can print from virtually anywhere.
- Install in only a few minutes—there's no CD required with HP Smart Install.
- Make maintenance easy with Original HP cartridges and a printer designed for lasting performance.

Create and print your own marketing materials.
- Design marketing materials and get ideas for your printed projects from HP Creative Studio for Business.
- Print on a wide range of media—from 3 x 5 to 8.5 x 14 inches.
- Achieve great results—pre-configured shortcuts optimize output quality based on the media selected.
- Easily adjust spot colours and apply them throughout a document with basic colour-match settings.

Reduce your environmental impact.
- One of the most energy-efficient colour laser printers on the planet.
- Conserve resources with HP's smallest colour laser printer.
- Conserve energy with Instant-on Technology, and save even more with HP Auto-On/Auto-Off Technology.
- Get free and easy recycling—cartridges returned through HP Planet Partners are recycled responsibly.

Short summary description HP LaserJet Pro CP1025 Color 600 x 600 DPI A4:
This short summary of the HP LaserJet Pro CP1025 Color 600 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Pro CP1025, Laser, Color, 600 x 600 DPI, A4, 16 ppm, Gray

Long summary description HP LaserJet Pro CP1025 Color 600 x 600 DPI A4:
This is an auto-generated long summary of HP LaserJet Pro CP1025 Color 600 x 600 DPI A4 based on the first three specs of the first five spec groups.

HP LaserJet Pro CP1025. Print technology: Laser, Color. Number of print cartridges: 4, Maximum duty cycle: 15000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 16 ppm. Product color: Gray

Printing
Print speed (color, normal quality, A4/US Letter)
4 ppm
Color *
Yes
Print technology *
Laser
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
16 ppm
Time to first page (black, normal)
15.5 s
Time to first page (color, normal)
27.5 s
Features
Maximum duty cycle *
15000 pages per month
Number of print cartridges *
4
Input & output capacity
Total input capacity *
150 sheets
Total output capacity *
50 sheets
Maximum input capacity
150 sheets
Maximum output capacity
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 297 mm
Paper tray media types *
Bond paper, Card stock, Envelopes, Glossy paper, Labels, Photo paper, Plain paper, Pre-printed, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
B5, C5, DL
Ports & interfaces
Standard interfaces
USB 2.0
USB 2.0 ports quantity
1
Network
Network ready
No
Wi-Fi *
No
Ethernet LAN *
No
Mobile printing technologies
Not supported
Performance
Internal memory *
8 MB
Maximum internal memory
8 MB
Flash memory
128 MB
Processor frequency
264 MHz
Design
Product color *
Gray
Power
Power consumption (printing) *
295 W
Power consumption (standby)
8 W
Power
Power consumption (off)
0.2 W
AC input voltage
110 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
15 - 32.5 °C
Storage temperature (T-T)
-20 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
10 - 95%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Maximum dimensions (W x D x H)
15.7 x 18.2 x 9.9" (399.6 x 461.1 x 251.5 mm)
Width
15.7" (399.6 mm)
Depth
15.8" (402.1 mm)
Height
9.9" (251.5 mm)
Pallet dimensions (W x D x H)
47.2 x 39.4 x 97.8" (1200 x 1000 x 2484 mm)
Weight
26.7 lbs (12.1 kg)
Packaging data
Package weight
29.5 lbs (13.4 kg)
Logistics data
Pallet weight
1468.1 lbs (665.9 kg)
Quantity per pallet
48 pc(s)
Other features
Recommended operating temperature range (T-T)
20 - 27 °C
Input capacity for envelopes (primary tray)
10 sheets
Print margin bottom (A4)
0.0787" (2 mm)
Print margin left (A4)
0.0787" (2 mm)
Print margin right (A4)
0.0787" (2 mm)
Print margin top (A4)
0.0787" (2 mm)
Standard output capacity for transparencies
50 sheets
Package dimensions (WxDxH)
19.6 x 11.7 x 15.2" (498 x 298 x 387 mm)
Source Testseek summary Average rating
Reviews
Updated:
2015-06-25 06:22:08
Uk has collected 17 expert reviews for HP LaserJet Pro CP1025 Colour 600 x 600 DPI A4 and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%
Source Review comments Score
computeractive.co.uk
Updated:
2015-06-25 06:22:07
Cheap colour laser printers are getting smaller and smaller, and this HP device is one of the smallest laser models around.The high-gloss white and textured-black case includes a 150-sheet paper tray at the bottom front, though sadly without a dust cov...
Good Good plainpaper colour prints; low upfront price...
Bad Very high running costs; no paper tray cover...
Bottom line A neat colour laser printer, but it's expensive to run and can be slow to print...
60%
trustedreviews.com
Updated:
2015-06-25 06:22:07
Colour laser printers continue to get smaller and the strapline ‘smallest in the world' is currently flipping between manufacturers. Judging by the LaserJet Pro CP1025 Color (yes, it's the American spelling), we think Dell still deserves it for its 1250c...
Good Good quality colour graphics, Small desktop footprint, Low purchase price...
Bad Horrendous running costs, Low colour print speed, No paper tray cover...
Bottom line Despite its compact dimensions, the LaserJet Pro CP1025 Color is, as mentioned, a carousel-based printer. This is an older design and has the disadvantage of printing colour pages at roughly a quarter of the speed it can handle black text. This is because...
60%
techadvisor.co.uk
Updated:
2015-06-25 06:22:07
Product Code: CE914A#B19 The HP LaserJet Pro CP1025nw is a single-function Colour laser printer that works over USB, 10/100 Ethernet, or 802.11 Wi-Fi. And though its compact design won't take up too much desktop real estate, the HP LaserJet Pro CP102...
Bottom line The HP LaserJet Pro CP1025nw is best suited for people with space constraints and who mainly print in black and white. Otherwise, the slow colour print speeds, dark and oversaturated prints, and high cost per colour page make this four-pass printer di...
60%
macworld.co.uk
Updated:
2015-06-25 06:22:07
HP’s LaserJet Pro CP1025nw is a single-function color laser printer that works over USB, 10/100 Ethernet, or 802.11 Wi-Fi. And though its compact design won’t take up too much desktop real estate, its pokey four-pass print speeds will take up plenty of...
Good Compact; Wired and wireless networking...
Bad Slow; No duplex printing...
Bottom line The HP LaserJet Pro CP1025nw is best suited for people with space constraints and who mainly print in black and white. Otherwise, the slow color print speeds, dark and oversaturated prints, and high cost per color page make this four-pass printer difficul...
60%
mymac.com
Updated:
2015-06-25 06:22:07
is the most affordable SOHO (small office, home office) color laser printer HP has ever produced, and the best printer in this category we have reviewed at MyMac. Unpacking takes a couple of minutes. Weight and bulk are minimal. Wireless software ins...
80%
macworld.com
Updated:
2015-06-25 06:22:07
HP’s LaserJet Pro CP1025nw is a single-function color laser printer that works over USB, 10/100 Ethernet, or 802.11 Wi-Fi. And though its compact design won’t take up too much desktop real estate, its pokey four-pass print speeds will take up plenty o...
Good Compact, Wired and wireless networking...
Bad Slow, No duplex scanning...
60%
pcmag.com
Updated:
2015-06-25 06:22:07
Truly, personal color laser printers are rare, so when a new one comes along, it's pretty much guaranteed to be noteworthy. Consider, for example, the HP LaserJet Pro CP1025nw color Printer ($229 direct). Smaller than many inkjets and less expensive th...
Good Small. Wired and wireless network support. Fast compared to similarly priced competition with network connectivity.
Bad Slow compared to similarly priced choices with USB connections only. Low paper capacity. No duplexer.
Bottom line The HP LaserJet Pro CP1025nw Color Printer can serve nicely as a personal printer in any size office or as a somewhat slow, but useable, shared printer in a micro office. Buy it now...
70%
toptenreviews.com
Updated:
2015-06-25 06:22:07
The HP LaserJet Pro CP1025nw is an ideal laser printer for your home. This device features a small size, low power consumption and wireless printing capabilities. It doesn’t offer any extensive printing capabilities and isn’t powerful enough to meet th...
Bottom line The HP LaserJet Pro CP1025nw offers a variety of basic features but is not powerful enough to be a top laser printer...
75%