location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR Prosecure UTM25 VPN Firewall hardware firewall 0.153 Gbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Prosecure UTM25 VPN Firewall
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UTM25-100EUS
Category:
By placing a firewall between your local network (LAN/WLAN) and the Internet, you can make it very hard for hackers to gain access to your local network. That is, if you have configured your firewall correctly. This can be especially important for businesses and people with sensitive information on their computer systems. A very neat function most hardware firewalls have is the ability to securely connect the local area network to other local area networks in different locations over the Internet, thus creating a Virtual Private Network (VPN). With VPN you can safely share network resources with remote offices or play games with your friends as if you were on the same LAN!
Hardware Firewalls Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103057
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 2 Years
Long product name NETGEAR Prosecure UTM25 VPN Firewall hardware firewall 0.153 Gbit/s :
The short editorial description of NETGEAR Prosecure UTM25 VPN Firewall hardware firewall 0.153 Gbit/s

Prosecure UTM25 VPN Firewall 2x WAN Gigabit RJ45, 4x LAN Gigabit RJ45, 1x DMZ, 1x RS232, 1x USB
More>>>
NETGEAR Prosecure UTM25 VPN Firewall hardware firewall 0.153 Gbit/s:
The official marketing text of NETGEAR Prosecure UTM25 VPN Firewall hardware firewall 0.153 Gbit/s as supplied by the manufacturer

Unified Gateway Security for the SMB - Without Compromises

Viruses and malware hosted on Web pages, email phishing attacks, spam, virus infested emails, and other threats are now all part of a regular repertoire of sophisticated blended attacks that bypass traditional firewalls with ease. Small businesses have been the ones most seriously affected as small businesses, unlike their enterprise counterparts, often lack the time and resources to fully harden and secure their networks from these threats.

Moreover, such threats have signaled a change in the threat landscape: previously, threats to small businesses could largely be considered "push" type threats wherein hackers specifically targeted small businesses - a relatively rare occurrence given the prevalence of larger and richer targets in the medium and large business space. However, the advent of Web 2.0 technologies and cloud computing has largely shifted the threat landscape to one characterized largely by "pull" attacks wherein end users use Web 2.0 and cloud computing technologies to "pull" threats into the organization.

Because comprehensive network security solutions require an abundance of processing power to examine network traffic in real time, existing SMB all-in-one security solutions often use rudimentary security technologies that trade comprehensiveness for speed. True security must satisfy the requirements in both speed and coverage.

All-in-one Network Security Without Compromise

NETGEAR ProSecure Unified Threat Management (UTM) Appliances combine performance with comprehensive security coverage. Patent-pending Stream Scanning Technology enables the use of an extensive virus and malware database while maintaining a high level of throughput and minimizing scanning induced latency. The flexible modular software design architecture leverages patent-pending Stream Scanning technology to scan files and data streams up to 5x faster than conventional methods. This architecture in turn enables ProSecure UTM to utilize virus and malware threat databases from NETGEAR and Sophos™ that are hundreds of thousands of signatures in size - up to 200x more comprehensive than legacy small business UTM platforms. This architecture, combined with best-of-breed hybrid in-the-cloud Web filter and anti-spam technologies and with proven NETGEAR firewall and VPN functionality, form the ideal SMB gateway security solution.

Revolutionary Stream Scanning Platform

Given the high performance requirements of scanning latency sensitive Web traffic, incorporating enterprise-grade security software technologies onto traditional SMB all-in-one platforms has been a very difficult task. That is why the NETGEAR ProSecure UTM features patent-pending Stream Scanning Technology which analyses data streams as they enter the network. The NETGEAR Stream Scanning approach is many times faster than that of more traditional batch-based scanning methods where the entire file is buffered before it is scanned. Because of its nature, traditional batch-based scanning methods introduce latency to network traffic. While latency is more tolerable for email traffic, for large amounts of HTTP Web traffic, such latency often slows Web browsing to a crawl. All-in-one solutions in the past have tried to overcome the latency issue by minimizing the malware signature set, scanning only a handful of file types, or by avoiding Web traffic scanning altogether. This approach exposes an entire vector of the network to malware-based attacks.

Simple Setup, Ease of Management

The NETGEAR ProSecure UTM will easily replace any existing firewall or router. A simple 10-step setup wizard guides you through installation and the UTM will be up and running in minutes. Administration is performed through an intuitive Web-based interface. Set granular policies and alerts, check summary statistics and graphical reports, drill down to IP address-level data, and integrate log data with standard network management tools using SNMP. Malware and IPS signature, software, and firmware updates are all handled by the UTM - online and automatically.

For many administrators and IT personnel one of their biggest nightmares is the management of individual licenses or "seats." Buying additional licenses when computers and personnel are added to the network is time-consuming and costly. The NETGEAR ProSecure UTM offers Web and email protection subscriptions with no "per-user" licensing.

Short summary description NETGEAR Prosecure UTM25 VPN Firewall hardware firewall 0.153 Gbit/s:
This short summary of the NETGEAR Prosecure UTM25 VPN Firewall hardware firewall 0.153 Gbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR Prosecure UTM25 VPN Firewall, 0.153 Gbit/s, FCC Class A, CE, WEEE, RoHS, 3DES, IPsec, SSL, HTTP/HTTPS, SNMP v2c, Wired

Long summary description NETGEAR Prosecure UTM25 VPN Firewall hardware firewall 0.153 Gbit/s:
This is an auto-generated long summary of NETGEAR Prosecure UTM25 VPN Firewall hardware firewall 0.153 Gbit/s based on the first three specs of the first five spec groups.

NETGEAR Prosecure UTM25 VPN Firewall. Firewall throughput: 0.153 Gbit/s. Certification: FCC Class A, CE, WEEE, RoHS. Security algorithms: 3DES, VPN support: IPsec, SSL. Management protocols: HTTP/HTTPS, SNMP v2c. Connectivity technology: Wired

Data transmission
Firewall throughput *
0.153 Gbit/s
Performance
Remote access users
5
Certification
FCC Class A, CE, WEEE, RoHS
Network
VPN tunnels quantity
25
Security
Security algorithms
3DES
VPN support
IPsec, SSL
Protocols
Management protocols
HTTP/HTTPS, SNMP v2c
Ports & interfaces
Connectivity technology
Wired
System requirements
Compatible operating systems
Windows 2000 / XP / Vista, Mac OS X 10.4+
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
-20 - 70 °C
Weight & dimensions
Dimensions (WxDxH)
13 x 8.23 x 1.69" (330 x 209 x 43 mm)
Weight
4.63 lbs (2.1 kg)
Other features
I/O ports
2x WAN Gigabit RJ45 4x LAN Gigabit RJ45 1x DMZ 1x RS232 1x USB
Power requirements
100-240V, AC/50-60Hz
Authentication method
SHA-1, MD5
Networking features
WAN, LAN
Firewall throughput
153 Mbit/s
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:36:55
Uk has collected 3 expert reviews for NETGEAR Prosecure UTM25 VPN Firewall hardware firewall 0.153 Gbit/s and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
channelpro.co.uk
Updated:
2016-11-14 22:36:53
Top value, performance and security features make the ProSecure UTM25S an excellent choice for small businesses on a tight budgetRating: 4Average: 4 (1 vote) When Netgear launched the ProSecure UTM9S security appliance, its impressive performance earne...
80%
alphr.com
Updated:
2016-11-14 22:36:53
When Netgear launched the ProSecure UTM9S security appliance, its impressive performance earned it a Recommended award. It's since become Netgear's best-selling ProSecure product, and the firm has now decided to offer a more powerful version. Along with...
Bottom line Top value, performance and security features make the ProSecure UTM25S an excellent choice for small businesses on a tight budget...
83%
Brand Image Article code product Stock Price from
NETGEAR UTM25EW3 hardware firewall 0.127 Gbit/s NETGEAR UTM25EW3 hardware firewall 0.127 Gbit/s
(show image)
UTM25EW3-100EUS UTM25EW3 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR Prosecure UTM hardware firewall 0.153 Gbit/s NETGEAR Prosecure UTM hardware firewall 0.153 Gbit/s
(show image)
UTM25EW-100EUS Prosecure UTM 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)