location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco SPA-10X1GE-V2 network switch component

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SPA-10X1GE-V2
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SPA-10X1GE-V2 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882658057106 show
Category:
A network switch is a computer networking device that links network segments or network devices. The term commonly refers to a multi-port network bridge that processes and routes data at the data link layer (layer 2) of the OSI model. Switches that additionally process data at the network layer (layer 3) and above are often called layer-3 switches or multilayer switches. A network switch is made up of network switch components.
Network Switch Components Check ‘Cisco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39814
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jan 2024 23:03:22
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Cisco SPA-10X1GE-V2 network switch component
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Internal
  • - LED indicators
  • - Black, Gray, Orange
Long product name Cisco SPA-10X1GE-V2 network switch component :
The short editorial description of Cisco SPA-10X1GE-V2 network switch component

10-Port Gigabit Ethernet Shared Port Adapter
More>>>
Short summary description Cisco SPA-10X1GE-V2 network switch component:
This short summary of the Cisco SPA-10X1GE-V2 network switch component data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco SPA-10X1GE-V2, Black, Gray, Orange, CFR 47, FCC Part 15-Class A, ICES 003-Class A, CISPR 22 Class A, EN 55022 Class A, EN 300386 Class..., UL 60950-1, CSA C22 No. 60950-1, EN 60950-1, IEC 60950-1, AS/NZS 60950, EN 60825-1, EN 60825-2, 21..., 1 Gbit/s, Wired, Cisco Catalyst 6500, Cisco 7600, Cisco 12000, Cisco XR 12000, Cisco ASR 1000, Cisco CRS Carrier

Long summary description Cisco SPA-10X1GE-V2 network switch component:
This is an auto-generated long summary of Cisco SPA-10X1GE-V2 network switch component based on the first three specs of the first five spec groups.

Cisco SPA-10X1GE-V2. Product color: Black, Gray, Orange, Electromagnetic compatibility: CFR 47, FCC Part 15-Class A, ICES 003-Class A, CISPR 22 Class A, EN 55022 Class A, EN 300386 Class..., Safety: UL 60950-1, CSA C22 No. 60950-1, EN 60950-1, IEC 60950-1, AS/NZS 60950, EN 60825-1, EN 60825-2, 21.... Data transfer rate: 1 Gbit/s, Connectivity technology: Wired. Compatibility: Cisco Catalyst 6500, Cisco 7600, Cisco 12000, Cisco XR 12000, Cisco ASR 1000, Cisco CRS Carrier. Power consumption (typical): 25 W. Dimensions (WxDxH): 6.75 x 7.28 x 1.4" (171.5 x 184.9 x 35.5 mm), Weight: 24 oz (680 g)

Brand Image Article code product Stock Price from
Cisco

Cisco SPA-2X1GE-V2 network switch component
(show image)
SPA-2X1GE-V2 SPA-2X1GE-V2 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco SPA-2X1GE-V2= network switch component
(show image)
SPA-2X1GE-V2= SPA-2X1GE-V2= 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Australia 1 distributor(s)
United Kingdom 1 distributor(s)
United States 1 distributor(s)