Fujitsu logo

Fujitsu CLOUD 2700 R smart card reader USB USB 2.0 Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
214477
Info modified on:
28 Apr 2022, 10:26:15
Long product name Fujitsu CLOUD 2700 R smart card reader USB USB 2.0 Black:

SmartCard Reader, USB, Cable 1.5m, 205g

Fujitsu CLOUD 2700 R smart card reader USB USB 2.0 Black:

The SCR CLOUD 2700 R is the ideal PC-Linked USB contact smart card reader for a huge variety of applications. Typical usage environments may include corporates or authorities where applications like network log-in, Windows authentication & Single-Sign-On are implemented. A perfect mix between modern stylish design and ergonomic handling, the device works seamlessly with virtually all contact smart cards and operating systems.

Short summary description Fujitsu CLOUD 2700 R smart card reader USB USB 2.0 Black:

Fujitsu CLOUD 2700 R, USB 2.0, Black, 7.23 oz (205 g)

Long summary description Fujitsu CLOUD 2700 R smart card reader USB USB 2.0 Black:

Fujitsu CLOUD 2700 R. Interface: USB 2.0. Product color: Black. Weight: 7.23 oz (205 g)

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.