D-Link logo

D-Link DCS-2136L Cube IP security camera Indoor 1280 x 720 pixels

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
127125
Info modified on:
20 Dec 2023, 16:50:07
End of life date:
01 Jun 2018
Short summary description D-Link DCS-2136L Cube IP security camera Indoor 1280 x 720 pixels:

D-Link DCS-2136L, IP security camera, Indoor, Wired & Wireless, CE, CE LVD, FCC Class B, C-Tick, White, Cube

Long summary description D-Link DCS-2136L Cube IP security camera Indoor 1280 x 720 pixels:

D-Link DCS-2136L. Type: IP security camera, Placement supported: Indoor, Connectivity technology: Wired & Wireless. Product color: White, Form factor: Cube. Lens viewing angle, horizontal: 64°, Lens viewing angle, vertical: 46.5°. Sensor type: CMOS, Optical sensor size: 1/3". Digital zoom: 10x, Fixed focal length: 0.142" (3.6 mm)

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.