Cisco logo

Cisco 881 wired router Fast Ethernet Black

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118756
Info modified on:
11 Jan 2024, 12:42:31
Long product name Cisco 881 wired router Fast Ethernet Black:

C881-K9 - 10/100Mbps RJ-45 WAN, 4x 10/100-Mbps LAN, 512MB DRAM, 256MB Flash, 1x USB 1.1, Connectivity for up to 20 users

Short summary description Cisco 881 wired router Fast Ethernet Black:

Cisco 881, Ethernet WAN, Fast Ethernet, Black

Long summary description Cisco 881 wired router Fast Ethernet Black:

Cisco 881. Networking standards: IEEE 802.3, IEEE 802.3u, Ethernet interface type: Fast Ethernet, Cabling technology: 10/100Base-T(X). Management protocols: SNMPv3, Secure Shell (SSH) Protocol, CLI, and HTTP, Voice codecs: G.711, G.723.1, G.726, G.728, G.729, G.729ab. Security algorithms: 3DES, 128-bit AES, 192-bit AES, 256-bit AES, AES, DES, HTTPS, IPSEC, SSL/TLS, WEP, WPA, WPA2, Firewall security: Cisco IOS. Cables included: AC. Flash memory: 256 MB, Internal memory: 512 MB

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.