location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad 14.1" Briefcase Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4X40E77322 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888440404714 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 352877
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 May 2024 09:30:12
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo ThinkPad 14.1" Briefcase Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Briefcase 14.1" Black
  • - Leather
  • - Shoulder strap
  • - 2.73 lbs (1.24 kg)
Guarantee: Lifetime
Long product name Lenovo ThinkPad 14.1" Briefcase Black :
The short editorial description of Lenovo ThinkPad 14.1" Briefcase Black

ThinkPad Executive, 14.1", 351 x 263 x 36.4 mm
More>>>
Lenovo ThinkPad 14.1" Briefcase Black:
The official marketing text of Lenovo ThinkPad 14.1" Briefcase Black as supplied by the manufacturer

The ThinkPad Executive Leather Carry Case provides style and functionality in a high quality leather attaché case. This line offers a new, modernized leather briefcase with the corporate executive in mind. The Executive Leather Carry Case is designed for durability and protection of ThinkPad notebooks and now offers a dedicated tablet pocket in addition to traditional notebook storage.High-quality smooth black leather exterior, gunmetal hardware, and soft-touch interior Secure and protective compartment for notebook and tablet storage Front storage section to organize and access travel essentials Detachable, non-slip shoulder strap with swivel feature keeps strap tangle-free Trolley strap attaches case to rolling luggage for easy travel Comfortable, padded leather carry handle Compatible with all ThinkPad notebook computers up to 14.1" wide (351 x 263 x 36.4mm) Limited Lifetime Warranty

Short summary description Lenovo ThinkPad 14.1" Briefcase Black:
This short summary of the Lenovo ThinkPad 14.1" Briefcase Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad, Briefcase, 14.1", Shoulder strap, 2.73 lbs (1.24 kg)

Long summary description Lenovo ThinkPad 14.1" Briefcase Black:
This is an auto-generated long summary of Lenovo ThinkPad 14.1" Briefcase Black based on the first three specs of the first five spec groups.

Lenovo ThinkPad. Case type: Briefcase, Maximum screen size: 14.1", Shoulder strap. Weight: 2.73 lbs (1.24 kg). Surface coloration: Monochromatic

Features
Surface coloration
Monochromatic
Maximum screen size *
14.1"
Case type *
Briefcase
Material *
Leather
Product main color *
Black
Shoulder strap
Yes
Quantity
1
Weight & dimensions
Width
12.5" (318 mm)
Depth
15.2" (387 mm)
Height
3.5" (89 mm)
Weight
2.73 lbs (1.24 kg)
Notebook compartment dimensions (W x D x H)
13.8 x 10.4 x 1.43" (351 x 263 x 36.4 mm)
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
United Kingdom 4 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Nederland 1 distributor(s)