location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad 15.6" Backpack case Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4X40E77324 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888440404776 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 182617
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Oct 2023 12:14:22
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: Lifetime
Long product name Lenovo ThinkPad 15.6" Backpack case Black :
The short editorial description of Lenovo ThinkPad 15.6" Backpack case Black

ThinkPad Professional, 15.6", 380.6 x 270 x 36.6 mm
More>>>
Lenovo ThinkPad 15.6" Backpack case Black:
The official marketing text of Lenovo ThinkPad 15.6" Backpack case Black as supplied by the manufacturer

The Professional line of carrying cases offers durability and current style. These newly designed cases complement the look and feel of ThinkPad notebooks on the outside, and deliver clever durability and convenience on the inside. The Professional Carry Case family includes a topload briefcase, slim topload briefcase and a backpack. New features include tablet pockets, TSA functionality (topload and backpack only) and trolley straps making this line ideal for any business traveler on the go.Checkpoint-friendly TSA feature helps you go through airport security faster Durable, lightweight material Separate, padded compartment to protect your ThinkPad notebook Convenient front pocket stores power supply and other personal items Ergonomic shoulder straps and padded carry handle Trolley strap attaches case to rolling luggage for easy travel Storage pockets to organize pens, documents and other accessories Side water bottle holder and side accessory pocket Compatible with all ThinkPad notebook computers up to 15.6" wide (380.6 x 270 x 36.6mm) Limited Lifetime Warranty

Short summary description Lenovo ThinkPad 15.6" Backpack case Black:
This short summary of the Lenovo ThinkPad 15.6" Backpack case Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad, Backpack case, 15.6", 2.91 lbs (1.32 kg)

Long summary description Lenovo ThinkPad 15.6" Backpack case Black:
This is an auto-generated long summary of Lenovo ThinkPad 15.6" Backpack case Black based on the first three specs of the first five spec groups.

Lenovo ThinkPad. Case type: Backpack case, Maximum screen size: 15.6". Weight: 2.91 lbs (1.32 kg). Surface coloration: Monochromatic

Features
Surface coloration
Monochromatic
Maximum screen size *
15.6"
Case type *
Backpack case
Product main color *
Black
Quantity
1
Weight & dimensions
Width
15" (380.6 mm)
Depth
10.6" (270 mm)
Height
1.44" (36.6 mm)
Weight
2.91 lbs (1.32 kg)
Notebook compartment dimensions (W x D x H)
15 x 10.6 x 1.44" (380.6 x 270 x 36.6 mm)
Country Distributor
Polska 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)