location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL MKS14 laptop dock/port replicator Docking Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MKS14
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MKS14
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 133292
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Sep 2020 15:50:54
The date of the most recent change of the data-sheet in Icecat's system
Long product name DELL MKS14 laptop dock/port replicator Docking Silver :
The short editorial description of DELL MKS14 laptop dock/port replicator Docking Silver

LCD docknings, RJ-45, USB 3.0, HDMI
More>>>
DELL MKS14 laptop dock/port replicator Docking Silver:
The official marketing text of DELL MKS14 laptop dock/port replicator Docking Silver as supplied by the manufacturer

Universal connectivity with any notebook

With a single universal USB cable, the Dell Monitor Stand with USB3.0 Dock connects your notebook to the display as well as external peripherals. You do not have to buy a new dock with future notebook purchases.

Create a clutter-free workspace

With an integrated power supply, this monitor stand eliminates the need for an external power adapter, which can clutter your workspace. The DisplayPort, USB, and power input cables are conveniently integrated into the stand, so you can enjoy a neater and more productive work area free of excessive wires. This smart, efficient design is easy to set up and ideal for maximizing your workspace.

Multiple connectivity options

The docking hub at the base of the stand connects your laptop to USB peripherals and media card reader through a single USB cable. Enjoy a three-screen workspace with your laptop screen, a mounted monitor connected via DisplayPort and a second external monitor connected to the stand base via an HDMI cable (not included).

The Dell Monitor Stand with USB3.0 Dock allows you to create a clutter-free, multi-monitor workspace with convenient notebook charging (for Dell Latitude and XPS models). Featuring universal USB compatibility, this stand charges your notebook while offering an efficient multi-screen solution.

Connect and charge your laptop and other devices

This combination monitor and docking station comes with USB3.0 cable for Full HD video and data. Connect your Latitude or XPS notebook or external USB devices directly to the hub. Integrated charging capabilities mean your Dell Latitude or XPS notebook will be fully powered when you need it for mobile use. Offering ten times the speed and three times the power of conventional USB2.0, the high-current BC1.2 USB3.0 port can also be used to quickly charge your smartphone or other mobile devices.

Fully adjustable stand with integrated cables

Easily find the ideal position for your monitor with the stand's fully adjustable design. The stand lets you to tilt the monitor attached to it up to 5 degrees forward, 21 degrees backward, and pivot the monitor 90 degrees bi-directionally. It has a 115-mm height adjustable range.

Compatible with VESA monitors

This monitor stand is compatible with Dell Quick Release System and VESA-compliant (VESA plate adapter not included) monitors up to 27 inches in screen size and 14.3 pounds in weight.

Short summary description DELL MKS14 laptop dock/port replicator Docking Silver:
This short summary of the DELL MKS14 laptop dock/port replicator Docking Silver data-sheet is auto-generated and uses the product title and the first six key specs.

DELL MKS14, Docking, USB Type-A, USB Type-B, Silver, DELL, Dell Latitude Dell XPS

Long summary description DELL MKS14 laptop dock/port replicator Docking Silver:
This is an auto-generated long summary of DELL MKS14 laptop dock/port replicator Docking Silver based on the first three specs of the first five spec groups.

DELL MKS14. Connectivity technology: Docking, USB connector type: USB Type-A, USB Type-B. Product color: Silver, Brand compatibility: DELL, Compatibility: Dell Latitude Dell XPS

Ports & interfaces
Connectivity technology *
Docking
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
HDMI ports quantity *
1
Microphone in *
Yes
Headphone outputs *
1
USB connector type
USB Type-A, USB Type-B
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Performance
Card reader integrated *
No
Product color *
Silver
Brand compatibility
DELL
Compatibility
Dell Latitude Dell XPS