location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite BP24V36-2US UPS battery 24 V

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BP24V36-2US External 24V 2U Rack-Mount Battery Pack for Select UPS Systems (BP24V36-2US)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BP24V36-2US show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332178084 show
Category:
A UPS battery is an 'Uninterruptible power supply', which is electrical apparatus that provides emergency power to a load when the input power source, typically mains power, fails. The on-battery runtime of most uninterruptible power sources is relatively short (only a few minutes) but sufficient to start a standby power source or properly shut down the protected equipment. A UPS is typically used to protect hardware such as computers, data centers, telecommunication equipment or other electrical equipment where an unexpected power disruption could cause injuries, fatalities, serious business disruption or data loss.
UPS Batteries Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 157951
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:45:10
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite BP24V36-2US UPS battery 24 V
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Extends the runtime of expandable 24V DC UPS Systems
  • - Included daisychain connector supports the addition of multiple compatible external battery packs
  • - Supports 2U rack-mount installation; 4-post installation accessories included
  • - Options for 2-post rack-mount installation available
Guarantee: 2-year limited
Long product name Tripp Lite BP24V36-2US UPS battery 24 V :
The short editorial description of Tripp Lite BP24V36-2US UPS battery 24 V

External 24V 2U Rack-Mount Battery Pack for Select UPS Systems (BP24V36-2US)
More>>>
Tripp Lite BP24V36-2US UPS battery 24 V:
The official marketing text of Tripp Lite BP24V36-2US UPS battery 24 V as supplied by the manufacturer

BP24V36-2US rack-mount external battery pack offers extended battery runtime when used in conjunction with expandable 24V rack-mount UPS systems. Includes heavy-gauge cabling with high-current DC connector for safe, simple installation. Included daisy-chain connector enables the connection of additional compatible 24V external battery packs to the host UPS. Included mounting accessories support 2U rack-mount installation in 4-post racks. Options for 2-point front-rail mounting, 2-post center-mounting and wall-mount installation available.

Compatible with these UPS systems: SMART750RMXL2U, SU750RTXL2U, SU1000RTXL2UA, SUINT1000RTXL2UA and other UPS systems that specify the use of this battery pack.

Short summary description Tripp Lite BP24V36-2US UPS battery 24 V:
This short summary of the Tripp Lite BP24V36-2US UPS battery 24 V data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite BP24V36-2US, 24 V, Black, 6 year(s), Taiwan, TrippLite SMART750RMXL2U, SU750RTXL2U, SU750RTXLCD2U, SU1000RTXL2UA, SU1000RTXLCD2U,..., 59.3 lbs (26.9 kg)

Long summary description Tripp Lite BP24V36-2US UPS battery 24 V:
This is an auto-generated long summary of Tripp Lite BP24V36-2US UPS battery 24 V based on the first three specs of the first five spec groups.

Tripp Lite BP24V36-2US. Battery voltage: 24 V, Product color: Black, Battery life: 6 year(s). Weight: 59.3 lbs (26.9 kg), Width: 17.3" (439.4 mm), Height: 3.41" (86.6 mm). Package width: 22.9" (581.7 mm), Package height: 9" (228.6 mm), Package depth: 21.1" (535.9 mm). Master (outer) case width: 22.9" (581.7 mm), Master (outer) case length: 21.1" (535.9 mm), Master (outer) case height: 9" (228.6 mm)

Features
Product color
Black
Battery voltage *
24 V
Battery life
6 year(s)
Country of origin
Taiwan
Compatibility
TrippLite SMART750RMXL2U, SU750RTXL2U, SU750RTXLCD2U, SU1000RTXL2UA, SU1000RTXLCD2U, SUINT1000RTXL2UA
Technical details
Compliance certificates
RoHS
Weight & dimensions
Weight
59.3 lbs (26.9 kg)
Width
17.3" (439.4 mm)
Height
3.41" (86.6 mm)
Weight & dimensions
Depth
13.8" (351 mm)
Packaging data
Package width
22.9" (581.7 mm)
Package height
9" (228.6 mm)
Package depth
21.1" (535.9 mm)
Package weight
72.1 lbs (32.7 kg)
Logistics data
Master (outer) case width
22.9" (581.7 mm)
Master (outer) case length
21.1" (535.9 mm)
Master (outer) case height
9" (228.6 mm)
Master (outer) case weight
72.1 lbs (32.7 kg)
Quantity per master (outer) case
1 pc(s)
Brand Image Article code product Stock Price from
Tripp Lite BPDIN24XL UPS battery Sealed Lead Acid (VRLA) 24 V Tripp Lite BPDIN24XL UPS battery Sealed Lead Acid (VRLA) 24 V
(show image)
BPDIN24XL 24V DC DIN Rail Extended Battery Module (EBM) for Select DC Industrial UPS Systems 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite BP72VRM2U UPS battery Sealed Lead Acid (VRLA) 72 V Tripp Lite BP72VRM2U UPS battery Sealed Lead Acid (VRLA) 72 V
(show image)
BP72VRM2U Tripp Lite series 72V Extended Battery Module (EBM) for 1950VA and 3000VA SmartPro UPS Systems, 2U Rack/Tower 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite BP48VRM2U UPS battery Sealed Lead Acid (VRLA) 48 V Tripp Lite BP48VRM2U UPS battery Sealed Lead Acid (VRLA) 48 V
(show image)
BP48VRM2U 48V Extended Battery Module (EBM) for 750VA, 1000VA and 1500VA SmartPro UPS Systems, 2U Rack/Tower 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite BP192V5RT2U UPS battery 192 V Tripp Lite BP192V5RT2U UPS battery 192 V
(show image)
BP192V5RT2U BP192V5RT2U External 192V 2U Rack-Mount Battery Pack for Select UPS Systems (BP192V5RT2U) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite BP48V27-2US UPS battery 48 V Tripp Lite BP48V27-2US UPS battery 48 V
(show image)
BP48V27-2US BP48V27-2US External 48V 2U Rack/Tower Battery Pack for select UPS Systems (BP48V27-2US) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite BP36V27-2US UPS battery 36 V Tripp Lite BP36V27-2US UPS battery 36 V
(show image)
BP36V27-2US BP36V27-2US External 36V Battery Pack for Select UPS Systems, 2U Rack/Tower 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite BP72V18-2US UPS battery 72 V Tripp Lite BP72V18-2US UPS battery 72 V
(show image)
BP72V18-2US BP72V18-2US External 72V 2U Rack/Tower Battery Pack for Select UPS Systems (BP72V18-2US) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite BP48V60RT3UTAA UPS battery 48 V Tripp Lite BP48V60RT3UTAA UPS battery 48 V
(show image)
BP48V60RT3UTAA 48V External Battery Pack Enclosure + DC Cabling for Select UPS Systems, 3U Rackmount / Tower 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite BP192V787C-1PH UPS battery 192 V Tripp Lite BP192V787C-1PH UPS battery 192 V
(show image)
BP192V787C-1PH External 192V Tower Battery Pack for select UPS Systems (BP192V787C-1PH ) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite BP48V24-2U UPS battery 48 V Tripp Lite BP48V24-2U UPS battery 48 V
(show image)
BP48V24-2U BP48V24-2U External 48V 2U Rack-mount Battery Pack Enclosure + DC Cabling for select UPS Systems (BP48V24-2U) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 2 distributor(s)
United Kingdom 3 distributor(s)
United States 1 distributor(s)