Jabra logo

Jabra 925-15-508-201 headphones/headset Wireless Neck-band, Ear-hook, Head-band Office/Call center Bluetooth Black

Brand:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
270246
Info modified on:
25 Sept 2024, 21:32:56
Bullet Points Jabra 925-15-508-201 headphones/headset Wireless Neck-band, Ear-hook, Head-band Office/Call center Bluetooth Black:
  • - Dual connectivity enables you to take calls from deskphones and smartphones/tablets around the office
  • - Noise-cancelling microphone and HD Voice deliver better customer conversations
  • - All-day use around the office, with 12 hours of battery time and up to 100 metres of range
  • - Optimised for use with all leading deskphones
  • - Easy to deploy and manage. Pre-charged base enables you to make calls straight away
  • - Simple desk phone connectivity for an ideal first wireless headset
  • - Noise cancelling microphone and HD voice deliver better customer conversations
  • - All-day use around the office, with 8 hours’ battery time, and up to 120 meters/395 feet range
  • - Optimized for use with all leading desk phones
Long product name Jabra 925-15-508-201 headphones/headset Wireless Neck-band, Ear-hook, Head-band Office/Call center Bluetooth Black:

Jabra PRO 925 BT, EMEA

Jabra 925-15-508-201 headphones/headset Wireless Neck-band, Ear-hook, Head-band Office/Call center Bluetooth Black:

The Jabra Pro 900 series is a professional wireless headset designed for maximum performance. Now everyone in your office can take advantage of the added productivity and comfort that wireless convenience delivers. Simple, intuitive and high quality, an all-in-one wireless solution.

Wireless headset series optimised for use with all leading desk phones and softphones. Some variants enable pairing with mobile devices, desk phones and softphones.

Short summary description Jabra 925-15-508-201 headphones/headset Wireless Neck-band, Ear-hook, Head-band Office/Call center Bluetooth Black:

Jabra 925-15-508-201, Wireless, Office/Call center, 1.02 oz (29 g), Headset, Black

Long summary description Jabra 925-15-508-201 headphones/headset Wireless Neck-band, Ear-hook, Head-band Office/Call center Bluetooth Black:

Jabra 925-15-508-201. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Office/Call center. Wireless range: 3937" (100 m). Weight: 1.02 oz (29 g). Product color: Black

Reasons to buy
Video
Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.