Fujitsu logo

Fujitsu ScanSnap S1300i + Adobe Acrobat XI Standard Sheet-fed scanner 600 x 600 DPI A4 Black, Silver

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44203
Info modified on:
26 Jun 2024, 06:29:01
Long product name Fujitsu ScanSnap S1300i + Adobe Acrobat XI Standard Sheet-fed scanner 600 x 600 DPI A4 Black, Silver:

A4, A5, A6, A8, CIS, 600dpi, USB 2.0, 1400g, Adobe Acrobat XI Standard

Fujitsu ScanSnap S1300i + Adobe Acrobat XI Standard Sheet-fed scanner 600 x 600 DPI A4 Black, Silver:

Performance in a compact size!
At nearly half the size of a sheet of paper, the ScanSnap S1300i is the smallest multi-page double-sided ScanSnap scanner for one-button ease of use at the desk or on the road. Stack up to 10 pages into the automatic document feeder (ADF) and press the blue button.

Faster two-sided multi-page scanning
ScanSnap S1300i scans both sides of each page at up to 12 pages per minute directly to PDF, searchable PDF, JPEG, or to office applications like Word or Excel®. The ScanSnap S1300i automatically recognizes the size of each document, detects and corrects for skew, and shows images in their proper orientation. You can even choose to have blank pages automatically removed.

Operates on USB Bus Power for Extra Portability
ScanSnap S1300i comes with an AC Adapter but for added mobile convenience, the ScanSnap S1300i can be powered though the computer’s USB ports* when an AC power source is not available.

*When using the USB bus power cable, the computer must have two USB ports; one for power feeding and the other for USB cable connection.

Ready to be used on a PC or Mac
The Quick Menu allows you to quickly transition between different scanning intentions.
Just press the scan button and choose what you want ScanSnap to do:

- ScanSnap Folder: Scan ‘outside-the-box’into virtually any application or cloud service from a PC (for Windows®)
- Scan to Folder: Store scans to a folder, network folder, or to SharePoint (PC) or iDisk (Mac)
- Scan to Email: Eliminate faxing and share electronic documents over email
- Scan Business Card: Scan business cards and automatically extract contact information
- Scan to Print: Use ScanSnap with your printer to create copies
- Scan to Word (.doc): Scan directly to an editable Word file
- Scan to Excel (.xls): Scan directly to an editable Excel file
- Scan to Mobile: link to an iPad or iPhone and select Android™ smartphones and tablets.
- Scan to Cloud: Scan to Evernote®, Google®Docs™, Salesforce CRM, Salesforce Chatter, SugarSync, SharePoint Online (for Windows®), and Dropbox.

Short summary description Fujitsu ScanSnap S1300i + Adobe Acrobat XI Standard Sheet-fed scanner 600 x 600 DPI A4 Black, Silver:

Fujitsu ScanSnap S1300i + Adobe Acrobat XI Standard, 8.5 x 14.2" (216 x 360 mm), 600 x 600 DPI, 16 ppm, 12 ppm, Sheet-fed scanner, Black, Silver

Long summary description Fujitsu ScanSnap S1300i + Adobe Acrobat XI Standard Sheet-fed scanner 600 x 600 DPI A4 Black, Silver:

Fujitsu ScanSnap S1300i + Adobe Acrobat XI Standard. Maximum scan size: 8.5 x 14.2" (216 x 360 mm), Optical scanning resolution: 600 x 600 DPI, ADF scan speed (b/w, A4): 16 ppm. Scanner type: Sheet-fed scanner, Product color: Black, Silver. Sensor type: CIS, Light source: RGB LED, Scan to: File, Image. Auto document feeder (ADF) input capacity: 10 sheets. Maximum ISO A-series paper size: A4, Scanning media types supported: Business Card, Envelopes, Photo paper, Plain paper, ISO A-series sizes (A0...A9): A4, A5, A6, A8

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.