location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu ScanSnap S1100 Deluxe Sheet-fed scanner 600 x 600 DPI A4 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ScanSnap S1100 Deluxe
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA03610-B011/ADOBE
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24517
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 10:27:08
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu ScanSnap S1100 Deluxe Sheet-fed scanner 600 x 600 DPI A4 Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Scanner type: Sheet-fed scanner 600 x 600 DPI
  • - Color scanning
  • - A4 Scanning media types supported: Business Card, Post Card(JPN)
  • - Maximum scan size: 8.5 x 34" (216 x 863 mm) Sensor type: CIS
  • - USB port
  • - Power supply type: USB 2.5 W
Long product name Fujitsu ScanSnap S1100 Deluxe Sheet-fed scanner 600 x 600 DPI A4 Black :
The short editorial description of Fujitsu ScanSnap S1100 Deluxe Sheet-fed scanner 600 x 600 DPI A4 Black

ScanSnap S1100 Deluxe, A4, A5, A6, B5, B6, CIS, 600dpi, USB 2.0, 2.5 W, 350g, Rack2-Filer Smart, Magic Desktop, Adobe Acrobat XI Standard
More>>>
Fujitsu ScanSnap S1100 Deluxe Sheet-fed scanner 600 x 600 DPI A4 Black:
The official marketing text of Fujitsu ScanSnap S1100 Deluxe Sheet-fed scanner 600 x 600 DPI A4 Black as supplied by the manufacturer

ScanSnap S1100 Deluxe is a product package of Fujitsu’s latest one-button scanning solution, ScanSnap S1100 and Rack2-Filer Smart’s digital file organising system with Magic Desktop. The two products complement each other seamlessly, and as a combined solution meet the demands of personal document organisation perfectly, may it be in a professional business environment, at home or on the move

The S1100 can scan from business card size to A4 and with the use of optional carrier sheets can even scan A3. A4 portrait documents can be scanned at speeds of less than 8 seconds per page. In addition to standard paper types the S1100 can scan plastic cards such as credit cards or membership identity cards.

Multiple page documents can be effortlessly scanned thanks to the continuous document feeding function which allows you to insert pages one after another without any extra button pressing by detecting automatically when a sheet enters and exits the scanner. It is also possible to scan doubled-sided documents using this method. To make scanning as simple as possible, ScanSnap inspects each document to decide if a document should be scanned in black and white or colour, what the size of the page being scanned is and eliminate blank pages, all of which serve to speed the scanning operation and minimise your storage requirements.

In addition each document will have misaligned text corrected (Auto Deskew) and each page will have its orientation automatically adjusted. The scanner offers two selectable paper paths, a straight path which is suitable for photos, postcards, business cards, plastic cards and the optional ScanSnap carrier sheet, and a U-turn path which is suitable for most common office paper.

Get more organised with the Deluxe bundle

ScanSnap S1100 Deluxe comes bundled with Rack2-Filer Smart and Magic Desktop (Windows only) – making it easy to organise, manage and use the data from document scans.

Rack2-Filer Smart allows you to save your scanned and existing digital data in realistic looking bookcases and files that can then be easily retrieved and flipped through – just like you would with regular paper files. Access and utilise this data anywhere through your cloud services; edit, add comments then save or redistribute via a smart mobile device.

Magic Desktop enables you to organise/edit image files or scan data imported from ScanSnap in a workspace simulating an actual desktop. It allows users to seamlessly organise their work by categorising data in groups and can also share information with a group via a built-in Facebook link.

Short summary description Fujitsu ScanSnap S1100 Deluxe Sheet-fed scanner 600 x 600 DPI A4 Black:
This short summary of the Fujitsu ScanSnap S1100 Deluxe Sheet-fed scanner 600 x 600 DPI A4 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu ScanSnap S1100 Deluxe, 8.5 x 34" (216 x 863 mm), 600 x 600 DPI, 7.5 sec/page, Sheet-fed scanner, Black, CIS

Long summary description Fujitsu ScanSnap S1100 Deluxe Sheet-fed scanner 600 x 600 DPI A4 Black:
This is an auto-generated long summary of Fujitsu ScanSnap S1100 Deluxe Sheet-fed scanner 600 x 600 DPI A4 Black based on the first three specs of the first five spec groups.

Fujitsu ScanSnap S1100 Deluxe. Maximum scan size: 8.5 x 34" (216 x 863 mm), Optical scanning resolution: 600 x 600 DPI, Flatbed scan speed (b/w, A4): 7.5 sec/page. Scanner type: Sheet-fed scanner, Product color: Black. Sensor type: CIS, Light source: RGB LED, Scan drivers: ScanSnap. Maximum ISO A-series paper size: A4, Scanning media types supported: Business Card, Post Card(JPN), ISO A-series sizes (A0...A9): A4, A5, A6. Standard interfaces: USB 2.0

Scanning
Maximum scan size *
8.5 x 34" (216 x 863 mm)
Optical scanning resolution *
600 x 600 DPI
Color scanning
Yes
Duplex scanning *
No
Film scanning
No
Flatbed scan speed (b/w, A4)
7.5 sec/page
Design
Scanner type *
Sheet-fed scanner
Product color *
Black
Performance
Sensor type *
CIS
Light source
RGB LED
Scan drivers
ScanSnap
Paper handling
Scanning media types supported
Business Card, Post Card(JPN)
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9)
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
Letter
Yes
Legal
Yes
Auto Document Feeder (ADF) media weight
52.3 - 209.3 g/m²
Ports & interfaces
USB port *
Yes
USB version
2.0
Standard interfaces
USB 2.0
Power
Power supply type *
USB
Power consumption (typical)
2.5 W
Power consumption (standby)
1 W
Power consumption (off)
0.5 W
Input voltage
5 V
System requirements
Minimum RAM
512 MB
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Professional
Mac operating systems supported
Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
41 - 95 °F
Weight & dimensions
Width
10.7" (273 mm)
Depth
1.87" (47.5 mm)
Height
1.34" (34 mm)
Weight
12.3 oz (350 g)
Packaging content
Drivers included
Yes
Bundled software
Rack2-Filer Smart (PC) Magic Desktop (PC) Adobe Acrobat XI Standard ScanSnap Organizer V4.1 (PC) Cardiris V4.0 (Mac) CardMinder V4.1 (PC) ABBYY FineReader Evernote Scan to Microsoft SharePoint 3.4 (PC)
Technical details
Sustainability certificates
ENERGY STAR
Compliance certificates
RoHS
Source Testseek summary Average rating
Reviews
Updated:
2014-09-21 01:32:29
Uk has collected 42 expert reviews for Fujitsu ScanSnap S1100 Deluxe Sheet-fed scanner 600 x 600 DPI A4 Black and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
goodgearguide.com.au
Updated:
2014-09-21 01:32:29
For many of us, a scanner isn't something that's high on our wishlist of tech gear. But there are still some interesting models out there, and compact ones at that. Fujitsu's SnapScan S1100 Portable Scanner is one of them, and it's very convenient if y...
Good Small and light, Convenient to use, Runs off USB...
Bad Business card scanning software isn’t great, A little noisy for a quiet office environment...
Bottom line This small, A4 scanner from Fujitsu is very convenient to use: it draws its power from a USB port and it can be used right there at your desk to scan loose sheets of paper one at a time. Some useful software ships with it, too, although its business ca...
75%
trustedreviews.com
Updated:
2014-09-21 01:32:29
If you need to scan documents when you're away from home or the office, conventional scanners are too bulky. There are plenty of portable devices around, but most can't do a decent job of scanning colour photos and many rely on generic scanning software...
Good Good custom-written software, High resolution for portable scanner, Good quality photo scans for portable...
Bad Can't scan from books or magazines, Doesn't automatically detect photos, No case provided...
Bottom line The Fujitsu ScanSnap S1100 scans a single A4 page at 300ppi in just 10s, which is surprisingly fast for a mobile scanner. If you add on the time to perform OCR, you can still obtain a page in 19s. The whole scanning system is heavily PDF-based and if you...
80%
expertreviews.co.uk
Updated:
2014-09-21 01:32:29
A typical scanner or multifunction peripheral isn't much use for anyone who needs to scan documents while out and about. Fortunately, Fujitsu is one of a few manufacturers producing highly portable compact devices for just such a need. The S1100 is the...
Bottom line This lightweight, compact mobile scanner seems a little fragile, but it's bundled with class-leading software that makes it a joy to use...
80%
computeractive.co.uk
Updated:
2014-09-21 01:32:29
Fujitsu's range of Scansnap scanners is designed to transfer single-page documents and business cards to your PC in digital form.Unlike flatbed scanners, the new Scansnap S1100 cannot scan books or other objects, but when it comes to scanning single do...
Good Software and hardware both worked well; good results; fast scans...
Bad Documents must each be fed manually...
Bottom line Shame there is no document feeder, but the S1100's combination of an attractive price and small size is hard to beat...
80%
itreviews.com
Updated:
2014-09-21 01:32:29
As long as printed paper continues to dominate our lives, we'll need document scanners. Fujitsu first introduced its ScanSnap range of portable colour scanners in 2003, and the S1100 is the smallest and lightest member of the family.Aimed at mobile u...
Bottom line A well put-together miniature scanner that punches well above its weight. It's fast, extremely versatile and the software is easy to use. The lack of TWAIN drivers isn't too much of a problem, given the wide array of output options. Any mobile professi...
0%
itpro.co.uk
Updated:
2014-09-21 01:32:29
The Fujitsu ScanSnap S1100 plugged into a laptopThe S1100 is Fujitsu's latest office document scanner. It's the most affordable device in a range that's designed for reliable scanning in moderate volumes, aimed at users who don't need the feat...
Bottom line Despite their similar price and features, the ScanSnap S1100 and HP's ScanJet Professional 1000 are surprisingly different. While the duplex HP comes with a soft case and feels built to last, the ScanSnap is easier to use and comes with an impressive a...
83%
pcadvisor.co.uk
Updated:
2014-09-21 01:32:29
Product Code: PA03610-B005 The Fujitsu ScanSnap S1100 is a very portable A4 document scanner, powered from a USB port Scanners come in all shapes and sizes, but it would be hard to imagine a model that was more portable than the Fujitsu ScanSnap S110...
Bottom line The Fujitsu ScanSnap S1100 is incredibly portable if not especially cheap. In the long run, it won’t prove quite as fast, accurate or as versatile as the Plustek, and the lack of TWAIN compliance could prove more than an annoyance. However, if portabi...
80%
macworld.co.uk
Updated:
2014-09-21 01:32:29
The Fujitsu ScanSnap S1100 is a very portable A4 document scanner, powered from a USB portScanners come in all shapes and sizes, but it would be hard to imagine a model that was more portable than the Fujitsu ScanSnap S1100. It's barely bigger than A4 – o...
Bottom line The Fujitsu ScanSnap S1100 is incredibly portable if not especially cheap. In the long run, it won't prove quite as fast, accurate or as versatile as the Plustek, and the lack of TWAIN compliance could prove more than an annoyance. However, if portability...
0%
alphr.com
Updated:
2014-09-21 01:32:29
We've seen many mobile scanners before, but the Fujitsu ScanSnap S1100 adds a neat new trick to the repertoire. The install CD comes with the usual ScanSnap Organizer and Abbyy FineReader OCR software, but it will also scan directly to the cloud. Feed it...
Bottom line Adds cloud scanning to the simple mobile template, and at a fair price for what you get...
83%
v3.co.uk
Updated:
2014-09-21 01:32:29
The Fujitsu ScanSnap S1100 is a lightweight portable scanner ideal for business users who regularly need to scan documents such as business cards, receipts and notes while on the move.With dimensions of 273 x 47.5 x 34mm and weighing 350g, the ScanSnap...
Bottom line The S1100 is a very useful device for those who travel regularly, or need to scan documents at their desk. At £135, it's a bit more expensive than some other scanners of a similar size, but the included functionality makes it a good investment.Rating:Pric...
80%
consumersearch.com
Updated:
2014-09-21 01:32:29
Good for a document scanner, terrific for a portable. The Fujitsu ScanSnap S1100 is a sheet-fed document scanner with 600 dpi resolution, so it won't be the best for scanning photos or complex graphics. That said, experts praise the clarity and quality of...
Good Small and light, Fast, Good scan quality...
Bad No document feeder, No duplex scanning, Won't work with generic drivers...
Bottom line The Fujitsu ScanSnap S1100 is the perfect traveling scanner. It weighs less than a pound, and it is about 11 inches long and less than 2 inches wide and high. Scans are fast and high quality, though the S1100 is more suited to scanning one or two items ra...
0%
Laptopmag.com
Updated:
2014-09-21 01:32:29
The smallest scanner the company has ever made, Fujitsu's $199 ScanSnap S1100, fits perfectly into tight spaces and has a unique paper output tray that guides documents over the top of the scanner back to the user. And with some of the fastest scanning...
Good Excellent scan quality, Vertical output makes scanning in tight spaces easy, Fast scanning time...
Bad Lacks TWAIN driver support, Document feeder tray a little flimsy...
Bottom line With its compact design, fast performance and superb scan quality, the Fujitsu ScanSnap S1100 is our top pick for portable scanners.
80%
geardiary.com
Updated:
2014-09-21 01:32:29
Tweet Tweet As I have moved further and further away from using paper and pen and more and more into eEverything having a good, high-speed scanner has become increasingly important. My Fujitsu ScanSnap S1500 is my workhorse. It handles up to 50 sheet...
Good Small and portable, Creates great scanned documents, Scans to Evernote, Converts documents with included OCR software, Runs of USB...
Bad Less included software than bigger more expensive siblings; Carrying case is extra...
0%
about.com
Updated:
2014-09-21 01:32:29
The Fujitsu ScanSnap S1100 is a portable document scanner that runs off of a single USB cable. It's quite fast and accurate in addition to being small, and it will automatically deskew scans so you don't need to worry about feeding paper in exactly at...
Good Portable, Runs via USB cable, Extremely small, Great job on business cards, even international ones, Easy to use...
Bad One page at a time scanning, No carrying case...
90%
maclife.com
Updated:
2014-09-21 01:32:29
Nearly everything in our lives has gone digital, but photos, receipts, and docs like newspaper clippings and electricity bills still come at us on a daily basis. Unfortunately, getting all that paper into your Mac isn’t as easy as cramming it into the...
Good Portable design. Easy to use with default settings.
Bad Can be a little slow. Not suited for scanning photographs. Scans one sheet at a time.
Bottom line The quality of photo scans stumbles, but for all sorts of text-based documents, the ScanSnap S1100 is a mighty mini scanner. Product ScanSnap S1100 Portable Scanner Company Fujitsu Contact fujitsu.com Price $199.99 Requirements Mac OS 10.4 or l...
70%
mobilemag.com
Updated:
2014-09-21 01:32:29
The Fujitsu ScanSnap S1100 scanner might just be the ultimate portable scanner. Ultra-mobile, high-quality, easy to use and surprisingly fast; the hardware’s solid, the software is versatile and the bundle is very affordable. In fact, it seems to have...
90%
the-gadgeteer.com
Updated:
2014-09-21 01:32:29
The ScanSnap Color Scanner from Fujitsu is one of those products that surprised me when I first used it. It surprised me because it works so well. The scanning was surprisingly fast and the scanned images were a perfect copy. I had to stop myself fro...
Good Fast scanning, Supports business cards and other plastics cards, Ability to clean rollers and camera, PC and MAC compatible.
Bad No case included, No ability to scan multiple pages...
0%
macworld.com
Updated:
2014-09-21 01:32:29
The Fujitsu ScanSnap S1100 is a small and light USB-powered document scanner that manages to keep many—but not all—of the features found in its popular desktop siblings. Unlike the rest of the ScanSnap lineup, the S1100 is a scanner, meaning it scans...
Good Portable, USB bus-powered...
Bad No automatic document feeder, No duplex scanning, Not TWAIN compliant...
Bottom line For anyone looking for a light-duty, portable document scanner, the ScanSnap S1100 is worth a look. It offers easy-to-use presets for scanning to Microsoft Office applications as well as cloud services like Evernote and Google Docs, but its single-she...
70%
techworld.com
Updated:
2014-09-21 01:32:29
The Fujitsu ScanSnap S1100 is a small and light USB-powered document scanner that manages to keep many, but not all, of the features found in its popular desktop siblings.Unlike the rest of the ScanSnap lineup, the S1100 is a simplex scanner, meaning...
Bottom line For anyone looking for a light-duty, portable document scanner, the ScanSnap S1100 is worth a look. It offers easy-to-use presets for scanning to Microsoft Office applications as well as cloud services like Evernote and Google Docs, but its single-she...
0%
electronista.com
Updated:
2014-09-21 01:32:29
When you want to carry a scanner with you, try the ScanSnap S1100, which fits into any bag easily. With a tiny footprint, this device delivers scans that rival other desktop documents scanners...
Good Compact, Design protects against dust, Design provides easy cleaning of critical components, Onebutton operation yields high quality results, Automatically ignores blank pages, Autocorrects for pages fed in upside down (bottom first), Fast scan time, Above average OCR software, No external power adapter required...
Bad OCR scanning quality may be inconsistent, Feeding documents while sitting challenging, Photographs may lose shadow detail.
Bottom line The Fujitsu ScanSnap S1100 is well suited for its primary role: Quality scanning and organizing records and documents for the highly mobile user. It is ultra-compact and very easy to use. The included software speeds things along by ignoring blank page...
90%
macnn.com
Updated:
2014-09-21 01:32:29
When you want to carry a scanner with you, try the ScanSnap S1100, which fits into any bag easily. With a tiny footprint, this device delivers scans that rival other desktop documents scanners. Compact.Design protects against dust.Design provides...
90%
computerworld.com
Updated:
2014-09-21 01:32:29
These days, many of us who need copies of documents away from the office are relegated to strategies such as snapping photos with our cell phones and e-mailing them to ourselves. That's fine if it's only once in a while, but if you deal with a lot of d...
Bottom line Fujitsu's ScanSnap S1100 is an excellent way to be able to scan documents into your computer for storage and/or reference, especially when you're traveling or if you have limited space on your desk.Barbara Krasnoff is reviews editor at Computerworld. Wh...
0%
mymac.com
Updated:
2014-09-21 01:32:29
My niece is getting married later this year, and as the “technology guru” of the family, I’ve been asked to put together a slide show of the happy couple for the wedding. Christmas Day I brought my MacBook and ScanSnap S1100 over to the house and proceeded to scan about 140 photos into iPhoto in less than one hou...
80%
pcmag.com
Updated:
2014-09-21 01:32:29
Fujitsu has a solid track record with its ScanSnap line, delivering one impressive scanner after another. With the ScanSnap S1100 ($199 direct), however, the company's outdone itself, bringing a whole category of portable scanner back to life. As with...
Good Portable document and business card scanner. Gets power over USB connection.
Bad Lack of a standard driver means you can't scan from within most programs that include a scan command.
Bottom line The Fujitsu ScanSnap S1100 is highly portable and easy to use, but like other ScanSnap models, it doesn't come with a standard scan driver, which would give it more flexibility. Buy it now...
70%