Fujitsu logo

Fujitsu ScanSnap S1100 + Adobe Acrobat XI Standard Sheet-fed scanner 600 x 600 DPI A4 Black

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26498
Info modified on:
26 Jun 2024, 10:36:20
Long product name Fujitsu ScanSnap S1100 + Adobe Acrobat XI Standard Sheet-fed scanner 600 x 600 DPI A4 Black:

A4, A5, A6, B5, B6, CIS, 600dpi, USB 2.0, 2.5 W, 350g, incl. Adobe Acrobat XI Standard

Fujitsu ScanSnap S1100 + Adobe Acrobat XI Standard Sheet-fed scanner 600 x 600 DPI A4 Black:

The ScanSnap designed to go wherever you go

This featherweight champion packs quite a punch. The ScanSnap S1100 is our most mobile ScanSnap ever. Its weight (350grams) makes it feel almost non-existent in a case, and its dimensions let it fit practically anywhere. Scan all the paperwork you encounter from full-size documents to business cards and receipts and quickly get them out of the way and off your mind.

Scan at speeds that won't slow you down

The paperwork that you pick-up along the way, can go away quickly. Scan a colour, A4 sheet in speeds of 8 pages per minute roughly 7.5 seconds per page. Business cards and receipts even faster. And with Continuous Feed Detection (CFD), just insert the next page, ScanSnap takes the paper in and the effort out.

Single USB Bus Power

Travel lighter. Just one included USB cable is all you need.

Scan plastic cards

The ScanSnap S1100 can accommodate scanning plastic cards so you can finally back up the important data you carry around in your wallet.
*Card type ISO 7810,ID-1 format = 86 x 54 mm (supports embossed cards)

Ready to be used on a PC or Mac

The optional Quick Menu allows you to quickly transition between different scanning intentions. Just press the scan button and choose what you want the ScanSnap to do:

Scan to Folder: Store scans to a folder, network folder, or to SharePoint (PC)
Scan to Email: Eliminate faxing and share electronic documents over email
Scan Business Card: Scan business cards and automatically extract contact information
Scan to Print: Use ScanSnap with your printer to create copies
Scan to Word (.doc): Scan directly to an editable Word file
Scan to Excel (.xls): Scan directly to an editable Excel file
Scan to Microsoft SharePoint, Scan to SalesForce chatter
Scan to iPhone®/iPad® or Android™ devices
Scan to Cloud: Scan to Dropbox, Evernote®, Google® DocsTM* and/or SugarSync

Scan to Mobile

The S1100 supports wireless scanning to iPad®, iPhone® and Android™ devices for convenient viewing via the mobile app ScanSnap Connect Application*. The application supports many devices running Android 2.2 or later versions.

More Ways to Scan to Cloud

Like all current ScanSnap models, the S1100 can link to cloud services Dropbox, Evernote, Google Docs™, Salesforce CRM and SharePoint Online (for Windows®). It also brings some additional cloud syncing functions: Scan to SugarSync and Scan to Salesforce Chatter as well as Scansnap folder for Win OS only where you can scan into your preferred cloud service when no scan interface is available through the import capability.

Short summary description Fujitsu ScanSnap S1100 + Adobe Acrobat XI Standard Sheet-fed scanner 600 x 600 DPI A4 Black:

Fujitsu ScanSnap S1100 + Adobe Acrobat XI Standard, 8.5 x 34" (216 x 863 mm), 600 x 600 DPI, 7.5 sec/page, Sheet-fed scanner, Black, CIS

Long summary description Fujitsu ScanSnap S1100 + Adobe Acrobat XI Standard Sheet-fed scanner 600 x 600 DPI A4 Black:

Fujitsu ScanSnap S1100 + Adobe Acrobat XI Standard. Maximum scan size: 8.5 x 34" (216 x 863 mm), Optical scanning resolution: 600 x 600 DPI, Flatbed scan speed (b/w, A4): 7.5 sec/page. Scanner type: Sheet-fed scanner, Product color: Black. Sensor type: CIS, Light source: RGB LED, Scan drivers: ScanSnap. Maximum ISO A-series paper size: A4, Scanning media types supported: Business Card, Post Card(JPN), ISO A-series sizes (A0...A9): A4, A5, A6. Standard interfaces: USB 2.0

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.