location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Invicta Victoria Barbecue Cart Charcoal (fuel) Black, Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Invicta Check ‘Invicta’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Victoria
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
414
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3244337041405
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Invicta: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28929
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 15:50:14
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Invicta Victoria Barbecue Cart Charcoal (fuel) Black, Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Barbecue Cart Rectangular Charcoal (fuel)
  • - Top surface type: Griddle
  • - 1 zone(s) Cooking surface (W x D): 22 x 11" (560 x 280 mm)
  • - 2 wheel(s) 2 leg(s)
  • - Storage shelf
  • - Black, Stainless steel
More>>>
Short summary description Invicta Victoria Barbecue Cart Charcoal (fuel) Black, Stainless steel:
This short summary of the Invicta Victoria Barbecue Cart Charcoal (fuel) Black, Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

Invicta Victoria, Barbecue, Charcoal (fuel), 1 zone(s), Cart, Griddle, Black, Stainless steel

Long summary description Invicta Victoria Barbecue Cart Charcoal (fuel) Black, Stainless steel:
This is an auto-generated long summary of Invicta Victoria Barbecue Cart Charcoal (fuel) Black, Stainless steel based on the first three specs of the first five spec groups.

Invicta Victoria. Type: Barbecue, Heat source: Charcoal (fuel), Number of cooking zones: 1 zone(s). Form factor: Cart, Top surface type: Griddle, Product color: Black, Stainless steel. Number of wheels: 2 wheel(s), Number of legs: 2 leg(s). Width: 26" (660 mm), Depth: 28" (710 mm), Height: 38.6" (980 mm)