Canon logo

Canon PIXMA MX535 Inkjet A4 4800 x 1200 DPI Wi-Fi

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60750
Info modified on:
07 Mar 2024, 15:34:52
Long product name Canon PIXMA MX535 Inkjet A4 4800 x 1200 DPI Wi-Fi:

Pixma MX535 - A4, 4800 x 1200 dpi, 5,5 ipm, Fax, USB, Wi-Fi, Full dot LCD

Canon PIXMA MX535 Inkjet A4 4800 x 1200 DPI Wi-Fi:

- Cloud enabled All-In-One with print, copy, scan and fax functions
- Fully integrated 30-sheet Auto Document Feeder
- Easily share around the office with Wi-Fi connectivity
- Print from, and scan to mobile devices with PIXMA Printing Solutions app
- PIXMA Cloud Link, Google Cloud Print and Apple AirPrint support

Advanced Wi-Fi All-In-One
Bring productivity to your home office with this stylish cloud enabled All-In-One offering exceptional quality print, copy, scan and fax functions. Sharing functions between multiple PCs is easy using wireless connection. The compact FastFront design simplifies paper loading and ink replacement.

Smart device and cloud printing
With PIXMA Cloud Link you can print photos and documents from cloud services like Evernote and Dropbox using just your smart device and PIXMA Printing Solutions app. The same app lets you enjoy printing from, and scanning to, your smart devices anywhere in the home or office. Apple AirPrint and Google Cloud Print support is also provided.

High-quality, fast
Canon’s FINE ink technology ensures fast, superior quality printing every time – from vivid and glossy graphics to business documents of outstanding clarity. Enjoy A4 document print speeds of 9.7 ipm mono or 5.5 ipm colour, an A4 colour page copies in around 24 seconds and 10x15cm borderless photo in approx. 46 seconds.

Save on ink and paper
Print more for less. Optional XL cartridges deliver significantly more pages and last longer between ink replacements – ideal if you print frequently - offering up to 50% savings per page compared to their standard equivalents. Auto 2-sided printing reduces the amount of paper you use and creates professional double-sided documents.

Auto Document Feeder
For maximum productivity, a fully-integrated 30-sheet Automatic Document Feeder makes scanning, copying or faxing of large documents quick and easy. With the USB port you can save scanned documents directly to USB memory stick.

Access Point Mode
With built-in Access Point mode this printer can create a network on demand allowing you to wirelessly print from and scan to smartphones or tablet devices direct to the printer without accessing a secure Wi-Fi network.

Short summary description Canon PIXMA MX535 Inkjet A4 4800 x 1200 DPI Wi-Fi:

Canon PIXMA MX535, Inkjet, Color printing, 4800 x 1200 DPI, Color copying, A4, Black

Long summary description Canon PIXMA MX535 Inkjet A4 4800 x 1200 DPI Wi-Fi:

Canon PIXMA MX535. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 4800 x 1200 DPI. Copying: Color copying. Scanning: Color scanning, Optical scanning resolution: 1200 x 2400 DPI. Faxing: Color faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Product color: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.