Canon logo

Canon PIXMA MX475 Inkjet A4 4800 x 1200 DPI Wi-Fi

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64272
Info modified on:
07 Mar 2024, 15:34:52
Long product name Canon PIXMA MX475 Inkjet A4 4800 x 1200 DPI Wi-Fi:

PIXMA MX475, 4in1, 4800 x 1200 dpi, A4, wi-fi, USB 2.0

Canon PIXMA MX475 Inkjet A4 4800 x 1200 DPI Wi-Fi:

Home office All-In-One with wireless connectivity and Auto Document Feeder
Print, copy, scan and fax with ease using this affordable Wi-Fi All-In-One. Share functions between multiple PCs as well as mobile devices and enjoy the optional cost effective XL ink cartridges.
- Affordable All-In-One printer with print, copy, scan and fax functions
- Wireless connectivity for easy sharing around the home or office
- Quick processing of multipage documents with 30 sheet Auto Document Feeder
- PIXMA Printing Solutions app, Google Cloud Print and Apple AirPrint support
- Enjoy A4 document print speed of 9.7 ipm mono/5.5 ipm colour

Short summary description Canon PIXMA MX475 Inkjet A4 4800 x 1200 DPI Wi-Fi:

Canon PIXMA MX475, Inkjet, Color printing, 4800 x 1200 DPI, Color copying, A4, Black

Long summary description Canon PIXMA MX475 Inkjet A4 4800 x 1200 DPI Wi-Fi:

Canon PIXMA MX475. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 4800 x 1200 DPI. Copying: Color copying. Scanning: Color scanning, Optical scanning resolution: 1200 x 2400 DPI. Faxing: Color faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Product color: Black

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.