location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Black Box ServSwitch Wizard KVM extender Transmitter & receiver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Black Box Check ‘Black Box’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ServSwitch Wizard
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ACU5502A-R3 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0822088068341 show
Category: KVM Extenders Check ‘Black Box’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Black Box: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31107
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Apr 2023 14:03:17
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Black Box ServSwitch Wizard KVM extender Transmitter & receiver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Full resolution range up to 1080p/1920 x 1200 for Single-Link DVI-D and 2560 x 1600 for Dual Link DVI-D.
  • - No compression, no delay of video data makes it ideal for video editing and simulation.
  • - Distance up to 50m with full resolution.
  • - Remote unit features 4-port USB hub to attach USB HID and USB 2.0 devices.
  • - Transparent USB support up to 12 Mbps for isochronous devices, such as mass storage, touchscreens and tablets.
  • - Analogue and embedded digital audio support.
  • - 256 byte EDID read and store for best plug-and-play functionality.
  • - Choose between one or two Single-Link and one Dual-Link DVI-D channel.
Long product name Black Box ServSwitch Wizard KVM extender Transmitter & receiver :
The short editorial description of Black Box ServSwitch Wizard KVM extender Transmitter & receiver

Wizard SRX Extender – DVI, USB 2.0, Audio
More>>>
Short summary description Black Box ServSwitch Wizard KVM extender Transmitter & receiver:
This short summary of the Black Box ServSwitch Wizard KVM extender Transmitter & receiver data-sheet is auto-generated and uses the product title and the first six key specs.

Black Box ServSwitch Wizard, Transmitter & receiver, Wired, 2350.4" (59.7 m), 2560 x 1600 pixels, Black, DVI-D

Long summary description Black Box ServSwitch Wizard KVM extender Transmitter & receiver:
This is an auto-generated long summary of Black Box ServSwitch Wizard KVM extender Transmitter & receiver based on the first three specs of the first five spec groups.

Black Box ServSwitch Wizard. Type: Transmitter & receiver, Connectivity technology: Wired, Maximum transfer distance: 2350.4" (59.7 m). Transmitter video port type: DVI-D, Transmitter local keyboard/mouse port type: USB. Receiver local video port type: DVI-D, Receiver local keyboard/mouse port type: USB. USB data transfer rates: 12 Mbit/s. Transmitter width: 2.95" (7.5 cm), Transmitter depth: 4.92" (12.5 cm), Transmitter height: 1.02" (2.6 cm)

Country Distributor
United Kingdom 1 distributor(s)
United States 1 distributor(s)