location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu fi-6770 Flatbed & ADF scanner 600 x 600 DPI A3 Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
fi-6770
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA03576-B165
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99041
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:53:26
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu fi-6770 Flatbed & ADF scanner 600 x 600 DPI A3 Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Scanner type: Flatbed & ADF scanner 600 x 600 DPI
  • - Color scanning Duplex scanning
  • - A3
  • - Maximum scan size: 11.7 x 16.5" (297 x 420 mm) Sensor type: CCD
  • - USB port
  • - Power supply type: AC 216 W
Long product name Fujitsu fi-6770 Flatbed & ADF scanner 600 x 600 DPI A3 Black, White :
The short editorial description of Fujitsu fi-6770 Flatbed & ADF scanner 600 x 600 DPI A3 Black, White

fi-6770 - A3-A8, CCD, 600dpi, Ultra SCSI, USB 2.0, 35kg
More>>>
Fujitsu fi-6770 Flatbed & ADF scanner 600 x 600 DPI A3 Black, White:
The official marketing text of Fujitsu fi-6770 Flatbed & ADF scanner 600 x 600 DPI A3 Black, White as supplied by the manufacturer

Advanced scanning intelligence, high reliability, increased productivity: The fi-6770 professional production scanner

Transform your paper documents into useful electronic data in a flash with the intelligent scanning features of the fi-6770 production scanner. Designed with outstanding paper handling, high scan speeds of up to 90ppm/180ipm and intelligent productivity enhancement features, the fi-6770 scanner delivers the automation and dependability needed for production scanning applications. The fi-6770’s innovative intelligent multi-feed function drastically improves the batch scanning process by allowing the ultrasonic double-feed detection sensor to be trained to ignore intentional overlapping documents such as photos, label stickers, or taped-on receipts.

PaperStream IP (32/64 Bit)
The PaperStream IP driver takes the work out of image cleanup when scanning invoices, ID cards, receipts, forms, or any other day to day paperwork. PaperStream IP automatically improves the image quality, removes unwanted backgrounds, and optimizes your scanned images for optical character recognition. It is fast and easy to use. Our latest innovation, Assisted Scan, allows users to replace poor images by visually selecting the image they lack rather than learning driver settings. If driver settings need to be adjusted for rare and difficult documents, our preview function allows scan operators to see their adjustments in real-time without time consuming re-scans. PaperStream IP works with both ISIS and TWAIN applications.

PaperStream Capture
PaperStream Capture makes advanced capture with Fujitsu scanners easier than before. PaperStream Capture has a streamlined User Interface to reduce training time and increase productivity. Not only have we provided users with the most common profiles used by customers—black and white, color, and auto-color—new profiles are easily created or modified through a wizard. We have organized the release screen so that batches can easily be suspended or continued. PaperStream Capture is also integrated with PaperStream IP’s assisted scanning for visual cleanup of documents. The reading of barcodes and patch codes make batch separation easy, improving document organization.

Centralized Efficiency
Whether the infrastructure is fixed or expanding, managing technology efficiently inside the organization is key to reducing total cost of ownership and the Fujitsu scanner provides system administrators with advanced software tools to centrally manage the scanner more productively and cost effectively.

- Agent, console and server remote scanner management;
- Real-time Fujitsu scanner inventory;
- Status and alert monitoring;
- Centralized driver update deployment;
- Consumable management.


High-impact scanning, low environmental impact
In keeping with Fujitsu’s long-standing commitment to safeguarding the environment, the fi-6770 is the latest business scanner to adhere to strictest ecological regulations throughout the entire manufacturing process. The design and manufacture of the fi-6770 meet Energy Star’s energy consumption requirements and the European Union’s Reduction of Hazardous Substances and Volatile Organic Compounds regulations.

Short summary description Fujitsu fi-6770 Flatbed & ADF scanner 600 x 600 DPI A3 Black, White:
This short summary of the Fujitsu fi-6770 Flatbed & ADF scanner 600 x 600 DPI A3 Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu fi-6770, 11.7 x 16.5" (297 x 420 mm), 600 x 600 DPI, 24 bit, 24 bit, 80 ppm, 160 ipm

Long summary description Fujitsu fi-6770 Flatbed & ADF scanner 600 x 600 DPI A3 Black, White:
This is an auto-generated long summary of Fujitsu fi-6770 Flatbed & ADF scanner 600 x 600 DPI A3 Black, White based on the first three specs of the first five spec groups.

Fujitsu fi-6770. Maximum scan size: 11.7 x 16.5" (297 x 420 mm), Optical scanning resolution: 600 x 600 DPI, Input color depth: 24 bit. Scanner type: Flatbed & ADF scanner, Product color: Black, White. Sensor type: CCD, Daily duty cycle (max): 15000 pages, Light source: WCC DL. Standard input capacity: 200 sheets. Maximum ISO A-series paper size: A3, ISO A-series sizes (A0...A9): A3, A4, A5, A6, Auto Document Feeder (ADF) media weight: 31 - 209 g/m²

Scanning
Maximum scan size *
11.7 x 16.5" (297 x 420 mm)
Optical scanning resolution *
600 x 600 DPI
Color scanning
Yes
Duplex scanning *
Yes
Input color depth
24 bit
Output color depth
24 bit
Film scanning
No
Grayscale levels
1024
ADF scan speed (b/w, A4)
80 ppm
Duplex ADF scan speed (b/w, A4)
160 ipm
Black/white scanning color modes
Grayscale, Monochrome
Design
Scanner type *
Flatbed & ADF scanner
Product color *
Black, White
Performance
Sensor type *
CCD
Light source
WCC DL
Daily duty cycle (max) *
15000 pages
Scan drivers
ISIS, TWAIN
Input capacity
Standard input capacity
200 sheets
Paper handling
Maximum ISO A-series paper size *
A3
ISO A-series sizes (A0...A9)
A3, A4, A5, A6
Letter
Yes
Legal
Yes
Auto Document Feeder (ADF) media weight
31 - 209 g/m²
Ports & interfaces
USB port *
Yes
USB version
2.0
Standard interfaces
Ultra SCSI, USB 1.1, USB 2.0
Power
Power supply type *
AC
Power consumption (typical)
216 W
Power consumption (standby)
6.6 W
Power consumption (off)
0.5 W
AC input frequency
50 - 60 Hz
Input voltage
100-240 V
System requirements
Windows operating systems supported
Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Server operating systems supported
Windows Server 2008, Windows Server 2008 R2 x64, Windows Server 2008 x64, Windows Server 2012 R2 x64, Windows Server 2012 x64
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
27.2" (690 mm)
Depth
19.7" (500 mm)
Height
13.5" (342 mm)
Weight
77.2 lbs (35 kg)
Packaging content
Bundled software
PapaerStream, Software Operation Panel, Error Recovery Guide, PaperStream Capture, ScanSnap Manager for fi Series, ABBYY FineReader for ScanSnap, Scanner Central Admin Agent
Technical details
Sustainability certificates
ENERGY STAR
Compliance certificates
RoHS