location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA iP8750 photo printer Inkjet 9600 x 2400 DPI A3+ (330 x 483 mm) Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iP8750
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8746B006 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4960999992167 show
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 405392
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jan 2024 13:47:11
The date of the most recent change of the data-sheet in Icecat's system
Canon 8746B006 user manual (2.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Canon PIXMA iP8750 photo printer Inkjet 9600 x 2400 DPI A3+ (330 x 483 mm) Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office 9600 x 2400 DPI A3+ (330 x 483 mm)
  • - Inkjet Borderless printing
  • - Printing colors: Black, Cyan, Gray, Magenta, Pigment matte black, Yellow
  • - Wi-Fi USB port
Guarantee: 2 years
Long product name Canon PIXMA iP8750 photo printer Inkjet 9600 x 2400 DPI A3+ (330 x 483 mm) Wi-Fi :
The short editorial description of Canon PIXMA iP8750 photo printer Inkjet 9600 x 2400 DPI A3+ (330 x 483 mm) Wi-Fi

Wireless, A3+, 9600 x 2400 dpi, 14.5 ipm Mono, 10.4 ipm Colour, USB, Wi-Fi 802.11b/g/n, 8.5kg
More>>>
Canon PIXMA iP8750 photo printer Inkjet 9600 x 2400 DPI A3+ (330 x 483 mm) Wi-Fi:
The official marketing text of Canon PIXMA iP8750 photo printer Inkjet 9600 x 2400 DPI A3+ (330 x 483 mm) Wi-Fi as supplied by the manufacturer

Enjoy stunning quality photos up to A3+ with this premium 6 single ink printer. Print wirelessly around the home including from smartphones, tablets and Wi-Fi cameras. Ideal for photo enthusiasts.

- Premium A3+ printer with wireless connectivity for photo enthusiasts
- 6-colour system includes grey ink for exceptional colour and mono prints
- Efficient individually replaceable single ink tanks and optional XL inks
- Printing from smartphones and tablets with Canon PRINT app
- Apple AirPrint, Google Cloud Print and Wireless PictBridge support

Premium A3+ photo printer
This premium photo printer, with a sophisticated design, boasts an advanced 6 colour ink system allowing you to print stunning quality photos in sizes from 10x15cm up to A3+ as well as documents - making it the ideal choice for photo enthusiasts.

Exceptional performance
The 6 colour system includes a grey ink for richer colour photos and stunning mono prints, while FINE print head technology with up to 9600dpi resolution delivers exceptional details for photo-lab quality results, fast.

Wireless connectivity
Use and share the printer wirelessly around the home. Download Canon PRINT app to print from your smart devices. Apple AirPrint and Google Cloud Print support is also provided. Print photos directly from wireless cameras using Wireless PictBridge.

Save money on ink
Print more for less. The single ink system with individually replaceable ink tanks means you only have to change the colour that runs out, reducing any wastage. The optional XL inks allow you to print more pages and offer savings of up to 30% per page compared with standard inks.

Get creative
It's easy to organise and print your photos with the My Image Garden sofware. It lets you search through your images and create attractive designs for printing, including directy onto printable discs. Enjoy access to a wide range of professional quality creative content with CREATIVE PARK PREMIUM.

Hybrid ink system
The dye-based inks (C, M, Y, GY and BK) produce stunning quality colour photos while the pigment black ink (PBK) is used to create documents with crisp, sharp text. Genuine Canon inks feature the ChromaLife100+ system, producing photo-lab quality photos that can also last a lifetime.

Find out more about the Canon PIXMA iP8750, its features and what it can do.
- Only change the ink which runs out
- Use and share wirelessly
- Canon PRINT app
- Tablet and smartphone ready
- Optional high yield inks
- Quality long lasting photos
- Print directly onto disc

Short summary description Canon PIXMA iP8750 photo printer Inkjet 9600 x 2400 DPI A3+ (330 x 483 mm) Wi-Fi:
This short summary of the Canon PIXMA iP8750 photo printer Inkjet 9600 x 2400 DPI A3+ (330 x 483 mm) Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PIXMA iP8750, Inkjet, 9600 x 2400 DPI, A3+ (330 x 483 mm), Borderless printing, Wi-Fi, Direct printing

Long summary description Canon PIXMA iP8750 photo printer Inkjet 9600 x 2400 DPI A3+ (330 x 483 mm) Wi-Fi:
This is an auto-generated long summary of Canon PIXMA iP8750 photo printer Inkjet 9600 x 2400 DPI A3+ (330 x 483 mm) Wi-Fi based on the first three specs of the first five spec groups.

Canon PIXMA iP8750. Print technology: Inkjet, Maximum resolution: 9600 x 2400 DPI. Maximum print size: A3+ (330 x 483 mm). Borderless printing. Wi-Fi. Direct printing. Product color: Black

Printing
Borderless printing *
Yes
Duplex printing
No
Print technology *
Inkjet
Maximum resolution *
9600 x 2400 DPI
Print speed (10x15 cm)
36 s
Print speed (ISO/IEC 24734) mono
14.5 ipm
Print speed (ISO/IEC 24734) color
10.4 ipm
Features
Market positioning *
Home & office
Product color *
Black
Number of print cartridges
6
Printing colors
Black, Cyan, Gray, Magenta, Pigment matte black, Yellow
Built-in display
No
Number of printing colors
6
Input & output capacity
Maximum input capacity
150 sheets
Paper handling
Maximum print size *
A3+ (330 x 483 mm)
ISO A-series sizes (A0...A9)
A3, A4, A5
ISO B-series sizes (B0...B9)
B4, B5
Envelopes sizes
10, DL
Printing sizes
10 x 15, 13 x 18 cm
Borderless printing media sizes
25x30, 10x15, A3, A3+, A4, Letter
Recommended media weight
64 - 105, 300 g/m²
Photo stickers
Yes
Ports & interfaces
Direct printing *
Yes
USB port *
Yes
USB 2.0 ports quantity
1
SmartCard slot
No
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Bluetooth *
No
Performance
Card reader integrated
No
Sound pressure level (printing)
43.5 dB
Power
Power source *
AC
Power consumption (printing) *
23 W
Power consumption (standby)
1.9 W
Power consumption (sleep)
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows RT, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Other operating systems supported
Android, iOS
Operational conditions
Operating temperature (T-T)
15 - 30 °C
Operating relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
23.2" (590 mm)
Depth
13" (331 mm)
Height
6.26" (159 mm)
Weight
18.7 lbs (8.5 kg)
Packaging data
Drivers included
Yes
Bundled software
My Image Garden Quick Menu Easy-WebPrint EX
Logistics data
Harmonized System (HS) code
84433210
Other features
Mac compatibility
Yes
LED indicators
Yes
Maximum input capacity (photo paper)
20 sheets
Source Testseek summary Average rating
Reviews
Updated:
2014-09-24 02:44:04
Uk has collected 9 expert reviews for Canon PIXMA iP8750 photo printer Inkjet 9600 x 2400 DPI A3+ (330 x 483 mm) Wi-Fi and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
techadvisor.co.uk
Updated:
2014-09-24 02:44:04
For many people, home photo printing is a matter of rushing out small family snaps with the occasional A4 portrait for those specially memorable occasions. For more dedicated photographers and illustrators, something larger with a greater degree of qualit...
Bottom line Canon's PIXMA iP8750 is the A3+ inkjet printer that serious photographers and illustrators have been waiting for - low on frills, easy to use and high on quality.Tags:PrintingBest prices todayRetailer Price Delivery  Price comparision from, and manufactu...
80%
alphr.com
Updated:
2014-12-24 03:35:46
The Pixma iP8750 is a decent compromise for anybody who wants a photo printer capable of delivering A3+ prints, but doesn't have the space or budget for the Canon Pixma Pro-100 . Smaller and lighter, it consumes just over half the desk space of the Pro-1...
Bottom line Delivers top-quality poster-sized prints and can turn its hand to documents, too...
80%
expertreviews.co.uk
Updated:
2018-03-23 01:46:30
The Pixma iP8750 has a very high resolution, printing photos at up to 9,600 x 2,400dpi, with a droplet size of only 1pl. Such numbers should be taken with a grain of salt, though: our prints looked beautifully sharp, but no more so than the output from th...
Good A3+ photo printing, Pics are nice and sharp, Everyday prints are quite economical...
Bad Colour reproduction is merely alright, It's a printer only – no scanner, No Ethernet...
Bottom line A solid inkjet that delivers top-quality poster-sized prints and can turn its hand to documents, too...
100%
techworld.com
Updated:
2014-09-24 02:44:04
For many people, home photo printing is a matter of rushing out small family snaps with the occasional A4 portrait for those specially memorable occasions. For more dedicated photographers and illustrators, something larger with a greater degree of qualit...
Bottom line Canon's PIXMA iP8750 is the A3+ inkjet printer that serious photographers and illustrators have been waiting for - low on frills, easy to use and high on quality...
0%
Brand Image Article code product Stock Price from
Canon Pro-10S photo printer Inkjet 4800 x 2400 DPI A3+ (330 x 483 mm) Wi-Fi Canon Pro-10S photo printer Inkjet 4800 x 2400 DPI A3+ (330 x 483 mm) Wi-Fi
(show image)
9983B009 Pro-10S 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA PRO-100S photo printer Inkjet 4800 x 2400 DPI A3+ (330 x 483 mm) Wi-Fi Canon PIXMA PRO-100S photo printer Inkjet 4800 x 2400 DPI A3+ (330 x 483 mm) Wi-Fi
(show image)
9984B009 PRO-100S 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA iX6850 photo printer Inkjet 9600 x 2400 DPI A3+ (330 x 483 mm) Wi-Fi Canon PIXMA iX6850 photo printer Inkjet 9600 x 2400 DPI A3+ (330 x 483 mm) Wi-Fi
(show image)
8747B006 iX6850 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA PRO-1 photo printer Inkjet 4800 x 2400 DPI A3+ (330 x 483 mm) Canon PIXMA PRO-1 photo printer Inkjet 4800 x 2400 DPI A3+ (330 x 483 mm)
(show image)
4786B009 PRO-1 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
España 4 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Polska 3 distributor(s)
Österreich 2 distributor(s)
United Kingdom 2 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Sverige 3 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Italia 1 distributor(s)
Belgium 1 distributor(s)
Lithuania 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
México 1 distributor(s)