location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA MX535 Inkjet A4 4800 x 1200 DPI Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MX535
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8750B009 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4960999990385
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 194356
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Feb 2023 15:32:58
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon PIXMA MX535 Inkjet A4 4800 x 1200 DPI Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Inkjet Color printing
  • - 4800 x 1200 DPI
  • - A4
  • - Color copying Color scanning Color faxing
  • - Apple AirPrint, Google Cloud Print, PIXMA Cloud Link
  • - USB port Wi-Fi
  • - 18.7 lbs (8.5 kg)
Guarantee: 2 years
Long product name Canon PIXMA MX535 Inkjet A4 4800 x 1200 DPI Wi-Fi :
The short editorial description of Canon PIXMA MX535 Inkjet A4 4800 x 1200 DPI Wi-Fi

Pixma MX535 - A4, 4800 x 1200 dpi, 5,5 ipm, Fax, USB, Wi-Fi, Full dot LCD
More>>>
Canon PIXMA MX535 Inkjet A4 4800 x 1200 DPI Wi-Fi:
The official marketing text of Canon PIXMA MX535 Inkjet A4 4800 x 1200 DPI Wi-Fi as supplied by the manufacturer

- Cloud enabled All-In-One with print, copy, scan and fax functions
- Fully integrated 30-sheet Auto Document Feeder
- Easily share around the office with Wi-Fi connectivity
- Print from, and scan to mobile devices with PIXMA Printing Solutions app
- PIXMA Cloud Link, Google Cloud Print and Apple AirPrint support

Advanced Wi-Fi All-In-One
Bring productivity to your home office with this stylish cloud enabled All-In-One offering exceptional quality print, copy, scan and fax functions. Sharing functions between multiple PCs is easy using wireless connection. The compact FastFront design simplifies paper loading and ink replacement.

Smart device and cloud printing
With PIXMA Cloud Link you can print photos and documents from cloud services like Evernote and Dropbox using just your smart device and PIXMA Printing Solutions app. The same app lets you enjoy printing from, and scanning to, your smart devices anywhere in the home or office. Apple AirPrint and Google Cloud Print support is also provided.

High-quality, fast
Canon’s FINE ink technology ensures fast, superior quality printing every time – from vivid and glossy graphics to business documents of outstanding clarity. Enjoy A4 document print speeds of 9.7 ipm mono or 5.5 ipm colour, an A4 colour page copies in around 24 seconds and 10x15cm borderless photo in approx. 46 seconds.

Save on ink and paper
Print more for less. Optional XL cartridges deliver significantly more pages and last longer between ink replacements – ideal if you print frequently - offering up to 50% savings per page compared to their standard equivalents. Auto 2-sided printing reduces the amount of paper you use and creates professional double-sided documents.

Auto Document Feeder
For maximum productivity, a fully-integrated 30-sheet Automatic Document Feeder makes scanning, copying or faxing of large documents quick and easy. With the USB port you can save scanned documents directly to USB memory stick.

Access Point Mode
With built-in Access Point mode this printer can create a network on demand allowing you to wirelessly print from and scan to smartphones or tablet devices direct to the printer without accessing a secure Wi-Fi network.

Short summary description Canon PIXMA MX535 Inkjet A4 4800 x 1200 DPI Wi-Fi:
This short summary of the Canon PIXMA MX535 Inkjet A4 4800 x 1200 DPI Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PIXMA MX535, Inkjet, Color printing, 4800 x 1200 DPI, Color copying, A4, Black

Long summary description Canon PIXMA MX535 Inkjet A4 4800 x 1200 DPI Wi-Fi:
This is an auto-generated long summary of Canon PIXMA MX535 Inkjet A4 4800 x 1200 DPI Wi-Fi based on the first three specs of the first five spec groups.

Canon PIXMA MX535. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 4800 x 1200 DPI. Copying: Color copying. Scanning: Color scanning, Optical scanning resolution: 1200 x 2400 DPI. Faxing: Color faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Product color: Black

Printing
Duplex printing mode
Auto
Print technology *
Inkjet
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (ISO/IEC 24734) mono
9.7 ipm
Print speed (ISO/IEC 24734) color
5.5 ipm
Copying
Copying *
Color copying
Time to first copy (color, normal)
24 s
Maximum number of copies
99 copies
Copier resize
25 - 400%
PC free copying
Yes
Scanning
Scanning *
Color scanning
Optical scanning resolution *
1200 x 2400 DPI
Maximum scan area
8.5 x 11.7" (216 x 297 mm)
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Input color depth
48 bit
Output color depth
24 bit
Fax
Faxing *
Color faxing
Fax resolution (black)
300 x 300 DPI
Fax resolution (color)
200 x 200 DPI
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Fax memory
50 pages
Features
Maximum duty cycle *
3000 pages per month
Number of print cartridges *
2
Input & output capacity
Total input capacity *
100 sheets
Paper input type
Paper tray
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 297 mm
Paper tray media types *
Envelopes, Glossy paper, Matte paper, Plain paper, T-shirt Transfer
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Envelopes sizes
10, DL
Photo paper sizes
10x15, 13x18, 20x25
Paper handling
Recommended media weight
64 - 105, 300 g/m²
Ports & interfaces
Standard interfaces
USB, Wireless LAN
USB port
Yes
USB 2.0 ports quantity
1
Optional connectivity
Bluetooth
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobile printing technologies
Apple AirPrint, Google Cloud Print, PIXMA Cloud Link
Performance
Card reader integrated
No
Sound power level (standby)
43 dB
Design
Product color *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Power
Power consumption (copying)
18 W
Power consumption (standby)
1.1 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows RT, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Other operating systems supported
Android, iOS
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Operating temperature (T-T)
15 - 30 °C
Weight & dimensions
Width
18" (458 mm)
Depth
15.2" (385 mm)
Height
7.87" (200 mm)
Weight
18.7 lbs (8.5 kg)
Packaging content
Drivers included
Yes
Bundled software
MP Driver with Scanning Utility Quick Menu My Image Garden
Other features
Downloadable software
Easy-WebPrint EX
Source Testseek summary Average rating
Reviews
Updated:
2014-08-29 01:07:56
Uk has collected 9 expert reviews for Canon PIXMA MX535 Inkjet A4 4800 x 1200 DPI Wi-Fi and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
gadgetspeak.com
Updated:
2014-08-29 01:07:55
The Canon PIXMA MX535 is a multifunction device that offers print, scan, copy and Fax capabilities. Other features include an ADF (Automatic Document Feed) and automatic Duplex printed to help save on paper. There is support for both wired and wireless...
76%
trustedreviews.com
Updated:
2014-08-29 01:07:56
What is the Canon PIXMA MX535? There are two classes of Canon inkjet all-in-one: the PIXMA MG range intended for photo enthusiasts and the PIXMA MX range, for the home and small office. The PIXMA MX535 has a lot to offer for probably under £100, though it...
Good Easy paper loading, ADF and fax as standard, Easy print from smartphone...
Bad No print from USB, Large footprint when running, Very noisy when printing...
Bottom line Canon PIXMA MX535 - Print Speeds Canon rates the PIXMA MX535 at speeds of 9.7ppm mono and 5.5ppm colour. Under test, we got close to these, with a speed of 8.7ppm on our 20-page mono text print, though the 5-page test only gave 5.7ppm. A draft mode print...
70%
digitalversus.com
Updated:
2014-08-29 01:07:56
The Canon Pixma MX535 is elegant, compact and convenient thanks to its automatic document feeder. Unfortunately, it prints slowly and with mediocre quality. Plus, it's lost the Ethernet and colour screen from the previous generation. If you're willing to...
Good Elegant, solid, compact design, Duplex, 30sheet auto document feeder, Cost per page: 5.8p, WiFi, Wireless PictBridge, Scantocloud/Pixma Cloud Link, Low power consumption & noise, ScantoUSB...
Bad Slow printing, Photo quality: lacks detail and has red overtones, Slow firstpageout time, No Ethernet, No memory card reader (just a USB port), No PostScript or PCL support, No touchscreen...
60%
techadvisor.co.uk
Updated:
2015-05-02 03:01:33
With any multifunction device, the challenge is how to cram in all of the features and allow them to be used properly. And that's without making the resulting model feel like a glorified Swiss Army Knife, rather than a printer /scanner/copier. Or, in the...
Bottom line Canon's MFD are ever-reliable, and the MX535 is very much a device that aims at excellence in all of its facilities, rather than merely concentrating on the printing. The latter isn't bad, though, and businesses and home offices alike should find it a ver...
80%
techadvisor.co.uk
Updated:
2015-07-30 01:07:10
PC Advisor reviews the best multifunction printers you can buy. The 15 best multifunction printers of 2015. Reviews of the best printer/ scanner /copiers you can buy in the UK. Best printers for value- and quality, and best printers for home- and business...
80%
gadgetspeak.com
Updated:
2015-08-08 02:09:57
The Canon Pixma MX535 measures 43x44x18cm with paper in the drop down input tray. For those wanting to print the odd page you have to remember to open the paper output tray at print time or you get an annoying message to remind you to do so. This would be...
76%
Brand Image Article code product Stock Price from
Canon PIXMA MX475 Inkjet A4 4800 x 1200 DPI Wi-Fi Canon PIXMA MX475 Inkjet A4 4800 x 1200 DPI Wi-Fi
(show image)
8749B009 MX475 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA MX725 Inkjet A4 9600 x 2400 DPI Wi-Fi Canon PIXMA MX725 Inkjet A4 9600 x 2400 DPI Wi-Fi
(show image)
6991B008 MX725 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA MX725 Inkjet A4 9600 x 2400 DPI Wi-Fi Canon PIXMA MX725 Inkjet A4 9600 x 2400 DPI Wi-Fi
(show image)
6991B009 MX725 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA MX925 Inkjet A4 9600 x 2400 DPI Wi-Fi Canon PIXMA MX925 Inkjet A4 9600 x 2400 DPI Wi-Fi
(show image)
6992B008 MX925 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)
Nederland 1 distributor(s)