location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Electrified EC.J5600.001 projector lamp 160 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Electrified Check ‘Electrified’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EC.J5600.001
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EC.J5600.001
Category:
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps Check ‘Electrified’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Electrified: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16952
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Dec 2018 10:28:29
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Electrified EC.J5600.001 projector lamp 160 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 160 W
  • - Service life of lamp: 3500 h
  • - Brand compatibility: Acer
Long product name Electrified EC.J5600.001 projector lamp 160 W :
The short editorial description of Electrified EC.J5600.001 projector lamp 160 W

160W, 3500 h, Electrified EC.J5600.001 E-Series Replacement Lamp
More>>>
Short summary description Electrified EC.J5600.001 projector lamp 160 W:
This short summary of the Electrified EC.J5600.001 projector lamp 160 W data-sheet is auto-generated and uses the product title and the first six key specs.

Electrified EC.J5600.001, 160 W, 3500 h, Acer, H5350 X1160 X1160P X1160PZ X1160Z X1260 XD1160 XD1160Z

Long summary description Electrified EC.J5600.001 projector lamp 160 W:
This is an auto-generated long summary of Electrified EC.J5600.001 projector lamp 160 W based on the first three specs of the first five spec groups.

Electrified EC.J5600.001. Bulb power: 160 W, Service life of lamp: 3500 h, Brand compatibility: Acer, Compatibility: H5350 X1160 X1160P X1160PZ X1160Z X1260 XD1160 XD1160Z

Brand Image Article code product Stock Price from
GO Lamps

GO Lamps GL259 projector lamp 160 W DLP
(show image)
GL259 GL259 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML10239 projector lamp 160 W
(show image)
ML10239 ML10239 0.00
(excl. VAT)
0 (incl. VAT)