location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Electrified TLP-LW10 projector lamp 275 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Electrified Check ‘Electrified’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TLP-LW10
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TLP-LW10
Category:
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps Check ‘Electrified’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Electrified: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13283
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Electrified TLP-LW10 projector lamp 275 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 275 W
  • - Service life of lamp: 2000 h
  • - Brand compatibility: Toshiba
Long product name Electrified TLP-LW10 projector lamp 275 W :
The short editorial description of Electrified TLP-LW10 projector lamp 275 W

275W, 2000h, TLP-LW10 E-Series Replacement Lamp
More>>>
Short summary description Electrified TLP-LW10 projector lamp 275 W:
This short summary of the Electrified TLP-LW10 projector lamp 275 W data-sheet is auto-generated and uses the product title and the first six key specs.

Electrified TLP-LW10, 275 W, 2000 h, Toshiba, TDP-T100 TDP-T99 TDP-TW100 TLP-T100

Long summary description Electrified TLP-LW10 projector lamp 275 W:
This is an auto-generated long summary of Electrified TLP-LW10 projector lamp 275 W based on the first three specs of the first five spec groups.

Electrified TLP-LW10. Bulb power: 275 W, Service life of lamp: 2000 h, Brand compatibility: Toshiba, Compatibility: TDP-T100 TDP-T99 TDP-TW100 TLP-T100

Brand Image Article code product Stock Price from
GO Lamps

GO Lamps GL218 projector lamp 275 W SHP
(show image)
GL218 GL218 0.00
(excl. VAT)
0 (incl. VAT)