location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE StorageWorks AJ845BT backup storage device Storage drive Tape Cartridge DAT 80 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
StorageWorks
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
DAT
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AJ845BT
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AJ845BT show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70527
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2022 09:34:59
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HPE StorageWorks AJ845BT backup storage device Storage drive Tape Cartridge DAT 80 GB
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Storage drive Tape Cartridge Black
  • - SAS
  • - Data storage type: DAT 2:1 5.25"
  • - Native capacity: 80 GB Compressed capacity: 160 GB
Long product name HPE StorageWorks AJ845BT backup storage device Storage drive Tape Cartridge DAT 80 GB :
The short editorial description of HPE StorageWorks AJ845BT backup storage device Storage drive Tape Cartridge DAT 80 GB

HP StorageWorks DAT 160 SAS Internal Tape Drive/Top Value
More>>>
Short summary description HPE StorageWorks AJ845BT backup storage device Storage drive Tape Cartridge DAT 80 GB:
This short summary of the HPE StorageWorks AJ845BT backup storage device Storage drive Tape Cartridge DAT 80 GB data-sheet is auto-generated and uses the product title and the first six key specs.

HPE StorageWorks AJ845BT, Storage drive, Tape Cartridge, SAS, 2:1, DAT, 5.25"

Long summary description HPE StorageWorks AJ845BT backup storage device Storage drive Tape Cartridge DAT 80 GB:
This is an auto-generated long summary of HPE StorageWorks AJ845BT backup storage device Storage drive Tape Cartridge DAT 80 GB based on the first three specs of the first five spec groups.

HPE StorageWorks AJ845BT. Product type: Storage drive, Media type: Tape Cartridge, Interface: SAS. Native capacity: 80 GB, Compressed capacity: 160 GB, Drive device, buffer size: 16 MB. Backup rate compressed performance: 49.3 GB/h, Backup rate native performance: 24.65 GB/h, Data transfer rate: 49.3 Gbit/s. Product color: Black. Weight: 5 lbs (2.27 kg)

Brand Image Article code product Stock Price from
HP StoreEver 1U SAS Rack-mount Kit Storage auto loader & library Tape Cartridge HP StoreEver 1U SAS Rack-mount Kit Storage auto loader & library Tape Cartridge
(show image)
AE459B StoreEver 1U SAS Rack-mount Kit 0.00
(excl. VAT)
0 (incl. VAT)
HP Mini-SAS Cable for DAT Internal Tape Drive Storage array Tape Cartridge HP Mini-SAS Cable for DAT Internal Tape Drive Storage array Tape Cartridge
(show image)
AP747A Mini-SAS Cable for DAT Internal Tape Drive 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks 3U Rack-mount SAS Kit Storage auto loader & library Tape Cartridge
(show image)
AG576A StorageWorks 3U Rack-mount SAS Kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks 1U SAS Rack Mount Kit Storage auto loader & library Tape Cartridge
(show image)
AE459A StorageWorks 1U SAS Rack Mount Kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks Tape Array 5300 Field Rack Storage auto loader & library Tape Cartridge
(show image)
C7508B StorageWorks Tape Array 5300 Field Rack 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)