location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE AJ760BT backup storage device Storage drive Tape Cartridge LTO 400 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AJ760BT
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AJ760BT show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85226
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2022 09:35:01
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HPE AJ760BT backup storage device Storage drive Tape Cartridge LTO 400 GB
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Storage drive Tape Cartridge
  • - Data storage type: LTO 2:1
  • - Native capacity: 400 GB Compressed capacity: 800 GB
  • - Mean time between failures (MTBF): 250000 h
  • - 33 W
Long product name HPE AJ760BT backup storage device Storage drive Tape Cartridge LTO 400 GB :
The short editorial description of HPE AJ760BT backup storage device Storage drive Tape Cartridge LTO 400 GB

Ultrium 920 SAS, LTO-3, 64MB, 2:1
More>>>
Short summary description HPE AJ760BT backup storage device Storage drive Tape Cartridge LTO 400 GB:
This short summary of the HPE AJ760BT backup storage device Storage drive Tape Cartridge LTO 400 GB data-sheet is auto-generated and uses the product title and the first six key specs.

HPE AJ760BT, Storage drive, Tape Cartridge, 2:1, LTO, 250000 h, 400 GB

Long summary description HPE AJ760BT backup storage device Storage drive Tape Cartridge LTO 400 GB:
This is an auto-generated long summary of HPE AJ760BT backup storage device Storage drive Tape Cartridge LTO 400 GB based on the first three specs of the first five spec groups.

HPE AJ760BT. Product type: Storage drive, Media type: Tape Cartridge, Compression ratio: 2:1. Native capacity: 400 GB, Compressed capacity: 800 GB, Drive device, buffer size: 64 MB. Backup rate compressed performance: 432 GB/h, Burst transfer rate: 320 MB/s, Sustained data transfer rate (compressed): 120 MB/s. Power requirements: 100 -240 VAC, 50/60 Hz, Power consumption (typical): 33 W. Size (imperial): 5.25", Weight: 22 lbs (9.98 kg)

Brand Image Article code product Stock Price from
HP StoreEver 3U SAS Rack-mount Kit Storage auto loader & library Tape Cartridge HP StoreEver 3U SAS Rack-mount Kit Storage auto loader & library Tape Cartridge
(show image)
AG576B StoreEver 3U SAS Rack-mount Kit 0.00
(excl. VAT)
0 (incl. VAT)
HP 1m with Power SAS Cable Storage array Tape Cartridge HP 1m with Power SAS Cable Storage array Tape Cartridge
(show image)
AE491A 1m with Power SAS Cable 0.00
(excl. VAT)
0 (incl. VAT)
HP 1m SAS Cable Storage array Tape Cartridge HP 1m SAS Cable Storage array Tape Cartridge
(show image)
AE490A 1m SAS Cable 0.00
(excl. VAT)
0 (incl. VAT)
HP StoreEver 1U SAS Rack-mount Kit Storage auto loader & library Tape Cartridge HP StoreEver 1U SAS Rack-mount Kit Storage auto loader & library Tape Cartridge
(show image)
AE459B StoreEver 1U SAS Rack-mount Kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StoreEver 3U SAS Rack-mount Kit Storage auto loader & library Tape Cartridge
(show image)
AG576B StoreEver 3U SAS Rack-mount Kit 0.00
(excl. VAT)
0 (incl. VAT)
HP Mini-SAS Cable for LTO Internal Tape Drive Storage array Tape Cartridge HP Mini-SAS Cable for LTO Internal Tape Drive Storage array Tape Cartridge
(show image)
AP746A Mini-SAS Cable for LTO Internal Tape Drive 0.00
(excl. VAT)
0 (incl. VAT)
HP StorageWorks Ultrium 448 External Tape Drive HP StorageWorks Ultrium 448 External Tape Drive
(show image)
DW017B#ABA1071 StorageWorks Ultrium 448 External Tape Drive 0.00
(excl. VAT)
0 (incl. VAT)
HP StorageWorks Ultrium 448 External Tape Drive HP StorageWorks Ultrium 448 External Tape Drive
(show image)
DW017B#ABA1052 StorageWorks Ultrium 448 External Tape Drive 0.00
(excl. VAT)
0 (incl. VAT)
HP StorageWorks Ultrium 448 External Tape Drive HP StorageWorks Ultrium 448 External Tape Drive
(show image)
DW017B#ABA-A1 StorageWorks Ultrium 448 External Tape Drive 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks Ultrium 448 SAS External Drive Storage drive Tape Cartridge DLT 200 GB
(show image)
DW086A StorageWorks Ultrium 448 SAS External Drive 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)