location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Spinpoint M HM500JI internal hard drive 500 GB 5400 RPM 8 MB 2.5" Serial ATA II

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Spinpoint M
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HM500JI
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HM500JI show
Show alternative article codes used in the online market place
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 205184
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jan 2019 09:13:00
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung Spinpoint M HM500JI internal hard drive 500 GB 5400 RPM 8 MB 2.5" Serial ATA II
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 500 GB 2.5" 5400 RPM Serial ATA II
  • - HDD
  • - Storage drive buffer size: 8 MB
  • - 3.7 oz (105 g)
Long product name Samsung Spinpoint M HM500JI internal hard drive 500 GB 5400 RPM 8 MB 2.5" Serial ATA II :
The short editorial description of Samsung Spinpoint M HM500JI internal hard drive 500 GB 5400 RPM 8 MB 2.5" Serial ATA II

500GB SATA II HDD, 5400 RPM, 2.5", 8MB
More>>>
Samsung Spinpoint M HM500JI internal hard drive 500 GB 5400 RPM 8 MB 2.5" Serial ATA II:
The official marketing text of Samsung Spinpoint M HM500JI internal hard drive 500 GB 5400 RPM 8 MB 2.5" Serial ATA II as supplied by the manufacturer

- Spinpoint M7
- capacity : 500 GB
- interface : Serial ATA 3.0 Gbps
- buffer memory : 8 MB
- ATA Security Mode Feature Set
- SATA Native Command Queuing Feature
- ATA S.M.A.R.T. Feature Set
- TuMR/PMR head with FOD technology
- Serial ATA 3.0Gbps Interface Support
- Load/Unload Head Technology
- SilentSeek™
- NoiseGuard™.

Short summary description Samsung Spinpoint M HM500JI internal hard drive 500 GB 5400 RPM 8 MB 2.5" Serial ATA II:
This short summary of the Samsung Spinpoint M HM500JI internal hard drive 500 GB 5400 RPM 8 MB 2.5" Serial ATA II data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Spinpoint M HM500JI, 500 GB, 5400 RPM, 8 MB, 2.5", Serial ATA II

Long summary description Samsung Spinpoint M HM500JI internal hard drive 500 GB 5400 RPM 8 MB 2.5" Serial ATA II:
This is an auto-generated long summary of Samsung Spinpoint M HM500JI internal hard drive 500 GB 5400 RPM 8 MB 2.5" Serial ATA II based on the first three specs of the first five spec groups.

Samsung Spinpoint M HM500JI. HDD capacity: 500 GB, HDD speed: 5400 RPM, Storage drive buffer size: 8 MB, HDD size: 2.5", Interface: Serial ATA II

Features
HDD capacity *
500 GB
HDD speed *
5400 RPM
Storage drive buffer size *
8 MB
HDD size *
2.5"
Interface *
Serial ATA II
Write speed
300 MB/s
Type *
HDD
Read speed
138 MB/s
Average seek time
8.9 ms
Average latency
5.6 ms
Bytes per sector
512
Start/stop cycles
600000
Power
Power consumption (typical)
7.6 W
Power consumption (standby)
7.2 W
Power consumption (PowerSave)
0.8 W
Power consumption (off)
0.2 W
Operating voltage
5 V
Start-up current
1 A
Operational conditions
Operating temperature (T-T)
5 - 55 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
8 - 90%
Storage relative humidity (H-H)
5 - 95%
Operating vibration
1.5 G
Operating altitude
-11811 - 118110.2" (-300 - 3000 m)
Non-operating altitude
-15748 - 590551.2" (-400 - 15000 m)
Operating shock
400 G
Non-operating shock
900 G
Weight & dimensions
Width
2.75" (69.8 mm)
Height
0.374" (9.5 mm)
Depth
3.94" (100 mm)
Weight
3.7 oz (105 g)
Other features
Power requirements
+5V±5
Dimensions (WxDxH)
2.75 x 3.94 x 0.374" (69.8 x 100 x 9.5 mm)
Internal
Yes
Drive ready time
4 s
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 03:08:30
Uk has collected 8 expert reviews for Samsung Spinpoint M HM500JI internal hard drive 2.5" 500 GB 5400 RPM Serial ATA II 8 MB but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
xbitlabs.com
Updated:
2011-10-04 03:08:24
These three hard drives, namely 500 GB Western Digital Scorpio Blue and Seagate Momentus 5400.6, as well as 640 GB Samsung SpinPoint M7E receive our Recommended Buy title...
0%
Country Distributor
United Kingdom 1 distributor(s)