location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother PT7100VP label printer Direct thermal 180 x 180 DPI 10 mm/sec TZ ABC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PT7100VP
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PT-7100VP show
Show alternative article codes used in the online market place
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 121756
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Brother PT7100VP label printer Direct thermal 180 x 180 DPI 10 mm/sec TZ ABC
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Direct thermal
  • - 180 x 180 DPI
  • - Print speed: 10 mm/sec
  • - Display: LCD
  • - 12.9 oz (365 g)
Long product name Brother PT7100VP label printer Direct thermal 180 x 180 DPI 10 mm/sec TZ ABC :
The short editorial description of Brother PT7100VP label printer Direct thermal 180 x 180 DPI 10 mm/sec TZ ABC

PT7100VP, 12mm, LCD, 365g, Black/Yellow
More>>>
Brother PT7100VP label printer Direct thermal 180 x 180 DPI 10 mm/sec TZ ABC:
The official marketing text of Brother PT7100VP label printer Direct thermal 180 x 180 DPI 10 mm/sec TZ ABC as supplied by the manufacturer

Brother PT-7100VP prints durable labels on demand with 3.5, 6, 9 & 12mm tape widths. Over 35 common electrical and audio/visual related symbols are included, making this a perfect introductory label printer for any professional electrician. Designed with a protective rubber hand grip, it is supplied complete with a practical carry case with space for the AC adaptor and favourite TZ tape.

Features
- Prints labels up to 12mm wide (TZ);
- 3.5mm, 6mm, 9mm & 12 mm wide tapes available;
- ABCD style keyboard;
- Time & Date printing function;
- 12 character 2 line LCD screen;
- Up to 9mm print size;
- Tape cutter;
- 35 electrical and audio/visual specific symbols;
- Handy carry case and mains adaptor included.

Short summary description Brother PT7100VP label printer Direct thermal 180 x 180 DPI 10 mm/sec TZ ABC:
This short summary of the Brother PT7100VP label printer Direct thermal 180 x 180 DPI 10 mm/sec TZ ABC data-sheet is auto-generated and uses the product title and the first six key specs.

Brother PT7100VP, ABC, TZ, Direct thermal, 180 x 180 DPI, 10 mm/sec, AAA

Long summary description Brother PT7100VP label printer Direct thermal 180 x 180 DPI 10 mm/sec TZ ABC:
This is an auto-generated long summary of Brother PT7100VP label printer Direct thermal 180 x 180 DPI 10 mm/sec TZ ABC based on the first three specs of the first five spec groups.

Brother PT7100VP. Keyboard layout: ABC. Tape type: TZ. Print technology: Direct thermal, Maximum resolution: 180 x 180 DPI, Print speed: 10 mm/sec. Battery type: AAA. Product color: Black, Yellow

Printing
Print technology *
Direct thermal
Maximum resolution *
180 x 180 DPI
Print speed *
10 mm/sec
Vertical printing
Yes
Paper handling
Maximum label width
0.472" (1.2 cm)
Performance
Tape type
TZ
Tape cutting
Manual
Underline
Yes
Design
Product color *
Black, Yellow
Display *
LCD
Design
Keyboard layout
ABC
Power
Battery type
AAA
Number of batteries supported
6
Weight & dimensions
Weight
12.9 oz (365 g)
Other features
Tape size
0.472" (1.2 cm)
Label type
9/6/3.5 mm
Dimensions (WxDxH)
4.21 x 7.99 x 2.24" (107 x 203 x 57 mm)
Memory capacity
80 characters
Power supply type
AC
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)