location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

EGLO ACENTO ceiling lighting G9 33 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
EGLO Check ‘EGLO’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ACENTO
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90365 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
9002759903657
Category:
Lamps etc. found on the ceiling of buildings.
Ceiling Lighting Check ‘EGLO’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by EGLO: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18078
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Apr 2024 21:17:01
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points EGLO ACENTO ceiling lighting G9 33 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1 bulb(s) G9 33 W
  • - Suitable for indoor use Suitable location: Bedroom, Children's room, Living room
  • - IP20
  • - Power source type: AC
  • - Chrome, Multicolor, White
Long product name EGLO ACENTO ceiling lighting G9 33 W :
The short editorial description of EGLO ACENTO ceiling lighting G9 33 W

G9-ECO, 1 x33W, Steel/Glass, Chrome / White, IP20
More>>>
Short summary description EGLO ACENTO ceiling lighting G9 33 W:
This short summary of the EGLO ACENTO ceiling lighting G9 33 W data-sheet is auto-generated and uses the product title and the first six key specs.

EGLO ACENTO, 1 bulb(s), G9, IP20, Chrome, Multicolor, White

Long summary description EGLO ACENTO ceiling lighting G9 33 W:
This is an auto-generated long summary of EGLO ACENTO ceiling lighting G9 33 W based on the first three specs of the first five spec groups.

EGLO ACENTO. Product color: Chrome, Multicolor, White, Suitable location: Bedroom, Children's room, Living room, Shape: Round. Fitting/cap type: G9, Number of bulbs: 1 bulb(s), Bulb power: 33 W. Power source type: AC, Input voltage: 220-240 V, AC input frequency: 50 - 60 Hz. Included bulb energy efficiency class (old): D

Country Distributor
Deutschland 1 distributor(s)