location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Walita RI7774/91 food processor 1000 W 1.5 L Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Walita
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Food processor RI7774/91
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RI7774/91 show
Show alternative article codes used in the online market place
Category:
Electric kitchen appliance used for chopping, mixing, or pureeing foods.
Food Processors Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48865
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Apr 2024 16:52:19
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips Walita RI7774/91 food processor 1000 W 1.5 L Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1.5 L Black
  • - Pulse function Ice crushing
  • - Bowl material: Plastic
  • - 1000 W
Long product name Philips Walita RI7774/91 food processor 1000 W 1.5 L Black :
The short editorial description of Philips Walita RI7774/91 food processor 1000 W 1.5 L Black

Effortless excellence
More>>>
Philips Walita RI7774/91 food processor 1000 W 1.5 L Black:
The official marketing text of Philips Walita RI7774/91 food processor 1000 W 1.5 L Black as supplied by the manufacturer

This state-of-the-art food processor has some of the most advanced technologies. Its versatility is ensured by 7 accessories which easily perform 30+ functions.

Short summary description Philips Walita RI7774/91 food processor 1000 W 1.5 L Black:
This short summary of the Philips Walita RI7774/91 food processor 1000 W 1.5 L Black data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Walita RI7774/91, 1.5 L, Black, Buttons, 47.2" (1.2 m), 2.2 lbs (1 kg), China

Long summary description Philips Walita RI7774/91 food processor 1000 W 1.5 L Black:
This is an auto-generated long summary of Philips Walita RI7774/91 food processor 1000 W 1.5 L Black based on the first three specs of the first five spec groups.

Philips Walita RI7774/91. Bowl capacity: 1.5 L, Product color: Black, Control type: Buttons. Bowl material: Plastic. Power: 1000 W, AC input voltage: 120-127 V, AC input frequency: 50 - 60 Hz. Bowl volume capacity liquid: 2 L, Dough bowl weight capacity: 3747.9 lbs (1700 kg), Bowl including lid and blender: SAN

Features
Bowl capacity *
1.5 L
Product color *
Black
Pulse function *
Yes
Ice crushing
Yes
Control type
Buttons
Variable speed *
Yes
Juice extractor
Yes
Cord length
47.2" (1.2 m)
Cord storage
Yes
Non-slip feet
Yes
Adjustable slicing disc
Yes
Bowl capacity flour
2.2 lbs (1 kg)
Bowl volume capacity liquid
2 L
Dough bowl weight capacity
3747.9 lbs (1700 kg)
Country of origin
China
Number of inserts/discs
2
Bowl including lid and blender
SAN
Features
Kneading tool, citrus press
PP
Knife holder, balloon beater
POM
Pusher, inner pusher
ABS, SAN
Dishwasher proof accessories
Yes
Technical details
Bowl volume capacity dry
3.4 L
Material
Bowl material *
Plastic
Power
Power *
1000 W
AC input voltage
120-127 V
AC input frequency
50 - 60 Hz
Other features
Functions
30
Accessories included
7
Packaging content
Recipe book
Yes
Balloon beater
Yes