location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP PS1810-8G Managed L2 Gigabit Ethernet (10/100/1000) Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PS1810-8G
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
J9833A#ABA?LA
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74079
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP PS1810-8G Managed L2 Gigabit Ethernet (10/100/1000) Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Managed L2 Web-based management
  • - Quality of Service (QoS) support
  • - Basic switching RJ-45 Ethernet ports quantity: 8
  • - 1000BASE-T, 100BASE-TX, 10BASE-T
  • - MAC address table: 8000 entries Switching capacity: 16 Gbit/s
Guarantee: Lifetime, advance replacement, next business day
Long product name HP PS1810-8G Managed L2 Gigabit Ethernet (10/100/1000) Gray :
The short editorial description of HP PS1810-8G Managed L2 Gigabit Ethernet (10/100/1000) Gray

HP PS1810-8G Switch
More>>>
HP PS1810-8G Managed L2 Gigabit Ethernet (10/100/1000) Gray:
The official marketing text of HP PS1810-8G Managed L2 Gigabit Ethernet (10/100/1000) Gray as supplied by the manufacturer












Short summary description HP PS1810-8G Managed L2 Gigabit Ethernet (10/100/1000) Gray:
This short summary of the HP PS1810-8G Managed L2 Gigabit Ethernet (10/100/1000) Gray data-sheet is auto-generated and uses the product title and the first six key specs.

HP PS1810-8G, Managed, L2, Gigabit Ethernet (10/100/1000), Full duplex

Long summary description HP PS1810-8G Managed L2 Gigabit Ethernet (10/100/1000) Gray:
This is an auto-generated long summary of HP PS1810-8G Managed L2 Gigabit Ethernet (10/100/1000) Gray based on the first three specs of the first five spec groups.

HP PS1810-8G. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 8. Full duplex. MAC address table: 8000 entries, Switching capacity: 16 Gbit/s. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u

Management features
Switch type *
Managed
Switch layer
L2
Quality of Service (QoS) support
Yes
Web-based management
Yes
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
8
Basic switching RJ-45 Ethernet ports type *
Gigabit Ethernet (10/100/1000)
Network
Networking standards *
IEEE 802.3, IEEE 802.3ab, IEEE 802.3u
10G support *
No
Copper ethernet cabling technology
1000BASE-T, 100BASE-TX, 10BASE-T
Port mirroring
Yes
Full duplex
Yes
Link aggregation
Yes
Broadcast storm control
Yes
Auto MDI/MDI-X
Yes
Auto-sensing
Yes
VLAN support
Yes
Data transmission
Switching capacity *
16 Gbit/s
Data transmission
Throughput
11.9 Mpps
MAC address table *
8000 entries
Latency (10-100 Mbps)
3.3 µs
Latency (1 Gbps)
2.3 µs
Jumbo frames support
Yes
Packet buffer memory
0.5 MB
Security
SSH/SSL support
Yes
Design
Rack mounting *
No
Product color
Gray
Performance
Internal memory
128 MB
Flash memory
8 MB
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Power consumption (typical)
7.2 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Weight & dimensions
Width
9.06" (230 mm)
Depth
9.65" (245 mm)
Height
1.73" (43.9 mm)
Weight
2.71 lbs (1.23 kg)
Source Testseek summary Average rating
Reviews
Updated:
2014-09-19 01:09:17
Uk has collected 4 expert reviews for HP PS1810-8G Managed L2 Gigabit Ethernet (10/100/1000) Grey and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
pcmag.com
Updated:
2014-09-19 01:09:17
HP recently expanded its portfolio for small business networks with the PS1810-8G switch. Small businesses generally have modest needs when it comes to switches. They need something that can support filesharing, printers, and maybe some collaboration feat...
Good Gigabit Ethernet. Power-over-Ethernet support. Easy management interface. Impressive warranty.
Bad Setup process marred by DHCP problems. Password protection disabled by default...
Bottom line Small business administrators looking for switching capabilities beyond the basics may find the HP PS1810 switch the right bang for their networking buck, despite a few issues...
70%
smallnetbuilder.com
Updated:
2014-09-19 01:09:17
When I think of Hewlett-Packard (HP), I think of PCs and printers. However, HP has an extensive line of networking gear for small, medium and large enterprise networks. I'm going to look at the HP PS1810-8G switch in this review.There are two models of th...
Good Easy 802.1q VLAN configuration, Power saving options, Lifetime warranty...
Bad Odd shape if not paired with HP Server, Limited Portbased VLAN flexibility, Limited QoS features...
0%