location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProLiant DL380p Gen8 12 LFF CTO Intel C600 LGA 2011 (Socket R) Rack (2U)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProLiant DL380p Gen8 12 LFF CTO
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
665552-B21?LA
Category:
Partially assembled platform or an unassembled kit of computer parts, which means that the server is cheaper and more customizable than a ready-made server.
Server Barebones Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 207792
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP ProLiant DL380p Gen8 12 LFF CTO Intel C600 LGA 2011 (Socket R) Rack (2U)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Rack (2U) Intel C600 LGA 2011 (Socket R)
  • - Number of processors supported: 2
  • - Number of DIMM slots: 24
  • - Number of storage drives supported: 12
  • - Hot-swap HDD bays
  • - USB 2.0 ports quantity: 6
Long product name HP ProLiant DL380p Gen8 12 LFF CTO Intel C600 LGA 2011 (Socket R) Rack (2U) :
The short editorial description of HP ProLiant DL380p Gen8 12 LFF CTO Intel C600 LGA 2011 (Socket R) Rack (2U)

ProLiant DL380p Gen8 12 LFF Configure-to-order Server
More>>>
HP ProLiant DL380p Gen8 12 LFF CTO Intel C600 LGA 2011 (Socket R) Rack (2U):
The official marketing text of HP ProLiant DL380p Gen8 12 LFF CTO Intel C600 LGA 2011 (Socket R) Rack (2U) as supplied by the manufacturer

What is your server bottleneck....storage, processing, expansion? No matter the bottleneck, the HP ProLiant DL380p Gen8 Server series can help. It sets the data center standard for 2U 2-socket rack servers with the latest in serviceability, enhanced configuration flexibility, customer-inspired design, and unmatched performance.

The DL380p Gen8 Server offers the perfect solution for the dynamic compute requirements of growing small businesses as well as demanding data centers.

Features

Improved Capacity and Performance on Compute and Storage
- Intel® Xeon® processor E5-2600 v2 product family offers increased performance, improved security and efficiency; ideal for demanding workloads.
- HP SmartMemory, with speeds up to 1866MHz, prevents data loss and downtime with enhanced error handling while improving workload performance and power efficiency.
- GPU compute support to maximize performance
- HP SmartCache, a controller-based caching solution, caches hot data onto lower latency SSDs providing up to 4x better workload performance.* *Feb. 2013, Performance and config as outlined in Whitepaper TC1211951

Unlock your Infrastructure’s Potential with HP’s Easy-to-Use Integrated Management and Support
- HP iLO Management Engine is a complete set of embedded features, standard on all ProLiant Gen8 servers. Includes HP iLO, HP Agentless Management, HP Active Health System, HP Intelligent Provisioning, and HP Embedded Remote Support.
- HP Insight Online with HP remote support provides 24X7 remote monitoring and anywhere, anytime personalized access to your IT and support status.
- HP Smart Update, including HP SUM, SPP and other products, reduces deployment time and update complexity by systematically and securely updating server infrastructure in the data center; in most cases the downtime is limited to a single reboot.

Energy Efficiency by Design
- HP Common Slot Power Supplies provide a new level of efficiency with 80 PLUS Titanium certification (96%) and new infrastructure power efficiencies with 277VAC and 380VDC input voltages.
- First in industry to include 3D array of temperature sensors to help precisely control server fans to direct cooling and reduce unnecessary fan power, saving on cooling costs.
- ENERGY STAR® qualified server configurations illustrate HP’s continued commitment to helping customers conserve energy and save money.

Redefining the Customer Experience with HP ProActive Insight Architecture
- User-inspired design features that prevent data loss, reduce downtime, and improve serviceability include HP SmartDrives, HP Smart Socket guides, "Easy Install" Rail kit options, and tool-less access to components.
- Integrated Lifecycle Automation provides a breakthrough in Converged Infrastructure management with simplified provisioning, proactive health monitoring and alerting, and automated firmware and system software maintenance.
- Dynamic Workload Acceleration converges storage, compute, and I/O to turbo-charge performance and resiliency while eliminating bottlenecks.
- Automated Energy Optimization reclaims space, power, and cooling resources needed for workloads and eliminates costly errors caused by manual operation activities in the data center.
- HP Proactive Insight Experience enables industry leading performance, uptime and productivity utilizing a proactive, personalized, simplified support experience.
- Microsoft and Windows NT are registered trademarks or trademarks of Microsoft Corporation in the U.S. and/or other countries. Novell and NetWare are registered trademarks or trademarks of Novell, Inc. Solaris is a registered trademark or trademark of Sun Microsystems, Inc., in the U.S. and/or other countries. Linux is a registered trademark or trademark of Linus Torvalds in the U.S. and/or other countries. Red Hat is a registered trademark or trademark of Red Hat, Inc., in the U.S. and/or other countries. SuSE and its logo are registered trademarks or trademarks of SuSE AG in the U.S. and/or other countries. UNIX is a registered trademark of The Open Group in the U.S. and other countries. All other product names mentioned herein may be trademarks of their respective companies.

Short summary description HP ProLiant DL380p Gen8 12 LFF CTO Intel C600 LGA 2011 (Socket R) Rack (2U):
This short summary of the HP ProLiant DL380p Gen8 12 LFF CTO Intel C600 LGA 2011 (Socket R) Rack (2U) data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProLiant DL380p Gen8 12 LFF CTO, Intel C600, LGA 2011 (Socket R), Intel, Intel® Xeon®, E5-2600, DDR3-SDRAM

Long summary description HP ProLiant DL380p Gen8 12 LFF CTO Intel C600 LGA 2011 (Socket R) Rack (2U):
This is an auto-generated long summary of HP ProLiant DL380p Gen8 12 LFF CTO Intel C600 LGA 2011 (Socket R) Rack (2U) based on the first three specs of the first five spec groups.

HP ProLiant DL380p Gen8 12 LFF CTO. Motherboard chipset: Intel C600, Processor socket: LGA 2011 (Socket R), Processor family: Intel. Supported memory types: DDR3-SDRAM. Storage drive sizes supported: 3.5", Supported storage drive interfaces: Serial Attached SCSI (SAS), Serial ATA, RAID levels: 0, 1, 1+0. Chassis type: Rack (2U). Width: 17.5" (445.5 mm), Depth: 29.5" (749.4 mm), Height: 3.44" (87.4 mm)

Processor
Motherboard chipset *
Intel C600
Processor socket *
LGA 2011 (Socket R)
Processor family
Intel
Number of processors supported *
2
Compatible processor series
Intel® Xeon®
Intel Xeon series
E5-2600
Memory
Number of DIMM slots *
24
Supported memory types *
DDR3-SDRAM
ECC
Yes
Storage
Number of storage drives supported *
12
Storage
Hot-swap HDD bays *
Yes
Storage drive sizes supported
3.5"
Supported storage drive interfaces
Serial Attached SCSI (SAS), Serial ATA
RAID levels
0, 1, 1+0
Ports & interfaces
USB 2.0 ports quantity *
6
Design
Chassis type *
Rack (2U)
Weight & dimensions
Width
17.5" (445.5 mm)
Depth
29.5" (749.4 mm)
Height
3.44" (87.4 mm)
Weight
41 lbs (18.6 kg)
Source Testseek summary Average rating
Reviews
Updated:
2014-09-24 10:02:15
Uk has collected 7 expert reviews for HP ProLiant DL380p Gen8 12 LFF CTO Intel C600 LGA 2011 (Socket R) Rack (2U) and the average expert rating is 91 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
91%
Source Review comments Score
itpro.co.uk
Updated:
2014-09-24 10:02:15
HP's power metering provides graphical views of consumption but you'll need a license upgrade to activate it.With its latest Gen8 ProLiant servers, HP has really pushed the boat out for remote management as they've been designed to virtually manage themse...
Bottom line The new ProLiant DL380p Gen8 is capable of taking on a wide range of roles in the datacentre as it has versatility as its middle name. Storage capacity and expansion potential are very good and HP's iLO4 and its new remote management strategy really ma...
100%
pcmag.com
Updated:
2014-09-24 10:02:15
HP's Proliant line of servers is in its eighth generation. These servers have become fixtures in SMB datacenters. The latest entry, the DL380p ($2,659–$14,000) is a beast of a machine. Not only can you completely trick it out spec-wise for maximum perform...
Good Excellent performance in testing. Sophisticated HDD monitoring and diagnostics. Smart socket guide protects processor from damage during installation. Server warns which drives not to pull during disaster recovery.
Bad Expensive. Deafening in high performance mode...
Bottom line If you are looking for an SMB server that absolutely must handle the most demanding database transactions or outrageous amounts of I/O requests, the HP Proliant DL380p Gen 8 server will do nicely, and, for smaller organizations, even a lower-cost configu...
90%
infoworld.com
Updated:
2014-09-24 10:02:15
Unlike most movie sequels, the HP ProLiant DL380 gets better with each generation. The DL dynasty just hit generation 8, and true to form, the HP ProLiant DL380p Gen8 does a fine job of incorporating all the latest server hardware, features, and doodads...
82%
storagereview.com
Updated:
2014-09-24 10:02:15
As StorageReview expands our enterprise test lab, we're finding a greater need for additional latest generation servers (like the HP D380p Gen8); not just from a storage perspective, but from a more global enterprise environment simulation perspective as...
Bottom line We've logged hands on time with just about every major server brand, and even some not so major brands. The one thing that resonates with the HP Gen8 ProLiants is just how tightly they're put together. The interior layouts are clean, cabling is tucked awa...
0%
crn.com
Updated:
2014-09-24 10:02:15
Page 1 of 2 HP Proliant DL380pIn the crowded world of rack servers, the HP ProLiant DL380p 2U server stands out. This eighth-generation ProLiant offers twice the memory capacity of its seventh-gen predecessor, a third more cores and as much as triple t...
0%