location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

GP Batteries Special batteries 11A household battery Single-use battery Alkaline

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
GP Batteries Check ‘GP Batteries’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Special batteries
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
11A
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
11A
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by GP Batteries: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22679
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 09:46:17
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points GP Batteries Special batteries 11A household battery Single-use battery Alkaline
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Single-use battery
  • - Alkaline
  • - 6 V
Long product name GP Batteries Special batteries 11A household battery Single-use battery Alkaline :
The short editorial description of GP Batteries Special batteries 11A household battery Single-use battery Alkaline

11A
More>>>
Short summary description GP Batteries Special batteries 11A household battery Single-use battery Alkaline:
This short summary of the GP Batteries Special batteries 11A household battery Single-use battery Alkaline data-sheet is auto-generated and uses the product title and the first six key specs.

GP Batteries Special batteries 11A, Single-use battery, Alkaline, 6 V, 0.394" (10 mm), 0.394" (10 mm), 0.63" (16 mm)

Long summary description GP Batteries Special batteries 11A household battery Single-use battery Alkaline:
This is an auto-generated long summary of GP Batteries Special batteries 11A household battery Single-use battery Alkaline based on the first three specs of the first five spec groups.

GP Batteries Special batteries 11A. Battery type: Single-use battery, Battery technology: Alkaline, Battery voltage: 6 V. Width: 0.394" (10 mm), Depth: 0.394" (10 mm), Height: 0.63" (16 mm). Type: MN11