location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Parrot PMK5800

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Parrot Check ‘Parrot’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PMK5800
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PF250003AC8J014328
Category:
Kits which enable phones or other mobile devices to be used hands-free in cars and other vehicles.
Car Kits Check ‘Parrot’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Parrot: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22963
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Long product name Parrot PMK5800 :
The short editorial description of Parrot PMK5800

Parrot PMK5800, Bluetooth car kit with FM transmitter, Processor Parrot P5 (32 bits) @ 208 MHz SDRAM, 12V DC, Bluetooth v1.2
More>>>
Short summary description Parrot PMK5800:
This short summary of the Parrot PMK5800 data-sheet is auto-generated and uses the product title and the first six key specs.

Parrot PMK5800, 3.19 x 1.46 x 5.91" (81 x 37 x 150 mm), Black

Long summary description Parrot PMK5800:
This is an auto-generated long summary of Parrot PMK5800 based on the first three specs of the first five spec groups.

Parrot PMK5800. Dimensions (WxDxH): 3.19 x 1.46 x 5.91" (81 x 37 x 150 mm). Product color: Black

Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 13:28:03
Uk has collected 5 expert reviews for Parrot PMK5800 and the average expert rating is 62 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
62%
Source Review comments Score
goodgearguide.com.au
Updated:
2011-11-08 22:54:50
Boasting Bluetooth connectivity and the ability to stream mobile phone calls via FM transmission, Parrot’s PMK5800 is a worthwhile solution for hands-free calling in the car. In addition to being a regular hands-free speakerphone, this unit plays music...
Good Reasonable outgoing audio, easy to set up and use, voice recognition, music playback via A2DP...
Bad Incoming audio quality could be improved, FM technology unreliable, recording voice a hit and miss affair...
Bottom line The PMK5800 is a reasonable but far from outstanding choice if you need a hands-free speakerphone in the car. The inclusion of FM transmission is a positive feature because it allows you to use your car stereo for audio; however, the technology itself...
60%
phonearena.com
Updated:
2011-09-23 13:27:56
There is a theory that every tape, which has remained in a car stereo for a longer period, starts sounding worse and worse as time passes… Ever wondered what happens with the CD’s, which share the same fate?Let aside the sci-fi ideas, storing your favo...
Good Easily movable, without installation, Would fit most vehicles with no problem...
Bad Sound quality, Not really the best buttons...
Bottom line Well, summing the pros and cons, is the PMK5800 worth getting? It depends on your lifestyle. Unlike the MiniKit, it wouldn’t be usable anywhere but in the car (as it uses power from the lighter), but will use the car’s speakers and is alternative for m...
55%
allthingsd.com
Updated:
2011-09-23 13:28:00
The Parrot isn’t as compact or as stylish as the Venturi Mini, but its best feature is unseen: built-in voice recognition software that guides you while using this device. If your cellphone has built-in voice-recognition software, which many do, you can...
0%