location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Latitude E6500 Intel® Core™2 Duo T9550 15.4" 4 GB DDR2-SDRAM 250 GB NVIDIA Quadro NVS 160M Windows Vista Business

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Latitude
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E6500
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M11640M001NLBE
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34037
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL Latitude E6500 Intel® Core™2 Duo T9550 15.4" 4 GB DDR2-SDRAM 250 GB NVIDIA Quadro NVS 160M Windows Vista Business
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™2 Duo T9550 2.66 GHz
  • - 15.4" 1440 x 900 pixels Matt 16:10
  • - 4 GB DDR2-SDRAM 800 MHz 2 x 2 GB
  • - 250 GB DVD±RW
  • - NVIDIA Quadro NVS 160M 0.25 GB
  • - Bluetooth 2.1+EDR
  • - Windows Vista Business
More>>>
Short summary description DELL Latitude E6500 Intel® Core™2 Duo T9550 15.4" 4 GB DDR2-SDRAM 250 GB NVIDIA Quadro NVS 160M Windows Vista Business:
This short summary of the DELL Latitude E6500 Intel® Core™2 Duo T9550 15.4" 4 GB DDR2-SDRAM 250 GB NVIDIA Quadro NVS 160M Windows Vista Business data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Latitude E6500, Intel® Core™2 Duo, 2.66 GHz, 15.4", 1440 x 900 pixels, 4 GB, 250 GB

Long summary description DELL Latitude E6500 Intel® Core™2 Duo T9550 15.4" 4 GB DDR2-SDRAM 250 GB NVIDIA Quadro NVS 160M Windows Vista Business:
This is an auto-generated long summary of DELL Latitude E6500 Intel® Core™2 Duo T9550 15.4" 4 GB DDR2-SDRAM 250 GB NVIDIA Quadro NVS 160M Windows Vista Business based on the first three specs of the first five spec groups.

DELL Latitude E6500. Processor family: Intel® Core™2 Duo, Processor model: T9550, Processor frequency: 2.66 GHz. Display diagonal: 15.4", Display resolution: 1440 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD±RW. Discrete graphics card model: NVIDIA Quadro NVS 160M. Operating system installed: Windows Vista Business. Weight: 5.07 lbs (2.3 kg)

Display
Display diagonal *
15.4"
Display resolution *
1440 x 900 pixels
Native aspect ratio
16:10
Display surface
Matt
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
T9550
Processor cores
2
Processor threads
2
Processor frequency *
2.66 GHz
Processor cache
6 MB
Processor cache type
L2
Processor socket
Socket 479
Processor front side bus
1066 MHz
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo T9000 Series
Processor codename
Penryn
Bus type
FSB
FSB Parity
No
Stepping
E0
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Number of Processing Die Transistors
410 M
Processing Die size
107 mm²
CPU multiplier (bus/core ratio)
10
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR2-SDRAM
Memory clock speed
800 MHz
Memory layout (slots x size)
2 x 2 GB
Maximum internal memory *
8 GB
Storage
Total storage capacity *
250 GB
HDD interface
SATA II
HDD speed
7200 RPM
Optical drive type *
DVD±RW
Card reader integrated
Yes
Graphics
Discrete graphics card model *
NVIDIA Quadro NVS 160M
Discrete graphics card memory
0.25 GB
Discrete graphics card *
Yes
Camera
Front camera
No
Network
Bluetooth
Yes
Bluetooth version
2.1+EDR
Ports & interfaces
USB 2.0 ports quantity *
4
eSATA ports quantity
1
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
No
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
No
Modem (RJ-11) ports
1
TV-out
Yes
Ports & interfaces
TV-out type
S-Video
Software
Optional operating system supplied
Windows XP Professional
Operating system installed *
Windows Vista Business
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Processor code
SLGE4
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
37130
Conflict-Free processor
No
Weight & dimensions
Width
14.1" (358 mm)
Depth
10.1" (257 mm)
Height
1.3" (33 mm)
Weight *
5.07 lbs (2.3 kg)
Packaging content
Handheld remote control
No
Other features
Wireless technology
WiFi
LightScribe
No
Infrared data port
No
Type
PC
TV-in port
No
Internal modem
Yes
Modem speed
56 Kbit/s
Source Testseek summary Average rating
Reviews
Updated:
2012-01-13 01:25:47
Uk has collected 13 expert reviews for DELL Latitude E6500 Intel® Core™2 Duo T9550 39.1 cm (15.4") 4 GB DDR2-SDRAM 250 GB NVIDIA Quadro NVS 160M Windows Vista Business and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
itreviews.com
Updated:
2012-01-13 01:25:44
This is a nice laptop with some good features coming as standard. We love the backlit keyboard and screen auto brightness control. Just be aware that you probably wont stick close to the base price if you start configuring this laptop to your own spe...
0%
computeractive.co.uk
Updated:
2012-01-13 01:25:44
The E6500 is one of the latest models in Dell’s long-established Latitude family of business notebooks, sporting Intel’s latest Centrino 2 mobile technology and some interesting mobile security options.It’s not exactly stylish, but its satin black-brus...
Good Good screen; sturdy design; decent security feature...
Bad Will be too heavy for some commuters; expensive...
Bottom line A good all-round notebook for business users, sturdy design and some interesting security features...
80%
zdnet.co.uk
Updated:
2012-01-13 01:25:44
The Latitude E6500 is an attractive 15.4in. notebook, not least because you can configure it to closely match your needs. The backlit keyboard is well executed, and we also like the auto-adjusting screen brightness.
Good Excellent performance, Robust casing, Autoadjusting screen brightness and keyboard backlight, Highly configurable...
Bad Largest hard drive is just 250GB, Essential options soon drive the price up from the entry level...
Bottom line The Latitude E6500 is an attractive 15.4in. notebook, not least because you can configure it to closely match your needs. The backlit keyboard is well executed, and we also like the auto-adjusting screen brightness...
77%
expertreviews.co.uk
Updated:
2012-01-13 01:25:44
The E6500 is a sturdily built business laptop with a square, black case and a black, brushed-metal finish on the lid. Subtle blue LEDs above the keyboard display the status of the hard disk, power and internal devices such as WiFi and Bluetooth. The...
60%
Zdnet.com.au
Updated:
2012-01-13 01:25:44
The Dell Latitude E is a glimpse into the future of laptops. With high expandability, configurable and a strong design, it should suit most corporate environments. Design Starting at 2.3kg (with the smallest battery option), the all-black Dell Latitude...
Good High resolution, high quality screen, Backlit keyboard, Dualnavigation, eSATA, PCMCIA and Express Card, Ambient light sensor...
Bad Lack of dedicated numpad, Mouse software not as configurable as it could be, Air vent on lefthand side instead of rear...
Bottom line The Dell Latitude E is a glimpse into the future of laptops. With high expandability, configurability and a strong design, it should suit most corporate environments.
90%
notebookcheck.net
Updated:
2012-01-13 01:25:44
With the new Latitude series, particularly the tested E6500, Dell has succeeded in landing an outstanding hit. The notebook puts itself clearly in competition to the adequate models of HP and Lenovo and convinces across the board. No compromises have b...
Good Timelss business design, Robust Magnesium chassis, Good workmanship and haptic, Very good case stability, Extensive connection options in a user friendly order, Extensive security features and communication modules, Bright, outdoor competent LED display...
Bad Decentralized position of the spacebar, Slight bending of the keyboard possible, Somewhat blemished sound replay at maximum volume...
Bottom line With the new Latitude series, particularly the tested E6500, Dell has succeeded in landing an outstanding hit. The notebook puts itself clearly in competition to the adequate models of HP and Lenovo and convinces across the board. No compromises have been...
88%
v3.co.uk
Updated:
2012-01-13 01:25:44
The E6500 is one of the latest models in Dell’s long-established Latitude family of business notebooks, sporting Intel’s latest Centrino 2 mobile technology and some interesting mobile security options.It’s not exactly stylish, but its satin black-brus...
Good Good screen; sturdy design; decent security feature...
Bad Will be too heavy for some commuters; expensive...
Bottom line A good all-round notebook for business users, sturdy design and some interesting security features...
80%