location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark 36 Black Return Programme Print Cartridge ink cartridge 1 pc(s) Original

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
36 Black Return Programme Print Cartridge
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
18C2130B
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65879
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Aug 2021 17:50:00
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lexmark 36 Black Return Programme Print Cartridge ink cartridge 1 pc(s) Original
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colors: Black
  • - 1 pc(s)
Long product name Lexmark 36 Black Return Programme Print Cartridge ink cartridge 1 pc(s) Original :
The short editorial description of Lexmark 36 Black Return Programme Print Cartridge ink cartridge 1 pc(s) Original

36 Black Return Programme Print Cartridge
More>>>
Lexmark 36 Black Return Programme Print Cartridge ink cartridge 1 pc(s) Original:
The official marketing text of Lexmark 36 Black Return Programme Print Cartridge ink cartridge 1 pc(s) Original as supplied by the manufacturer

Fast, High Quality Prints
This high-resolution black cartridge uses Lexmark's exclusive pigmented black ink. This ink coupled with an increased number of printhead nozzles and swath size, enables consumers to consistently produce high-quality prints at unprecedented print speeds.

Increased Reliability
This cartridge contains redundant nozzles, which help ensure consistent print quality. Nozzles are laid out in pairs, so if one becomes clogged or fails, the other continues to print.

Lexmark Return Program
The #36 black cartridge reflects a discount compared to alternative cartridges in exchange for agreeing to return the used cartridges only to Lexmark for remanufacturing or recycling.

Uses
Print business quality text and graphic documents with high visual impact due to sharper black inks.

Compatibilities:X3650, X4650, X6650, X5650, X6675, Z2420.

Short summary description Lexmark 36 Black Return Programme Print Cartridge ink cartridge 1 pc(s) Original:
This short summary of the Lexmark 36 Black Return Programme Print Cartridge ink cartridge 1 pc(s) Original data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark 36 Black Return Programme Print Cartridge, Black, Pigment-based ink, 1 pc(s)

Long summary description Lexmark 36 Black Return Programme Print Cartridge ink cartridge 1 pc(s) Original:
This is an auto-generated long summary of Lexmark 36 Black Return Programme Print Cartridge ink cartridge 1 pc(s) Original based on the first three specs of the first five spec groups.

Lexmark 36 Black Return Programme Print Cartridge. Black ink type: Pigment-based ink, Printing colors: Black, Quantity per pack: 1 pc(s)

Features
Black ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
X3650, X4650, X6650, X5650, X6675, Z2420
Quantity per pack *
1 pc(s)
Type *
Original
Ink type
Pigment-based ink
Printing colors *
Black
Features
Color
No
Printing material shelf life
2 year(s)
Weight & dimensions
Width
2.76" (70 mm)
Depth
1.5" (38 mm)
Height
3.86" (98 mm)
Weight
2.12 oz (60 g)
Country Distributor
Polska 1 distributor(s)