location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung CLT-P4092C toner cartridge 4 pc(s) Original Black, Cyan, Magenta, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLT-P4092C
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CLT-P4092C show
Show alternative article codes used in the online market place
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 133923
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Feb 2023 14:03:36
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung CLT-P4092C toner cartridge 4 pc(s) Original Black, Cyan, Magenta, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - Black toner page yield: 1500 pages Color toner page yield: 1000 pages
  • - Laser printing
  • - 4 pc(s)
Long product name Samsung CLT-P4092C toner cartridge 4 pc(s) Original Black, Cyan, Magenta, Yellow :
The short editorial description of Samsung CLT-P4092C toner cartridge 4 pc(s) Original Black, Cyan, Magenta, Yellow

1500 pages Black, 1000 pages Colour, 4 pcs
More>>>
Samsung CLT-P4092C toner cartridge 4 pc(s) Original Black, Cyan, Magenta, Yellow:
The official marketing text of Samsung CLT-P4092C toner cartridge 4 pc(s) Original Black, Cyan, Magenta, Yellow as supplied by the manufacturer

unique toner design
Samsung printer cartridges are the smallest and lightest in their class, ideal for personal, small or home office users.

NO NOIS™
Imagine a printer that operates quietly and allows you to concentrate on other important tasks while it prints. The NO-NOIS™ engine design means the toner is stored in a fixed cartridge mechanism, eliminating noise and vibration. It also simplifies toner changes - there are no heavy toners to change, just small, easy-to-access toner bottles.

security label
Samsung supplies include a colour-changing security label that proves they are genuine products. When the label is tilted, the colour changes from clear to cyan. Plus, the embossed characters change between red gold and blue when seen from different angles. You can also verify its originality by feeling its texture.

genuine quality
Enjoy consistent print results .With Samsung supplies you're virtually guaranteed high quality pages without any defects.

easy-to-change toner
No mess. No fuss. Samsung printer cartridges are easy to replace so you can get back to work. Simply follow three easy steps: open the front cabinet, change the cartridge, and close the cabinet. That's all there is to it!

standardised cartridge
Each Samsung LaserJet cartridge has been tested to meet ISO (International Organisation for Standardisation) standards, which makes it easy to compare toner yields from different manufacturers. With Samsung toner cartridges, you can be confident that you're making an informed buying decision.

automatic toner monitoring system
Never get stuck on empty again. When toner is running low, the automatic toner monitoring system conveniently notifies you.

Short summary description Samsung CLT-P4092C toner cartridge 4 pc(s) Original Black, Cyan, Magenta, Yellow:
This short summary of the Samsung CLT-P4092C toner cartridge 4 pc(s) Original Black, Cyan, Magenta, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung CLT-P4092C, 1500 pages, 1000 pages, Black, Cyan, Magenta, Yellow, 4 pc(s)

Long summary description Samsung CLT-P4092C toner cartridge 4 pc(s) Original Black, Cyan, Magenta, Yellow:
This is an auto-generated long summary of Samsung CLT-P4092C toner cartridge 4 pc(s) Original Black, Cyan, Magenta, Yellow based on the first three specs of the first five spec groups.

Samsung CLT-P4092C. Black toner page yield: 1500 pages, Color toner page yield: 1000 pages, Printing colors: Black, Cyan, Magenta, Yellow, Quantity per pack: 4 pc(s)

Features
Compatibility *
CLT-310, CLT-310N, CLT-315, CLT-315W
Quantity per pack *
4 pc(s)
Black toner page yield *
1500 pages
Color toner page yield *
1000 pages
Type *
Original
Printing colors *
Black, Cyan, Magenta, Yellow
Brand compatibility *
Samsung
Weight & dimensions
Weight
4.54 lbs (2.06 kg)
Package width
13.6" (345 mm)
Package depth
12.4" (315 mm)
Package height
8.23" (209 mm)
Package weight
8 lbs (3.63 kg)
Package type
Box
Logistics data
Number of pallets per intermodal container (20ft)
14 pc(s)
Number of pallets per intermodal container (40ft)
28 pc(s)
Number of cartons per pallet (intermodal container 20ft)
12 pc(s)
Master (outer) case width
31.7" (804 mm)
Master (outer) case length
18.1" (460 mm)
Master (outer) case height
12.5" (317 mm)
Master (outer) case weight
20.9 lbs (9.5 kg)
Master (outer) case tare weight
4.19 lbs (1.9 kg)
Quantity per master (outer) case
2 pc(s)
Other features
Print technology
Laser printing
Package tare weight
22.2 oz (630 g)
Brand Image Article code product Stock Price from
Samsung MLT-D111S toner cartridge 1 pc(s) Original Black Samsung MLT-D111S toner cartridge 1 pc(s) Original Black
(show image)
MLT-D111S MLT-D111S 0.00
(excl. VAT)
0 (incl. VAT)
Freecolor

Freecolor CLP310Y-FRC toner cartridge 1 pc(s) Yellow
(show image)
CLP310Y-FRC CLP310Y-FRC 0.00
(excl. VAT)
0 (incl. VAT)
Freecolor

Freecolor CLP310M-FRC toner cartridge 1 pc(s) Magenta
(show image)
CLP310M-FRC CLP310M-FRC 0.00
(excl. VAT)
0 (incl. VAT)
Freecolor

Freecolor CLP310C-FRC toner cartridge 1 pc(s) Cyan
(show image)
CLP310C-FRC CLP310C-FRC 0.00
(excl. VAT)
0 (incl. VAT)
Freecolor

Freecolor CLP310K-FRC toner cartridge 1 pc(s) Black
(show image)
CLP310K-FRC CLP310K-FRC 0.00
(excl. VAT)
0 (incl. VAT)
MM Yellow Laser Toner - Samsung CLT-Y4092S - For Samsung CLP 31x / CLX 317x series toner cartridge 1 pc(s) MM Yellow Laser Toner - Samsung CLT-Y4092S - For Samsung CLP 31x / CLX 317x series toner cartridge 1 pc(s)
(show image)
65013DK Yellow Laser Toner - Samsung CLT-Y4092S - For Samsung CLP 31x / CLX 317x series 0.00
(excl. VAT)
0 (incl. VAT)
MM Magenta Laser Toner - Samsung CLT-M4092S - For Samsung CLP 31x / CLX 317x series toner cartridge 1 pc(s) MM Magenta Laser Toner - Samsung CLT-M4092S - For Samsung CLP 31x / CLX 317x series toner cartridge 1 pc(s)
(show image)
65012DK Magenta Laser Toner - Samsung CLT-M4092S - For Samsung CLP 31x / CLX 317x series 0.00
(excl. VAT)
0 (incl. VAT)
MM Cyan Laser Toner - Samsung CLT-C4092S - For Samsung CLP 31x / CLX 317x series toner cartridge 1 pc(s) MM Cyan Laser Toner - Samsung CLT-C4092S - For Samsung CLP 31x / CLX 317x series toner cartridge 1 pc(s)
(show image)
65011DK Cyan Laser Toner - Samsung CLT-C4092S - For Samsung CLP 31x / CLX 317x series 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Laser Toner - Samsung CLT-K4092S - For Samsung CLP 31x / CLX 317x series toner cartridge 1 pc(s) MM Black Laser Toner - Samsung CLT-K4092S - For Samsung CLP 31x / CLX 317x series toner cartridge 1 pc(s)
(show image)
65010DK Black Laser Toner - Samsung CLT-K4092S - For Samsung CLP 31x / CLX 317x series 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)