HP logo

HP 3000-8G-PoE+ Wireless Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Gray

Brand:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61791
Info modified on:
14 Jul 2021, 11:11:21
Guarantee:
1 year, advance replacement, 30 calendar day, phone support, software releases
Long product name HP 3000-8G-PoE+ Wireless Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Gray:

HP A3000-8G-PoE+ Wireless Switch

HP 3000-8G-PoE+ Wireless Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Gray:

The HP WX3000G Wireless Switch Series comprises wired and wireless unified switches that integrate both a wireless controller and 1000 Mbps Ethernet switch functions. The WX3000G series switches provide 1000 Mbps Ethernet ports, each supporting a maximum power of 25 W, PoE+ (draft), and IEEE 802.11a/b/g/n APs, while delivering unified wired and wireless access control functions. The 3000G-24G-PoE+ wireless switch provides two 10-GbE slots on the rear panel. This relieves the transmission bottleneck at the core of a WLAN network. The WX3000G series switches are suitable for small- and medium-sized enterprise networks, as well as branches of large enterprise networks that require both wired and wireless access services.

Quality of Service (QoS)

• IEEE 802.1p prioritization: delivers data to devices based on the priority and type of traffic


Management

• Automatic radio power adjustment: automatic AP power adjustment features analyze user access status in real time, adapting power requirements based on environmental changes and providing high-quality user access signal coverage


Connectivity

• IEEE 802.3at draft Power over Ethernet (PoE+) support: simplifies deployment and dramatically reduces installation costs by helping to eliminate the time and cost involved in supplying local power to each access point location


Performance

• Built-in 802.1X and portal authentication servers: the WX3000G series provides a built-in IEEE 802.1X authentication server that supports multiple IEEE 802.1X authentication modes, such as TLS, PEAP, and MD5; the series also provides a built-in portal server that can authenticate users having no security authentication client installed; both features are economical and easy-to-use solutions for small- to medium-sized enterprise networks


Manageability

• Web interface: allows configuration of the switch from any Web browser on the network


Layer 2 switching

• VLAN support and tagging: support IEEE 802.1Q with 4,094 simultaneous VLAN IDs


Layer 3 routing

• Layer 3 IP routing (3000G wired features): static IP routing provides basic routing; RIP provides RIPv1 and RIPv2 routing functions

Short summary description HP 3000-8G-PoE+ Wireless Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Gray:

HP 3000-8G-PoE+ Wireless, Managed, L3, Gigabit Ethernet (10/100/1000), Power over Ethernet (PoE), Rack mounting, 1U

Long summary description HP 3000-8G-PoE+ Wireless Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Gray:

HP 3000-8G-PoE+ Wireless. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 8, Console port: RJ-45. Full duplex. MAC address table: 2000 entries, Switching capacity: 1 Gbit/s. Networking standards: IEEE 802.11a, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.3, IEEE 802.3ab, IEEE 802.3at,.... Power over Ethernet (PoE). Rack mounting, Form factor: 1U

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.