HP logo

HP LaserJet Pro P1606dn 600 x 600 DPI A4

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64578
Info modified on:
07 Mar 2024, 15:34:52
Guarantee:
Service & support options: HP 1-year User Assistance for Printing SVC HC346PE, HP 1-year Next Business Day Exchange Consumer LaserJet-M SVC UG147E, HP 2-year Next Business Day Exchange Consumer LaserJet-M SVC UG117E, HP 3-year Next Business Day Exchange Consumer LaserJet-M SVC UG087E, HP 2-year Next Business Day Exchange Printing & Imaging -M SVC UG605A/UG605E, HP 3-year Next Business Day Exchange Printing & Imaging-M SVC UG608A/UG608E, HP 4-year Next Business Day Exchange Printing & Imaging-M SVC UH609E, HP 1-year Pickup Return Consumer LaserJet-M SVC UG422E, HP 2-year Pickup Return Consumer LaserJet-M SVC UG392E, HP 3-year Pickup Return Consumer LaserJet-M SVC UG362E, HP 2-year return Consumer LaserJet-M SVC UG320E, HP 3-year return Consumer LaserJet-M SVC UG290A/UG290E, HP 1-year PostNext Business Day Exchange Consumer LaserJet-M SVC UG177PE, HP 1-year PostReturn Consumer LaserJet-M SVC UG764PE, HP Basic Install Wireless Printer SVC US284A/US284E, HP Premium Install Networked Printer SVC US285A/US285EOne-year limited
Long product name HP LaserJet Pro P1606dn 600 x 600 DPI A4:

HP LaserJet Pro P1606dn Printer

HP LaserJet Pro P1606dn 600 x 600 DPI A4:






Short summary description HP LaserJet Pro P1606dn 600 x 600 DPI A4:

HP LaserJet Pro P1606dn, Laser, 600 x 600 DPI, A4, 25 ppm, Duplex printing, Network ready

Long summary description HP LaserJet Pro P1606dn 600 x 600 DPI A4:

HP LaserJet Pro P1606dn. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 8000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 25 ppm, Duplex printing. Network ready. Product color: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.