KYOCERA logo

KYOCERA ECOSYS P2135d/KL3 1200 x 1200 DPI A4

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108307
Info modified on:
07 Mar 2024, 15:34:52
Short summary description KYOCERA ECOSYS P2135d/KL3 1200 x 1200 DPI A4:

KYOCERA ECOSYS P2135d/KL3, Laser, 1200 x 1200 DPI, A4, 35 ppm, Duplex printing, Black, White

Long summary description KYOCERA ECOSYS P2135d/KL3 1200 x 1200 DPI A4:

KYOCERA ECOSYS P2135d/KL3. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 50000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 35 ppm, Duplex printing. Display: LED, Product color: Black, White

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.