location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

MEElectronics M9P-SL headphones/headset Wired In-ear Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MEElectronics Check ‘MEElectronics’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M9P-SL
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M9P-SL
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0763615925242 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MEElectronics: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7134
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Nov 2019 15:20:25
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points MEElectronics M9P-SL headphones/headset Wired In-ear Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black, Silver In-ear Headphones
  • - Wired 3.5 mm connector
  • - Intraaural 20 - 20000 Hz 16 Ω 95 dB
Guarantee: 1 year
Long product name MEElectronics M9P-SL headphones/headset Wired In-ear Black, Silver :
The short editorial description of MEElectronics M9P-SL headphones/headset Wired In-ear Black, Silver

20 - 20000 Hz, 16 Ω, 95 dB, Silver
More>>>
Short summary description MEElectronics M9P-SL headphones/headset Wired In-ear Black, Silver:
This short summary of the MEElectronics M9P-SL headphones/headset Wired In-ear Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

MEElectronics M9P-SL, Wired, 20 - 20000 Hz, 8.01 oz (227 g), Headphones, Black, Silver

Long summary description MEElectronics M9P-SL headphones/headset Wired In-ear Black, Silver:
This is an auto-generated long summary of MEElectronics M9P-SL headphones/headset Wired In-ear Black, Silver based on the first three specs of the first five spec groups.

MEElectronics M9P-SL. Product type: Headphones. Connectivity technology: Wired. Headphone frequency: 20 - 20000 Hz. Cable length: 51.2" (1.3 m). Weight: 8.01 oz (227 g). Product color: Black, Silver

Source Testseek summary Average rating
Reviews
Updated:
2015-01-01 10:12:48
Uk has collected 4 expert reviews for MEElectronics M9P-SL headphones/headset Wired In-ear Black, Silver and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
pcadvisor.co.uk
Updated:
2015-01-01 10:12:48
Fully compatible with iPhone, iPod and iPad, the £24.99 inc VAT MeElectronics M9Ps will work with any audio device that has a 3.5mm jack. So that’s pretty much every MP3 player, smartphone and tablet. Shop around, and you can find them for less than £2...
Bottom line Well-built, full featured and with decent audio quality, at the list price the MeElectronics M9P are a steal. Shop around and you can grab them even cheaper. An absolute bargain...
90%
androidspin.com
Updated:
2015-01-01 10:12:48
Audio gear is among the most competitive markets in the technology world these days. There are literally hundreds of brands with thousands of offerings, each with their own advantages and disadvantages, shapes and sizes. Do you choose in-ear headphones, o...
Bottom line MEElectronics M9P Earphones Review (2nd Gen): Premium In-Ear Headphone Sound Without The Premium Price TagPosted by Stephen Yuen+ on November 27, 2013, filed in: Audio, Hardware, Hardware Reviews4Audio gear is among the most competitive markets in the tec...
0%
the-gadgeteer.com
Updated:
2015-01-01 10:12:48
I’m one of those people who have ears that just don’t work with the Apple earbud headsets. I really prefer the in-ear style, which is why I was eager to review the MEElectronics M9Ps. They’re priced just above the bulk earbud prices, have an interestin...
Good Solid construction, good sound (audio and mic), simple control, decent styling...
Bad None...
0%
androidpolice.com
Updated:
2015-01-01 10:12:48
This article was written by a guest writer, Mikhail Lifshits, better known as ljokerl over at head-fi.org. Mikhail is an audiophile to the bone - a single look at his forum user page will leave you wondering if there is a pair of earbuds Mikhail hasn't...
0%