Digi logo

Digi AccelePort Xr 920 Universal PCI (3.3V & 5V) 4-Port RS-232 w/DB-25M Cable interface cards/adapter

Data-sheet quality:
created/standardized by Icecat
Product views:
29021
Info modified on:
21 Oct 2022, 10:14:07
Guarantee:
5-year
Long product name Digi AccelePort Xr 920 Universal PCI (3.3V & 5V) 4-Port RS-232 w/DB-25M Cable interface cards/adapter:

AccelePort Xr 920 Universal PCI (3.3V & 5V) 4-Port RS-232 w/DB-25M Cable

Short summary description Digi AccelePort Xr 920 Universal PCI (3.3V & 5V) 4-Port RS-232 w/DB-25M Cable interface cards/adapter:

Digi AccelePort Xr 920 Universal PCI (3.3V & 5V) 4-Port RS-232 w/DB-25M Cable, PCI-X, - FCC Part 15, Class B - ICES 003 Class B - EN55022, Class B - EN50082-2 - VCCI Class B - EN60950..., 10 - 55 °C, -25 - 85 °C, 5 - 90%, 0.5" (12.7 mm)

Long summary description Digi AccelePort Xr 920 Universal PCI (3.3V & 5V) 4-Port RS-232 w/DB-25M Cable interface cards/adapter:

Digi AccelePort Xr 920 Universal PCI (3.3V & 5V) 4-Port RS-232 w/DB-25M Cable. Host interface: PCI-X. Certification: - FCC Part 15, Class B - ICES 003 Class B - EN55022, Class B - EN50082-2 - VCCI Class B - EN60950.... Width: 0.5" (12.7 mm), Depth: 6.87" (174.6 mm), Height: 4.2" (106.7 mm). Data transfer rate: 0.9 Mbit/s, Form factor: Internal, Compatible operating systems: - Windows Server 2003 - WIndows XP - Windows 2000 - Windows NT - Windows 9x/Me - Solaris SPARC &.... Slot type: PCI 32 & 64-bit, I/O ports: RS-232

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.