location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

TP-Link 108Mbps Wireless Mini PCI Adapter 108 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TP-Link Check ‘TP-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
108Mbps Wireless Mini PCI Adapter
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TL-WN660G
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘TP-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TP-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 114050
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Nov 2020 09:47:17
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points TP-Link 108Mbps Wireless Mini PCI Adapter 108 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wireless
  • - PCI
  • - 108 Mbit/s
  • - Wi-Fi Single-band (2.4 GHz)
  • - Component for: PC/Laptop
Long product name TP-Link 108Mbps Wireless Mini PCI Adapter 108 Mbit/s :
The short editorial description of TP-Link 108Mbps Wireless Mini PCI Adapter 108 Mbit/s

Super G & eXtended Range 108M Wireless mini PCI Adapter
More>>>
TP-Link 108Mbps Wireless Mini PCI Adapter 108 Mbit/s:
The official marketing text of TP-Link 108Mbps Wireless Mini PCI Adapter 108 Mbit/s as supplied by the manufacturer

The TL-WN660G 108Mbps Wireless Network Mini PCI Adapter is fully compatible with IEEE 802.11b and IEEE 802.11g standard. Its auto-sensing capability allows high packet transfer rates of up to 108Mbps for maximum throughput, or dynamic range shifting to lower speeds due to distance or operating limitations in an environment with a lot of electromagnetic interference. It can also interoperate with all the 11Mbps wireless (802.11b) products. Your wireless communications are protected by WPA/WPA2 encryption for high security.
- Adopts 108M Super G™ and 2x to 3x eXtended Range™ wireless LAN transmission technologies
- Supports 64/128/152-bit WEP, complies with 128 bit WPA standard(TKIP/AES), supports MIC, IV Expansion, Shared Key Authentication, IEEE 802.1X
- Supports 108/54/48/36/24/18/12/9/6/11/5.5/3/2/1Mbps wireless LAN data transfer rates
- Provides Mini PCI interface
- Supports Ad-Hoc and Infrastructure modes
- Supports roaming between access points when configured in Infrastructure mode
- Eases to configure and provides monitoring information
- Supports Windows 98SE, ME, 2000, XP, Vista

Short summary description TP-Link 108Mbps Wireless Mini PCI Adapter 108 Mbit/s:
This short summary of the TP-Link 108Mbps Wireless Mini PCI Adapter 108 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

TP-Link 108Mbps Wireless Mini PCI Adapter, Wireless, PCI, 108 Mbit/s, Green

Long summary description TP-Link 108Mbps Wireless Mini PCI Adapter 108 Mbit/s:
This is an auto-generated long summary of TP-Link 108Mbps Wireless Mini PCI Adapter 108 Mbit/s based on the first three specs of the first five spec groups.

TP-Link 108Mbps Wireless Mini PCI Adapter. Connectivity technology: Wireless, Host interface: PCI. Maximum data transfer rate: 108 Mbit/s, Wi-Fi band: Single-band (2.4 GHz). Product color: Green

Ports & interfaces
Connectivity technology *
Wireless
Host interface *
PCI
Network
Maximum data transfer rate *
108 Mbit/s
Wi-Fi
Yes
Wi-Fi band
Single-band (2.4 GHz)
Frequency range
2.4 - 2.4835 GHz
Design
Component for *
PC/Laptop
Product color
Green
Certification
CE, FCC
System requirements
Compatible operating systems
Win 98SE/ME/2000/XP/Vista
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 70 °C
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 90%
Weight & dimensions
Width
2.36" (60 mm)
Depth
1.77" (45 mm)
Height
0.13" (3.3 mm)
Other features
Compliance industry standards
IEEE 802.11g, IEEE 802.11b
Dimensions (WxDxH)
2.36 x 1.77 x 0.13" (60 x 45 x 3.3 mm)
Supported data transfer rates
108/54/48/36/24/18/12/9/6 Mbps
Operating temperature (T-T)
32 - 104 °F
Outdoor range
830m
Indoor range
200m
Brand Image Article code product Stock Price from
TP-Link 54Mbps eXtended Range™ Wireless PCI Adapter Internal 54 Mbit/s TP-Link 54Mbps eXtended Range™ Wireless PCI Adapter Internal 54 Mbit/s
(show image)
TL-WN551G 54Mbps eXtended Range™ Wireless PCI Adapter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link 300Mbps Wireless N Mini PCI Adapter Internal 300 Mbit/s TP-Link 300Mbps Wireless N Mini PCI Adapter Internal 300 Mbit/s
(show image)
TL-WN961N 300Mbps Wireless N Mini PCI Adapter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link 54Mbps eXtended Range™ Wireless Mini PCI Adapter Internal 54 Mbit/s TP-Link 54Mbps eXtended Range™ Wireless Mini PCI Adapter Internal 54 Mbit/s
(show image)
TL-WN560G 54Mbps eXtended Range™ Wireless Mini PCI Adapter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link 54Mbps eXtended Range™ Wireless PCI Adapter 54 Mbit/s TP-Link 54Mbps eXtended Range™ Wireless PCI Adapter 54 Mbit/s
(show image)
TL-WN550G 54Mbps eXtended Range™ Wireless PCI Adapter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link 54Mbps Wireless CardBus Adapter 54 Mbit/s TP-Link 54Mbps Wireless CardBus Adapter 54 Mbit/s
(show image)
TL-WN310G 54Mbps Wireless CardBus Adapter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link 108Mbps 802.11a/b/g Wireless PCI Adapter Internal 108 Mbit/s TP-Link 108Mbps 802.11a/b/g Wireless PCI Adapter Internal 108 Mbit/s
(show image)
TL-WN653AG 108Mbps 802.11a/b/g Wireless PCI Adapter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link 108Mbps Wireless PCI Adapter 108 Mbit/s TP-Link 108Mbps Wireless PCI Adapter 108 Mbit/s
(show image)
TL-WN651G 108Mbps Wireless PCI Adapter 0.00
(excl. VAT)
0 (incl. VAT)