location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

TP-Link TL-WR543G wireless router Fast Ethernet Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TP-Link Check ‘TP-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TL-WR543G
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TL-WR543G
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TP-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 191982
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points TP-Link TL-WR543G wireless router Fast Ethernet Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black, White
  • - 802.11g
  • - Fast Ethernet
  • - Ethernet WAN
  • - Ethernet LAN (RJ-45) ports: 4
  • - Web-based management Quality of Service (QoS) support
Long product name TP-Link TL-WR543G wireless router Fast Ethernet Black, White :
The short editorial description of TP-Link TL-WR543G wireless router Fast Ethernet Black, White

TL-WR543G - IEEE 802.11g, IEEE 802.11b, 2,4..2,4835GHz
More>>>
TP-Link TL-WR543G wireless router Fast Ethernet Black, White:
The official marketing text of TP-Link TL-WR543G wireless router Fast Ethernet Black, White as supplied by the manufacturer

WHAT THIS PRODUCT DOES
54Mbps Wireless AP/Client Router TL-WR543G is dedicated to Small Office / Home Office (SOHO) allowing you to create a better wireless connection than ever, sharing Internet Access, online-gaming or video streaming. Also, TL-WR543G supports WDS wireless bridge offering seamless bridging to expand your network coverage, making it convenient for you to pick up the signal during different rooms or offices. Specially, it features AP Client Router Mode, which supports WISP connection by PPPOE, Dynamic or Static IP, making the wired computer sharing the local network,

4X Range – eXtended Range Technology
TL-WR543G complies with the IEEE 802.11g/b standards and adopts 2x to 3x eXtended Range WLAN transmission technology so that transmission distance is 2 -3 times that of traditional 11g/b solutions, up to 855.36m tested in China. That is to say, transmission range is extended to 4-9 times, which could effectively improve wireless performance.

Multi Working Mode
As well as conventional router, TL-WR543G offers AP Router Mode, providing PPPOE, Dynamic or Static IP connection, etc, with built-in NAT and DHCP server. Besides AP Router Mode, TL-WR543G features AP Client Mode so that the local computer can access internet with WISP connection. Therefore, various working mode can satisfy different areas for wireless performance.

WPA / WPA2 Encryptions
As for the security of WI-FI connection, WEP encryption has been no longer the strongest and safest guards for outside threats. TL-WR543G provides WPA/WPA2 encryptions (Both Personal and Enterprises) that are created by the WI-FI Alliance industry group, preventing your network from outside intrusions efficiently.

Easy Setup
When it comes to the installation, TL-WR543G comes with a CD with an Easy Setup Assistant that leads you through the setup process step-by-step, and even helps with wireless network settings and security configurations, especially for novice users.

Detachable Antenna
TL-WR543G offers 3dBi external antenna that can be rotated and adjusted in different directions to fit various operation environments, and can bring better performance than the internal antenna. For even more demanding applications, the detachable antenna can be replaced with diverse antennas to show even greater flexibility and wider wireless coverage.

Features

> 54Mbps transmission rates, better for wireless network surfing or downloading
> Adopts 2x to 3x eXtended range technology for wider wireless coverage
> WDS wireless bridge provides seamless bridging to expand your wireless network
> Working at the AP Client Mode that supports WISP connection
> Port QoS assures the optimum utilization of bandwidth for fear of bandwidth abuse
> Supports PPPOE, Dynamic IP, Static IP, L2TP, PPTP and BigPond Cable internet access
> Built-in firewall supporting IP/MAC address and domain filtering to control certain network access
> Easy Setup Assistant provides quick & hassle free installation
> Compatible with all the 802.11b/g products
> External detachable antennas allow for better alignment and stronger antenna upgrades

Short summary description TP-Link TL-WR543G wireless router Fast Ethernet Black, White:
This short summary of the TP-Link TL-WR543G wireless router Fast Ethernet Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

TP-Link TL-WR543G, 802.11g, Ethernet LAN, Black, White

Long summary description TP-Link TL-WR543G wireless router Fast Ethernet Black, White:
This is an auto-generated long summary of TP-Link TL-WR543G wireless router Fast Ethernet Black, White based on the first three specs of the first five spec groups.

TP-Link TL-WR543G. Top Wi-Fi standard: 802.11g, Wi-Fi standards: 802.11b, 802.11g. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Security algorithms: 128-bit WEP, 152-bit WEP, 64-bit WEP, WDS, WPA, WPA-PSK, WPA2, WPA2-PSK. Product color: Black, White. Antenna design: External, Antenna gain level (max): 5 dBi

WAN connection
Ethernet WAN *
Yes
Wireless LAN features
Top Wi-Fi standard *
802.11g
Wi-Fi standards
802.11b, 802.11g
Network
Ethernet LAN *
Yes
Ethernet LAN interface type *
Fast Ethernet
Ethernet LAN data rates
10, 100 Mbit/s
Cabling technology
10/100Base-T(X)
Networking standards
IEEE 802.11b, IEEE 802.11g, IEEE 802.3
VPN support
PPTP, L2TP, IPSec
Mobile network
3G
No
4G
No
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
DC-in jack
Yes
Management features
Web-based management
Yes
Quality of Service (QoS) support
Yes
Reset button
Yes
Security
Security algorithms
128-bit WEP, 152-bit WEP, 64-bit WEP, WDS, WPA, WPA-PSK, WPA2, WPA2-PSK
Filtering
Yes
MAC address filtering
Yes
DMZ support
Yes
Protocols
DHCP client
Yes
DHCP server
Yes
Universal Plug and Play (UPnP)
Yes
Design
Product color
Black, White
LED indicators
Yes
Packaging content
AC adapter included
Yes
Quick start guide
Yes
Antenna
Antenna design *
External
Antenna gain level (max)
5 dBi
Antennas quantity
1
Detachable antenna(s)
Yes
Features
Certification
CE, FCC, RoHS
Power
Power source type *
AC
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 90%
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 98SE, Windows NT, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Linux operating systems supported
Yes
Weight & dimensions
Width
6.85" (174 mm)
Depth
4.37" (111 mm)
Height
1.18" (30 mm)
Other features
Mobile network connection
No
WLAN data transfer rates supported
11, 54 Mbit/s
Input current
0.6 A
Frequency band
2.4 GHz
Filtering description
IP, Domain
Rack mounting
No
xDSL connection
No
Brand Image Article code product Stock Price from
TP-Link 54Mbps High Gain Wireless USB Adapter wireless router Black, White TP-Link 54Mbps High Gain Wireless USB Adapter wireless router Black, White
(show image)
TL-WN442G 54Mbps High Gain Wireless USB Adapter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link TL-WR841N wireless router Fast Ethernet Single-band (2.4 GHz) Black, White TP-Link TL-WR841N wireless router Fast Ethernet Single-band (2.4 GHz) Black, White
(show image)
TL-WR841N V14 300Mbps Wireless N WiFi Router 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link TL-WR541G wireless router Black, White TP-Link TL-WR541G wireless router Black, White
(show image)
TL-WR541G TL-WR541G 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link TL-WR841ND wireless router Fast Ethernet Black, White TP-Link TL-WR841ND wireless router Fast Ethernet Black, White
(show image)
TL-WR841ND TL-WR841ND 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link TL-WR941ND wireless router Fast Ethernet Black, White TP-Link TL-WR941ND wireless router Fast Ethernet Black, White
(show image)
TL-WR941ND TL-WR941ND 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link TL-WR340GD wireless router Fast Ethernet TP-Link TL-WR340GD wireless router Fast Ethernet
(show image)
TL-WR340GD TL-WR340GD 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link TL-WR642G wireless router Black, White TP-Link TL-WR642G wireless router Black, White
(show image)
TL-WR642G TL-WR642G 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)